Sharp Packaging Solutions Optoisolator IC 6N139

Description
TOCOUPLER, DARLINGTON, 5300VRMS; NO. OF CHANNELS:1 CHANNEL; OPTOCOUPLER CASE STYLE:DIP; NO. OF PINS:8PINS; FORWARD CURRENT IF MAX:20MA; ISOLATION VOLTAGE:5.3KV; CTR MIN:500%; COLLECTOR EMITTER VOLTAGE V(BR)CEO:18V. FREE 2 YEAR RADWELL WARRANTY
Description
TOCOUPLER, DARLINGTON, 5300VRMS; NO. OF CHANNELS:1 CHANNEL; OPTOCOUPLER CASE STYLE:DIP; NO. OF PINS:8PINS; FORWARD CURRENT IF MAX:20MA; ISOLATION VOLTAGE:5.3KV; CTR MIN:500%; COLLECTOR EMITTER VOLTAGE V(BR)CEO:18V. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Optoisolator IC - 55074462 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
55074462
Optoisolator IC 55074462
TOCOUPLER, DARLINGTON, 5300VRMS; NO. OF CHANNELS:1 CHANNEL; OPTOCOUPLER CASE STYLE:DIP; NO. OF PINS:8PINS; FORWARD CURRENT IF MAX:20MA; ISOLATION VOLTAGE:5.3KV; CTR MIN:500%; COLLECTOR EMITTER VOLTAGE V(BR)CEO:18V. FREE 2 YEAR RADWELL WARRANTY

TOCOUPLER, DARLINGTON, 5300VRMS; NO. OF CHANNELS:1 CHANNEL; OPTOCOUPLER CASE STYLE:DIP; NO. OF PINS:8PINS; FORWARD CURRENT IF MAX:20MA; ISOLATION VOLTAGE:5.3KV; CTR MIN:500%; COLLECTOR EMITTER VOLTAGE V(BR)CEO:18V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Optical Isolators
Product Number 55074462
Product Name Optoisolator IC
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Compact, 4 mm, 532 nm, PM Isolator - ISO-FRDY-04-532-N - Newport MKS
Specs
Center Wavelength 532 nm (5320 Å)
Aperture 4 mm (0.1575 inches)
Operating Temperature 10 C (50 F)
View Details
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details
MPS-2050 Premium Optical Isolator - 2050-D-13 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1310 nm (13100 Å)
View Details