Broadcom Inc. Optoisolator IC HCPL-2202-000E

Description
OPTOCOUPLER, SCHMITT TRIGGER O/P, NO. OF CHANNELS:1 CHANNEL, ISOLATION VOLTAGE:3.75KV, DATA RATE:5MBAUD, OPTOCOUPLER CASE STYLE:DIP, NO. OF PINS:8PINS, PRODUCT RANGE:-, SVHC:NO SVHC (12-JAN-2017), APPROVAL BODIES:BS, VDE, BAUD ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
OPTOCOUPLER, SCHMITT TRIGGER O/P, NO. OF CHANNELS:1 CHANNEL, ISOLATION VOLTAGE:3.75KV, DATA RATE:5MBAUD, OPTOCOUPLER CASE STYLE:DIP, NO. OF PINS:8PINS, PRODUCT RANGE:-, SVHC:NO SVHC (12-JAN-2017), APPROVAL BODIES:BS, VDE, BAUD ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolator IC - 16133531 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
16133531
Optoisolator IC 16133531
OPTOCOUPLER, SCHMITT TRIGGER O/P, NO. OF CHANNELS:1 CHANNEL, ISOLATION VOLTAGE:3.75KV, DATA RATE:5MBAUD, OPTOCOUPLER CASE STYLE:DIP, NO. OF PINS:8PINS, PRODUCT RANGE:-, SVHC:NO SVHC (12-JAN-2017), APPROVAL BODIES:BS, VDE, BAUD ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

OPTOCOUPLER, SCHMITT TRIGGER O/P, NO. OF CHANNELS:1 CHANNEL, ISOLATION VOLTAGE:3.75KV, DATA RATE:5MBAUD, OPTOCOUPLER CASE STYLE:DIP, NO. OF PINS:8PINS, PRODUCT RANGE:-, SVHC:NO SVHC (12-JAN-2017), APPROVAL BODIES:BS, VDE, BAUD ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Isolators - Optoisolators - Logic Output Optoisolators - HCPL-2202-000E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Logic Output Optoisolators
HCPL-2202-000E
Isolators - Optoisolators - Logic Output Optoisolators HCPL-2202-000E
OPTOISO 3.75KV PUSH PULL 8DIP

OPTOISO 3.75KV PUSH PULL 8DIP

Supplier's Site
Logic Output Optoisolators - HCPL-2202-000E - ODG (Origin Data Global)
Shenzhen, China
Logic Output Optoisolators
HCPL-2202-000E
Logic Output Optoisolators HCPL-2202-000E
OPTOISO 3.75KV PUSH PULL 8DIP

OPTOISO 3.75KV PUSH PULL 8DIP

Supplier's Site Datasheet

Technical Specifications

  Radwell International Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Optical Isolators Optical Isolators Optical Isolators
Product Number 16133531 HCPL-2202-000E HCPL-2202-000E
Product Name Optoisolator IC Isolators - Optoisolators - Logic Output Optoisolators Logic Output Optoisolators
Isolator Package 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Compact, 4 mm, 532 nm, PM Isolator, 1/2 Waveplate - ISO-FRDY-04-532-W - Newport MKS
Specs
Center Wavelength 532 nm (5320 Å)
Aperture 4 mm (0.1575 inches)
Operating Temperature 10 C (50 F)
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 1.8mm(L), 2.5mm(W), 1.75mm(H)
Center Wavelength 1550 nm (15500 Å)
View Details
MPS-2050 Premium Optical Isolator - 2050-D-15 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1550 nm (15500 Å)
View Details