Vishay Intertechnology, Inc. Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators 4N36

Description
OPTOISO 5KV TRANS W/BASE 6DIP
Datasheet
Description
OPTOISO 5KV TRANS W/BASE 6DIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - 4N36 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
4N36
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators 4N36
OPTOISO 5KV TRANS W/BASE 6DIP

OPTOISO 5KV TRANS W/BASE 6DIP

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - 4N36 - ODG (Origin Data Global)
Shenzhen, China
Transistor, Photovoltaic Output Optoisolators
4N36
Transistor, Photovoltaic Output Optoisolators 4N36
OPTOISO 5KV TRANS W/BASE 6DIP

OPTOISO 5KV TRANS W/BASE 6DIP

Supplier's Site Datasheet
Optoisolator IC - 16302941 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
16302941
Optoisolator IC 16302941
IC, OPTOISOLATOR, PHOTOVOLTAIC, 5000VRMS, 1.3V FORWARD, 50MA FORWARD, 30V OUTPUT, 50MA OUTPUT, 70MW, 6-DIP. FREE 2 YEAR RADWELL WARRANTY

IC, OPTOISOLATOR, PHOTOVOLTAIC, 5000VRMS, 1.3V FORWARD, 50MA FORWARD, 30V OUTPUT, 50MA OUTPUT, 70MW, 6-DIP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Radwell International
Product Category Optical Isolators Optical Isolators Optical Isolators
Product Number 4N36 4N36 16302941
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Transistor, Photovoltaic Output Optoisolators Optoisolator IC
Isolator Package 6-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Medium Power, 4 mm Aperture, 532 nm Center - ISO-04-532-MP - Newport MKS
Specs
Center Wavelength 532 nm (5320 Å)
Isolation 27 dB
Aperture 4 mm (0.1575 inches)
View Details
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details
MPS-2000 Premium Optical Isolator - 2000-S-15 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1550 nm (15500 Å)
View Details