Broadcom Inc. Isolators - Optoisolators - Logic Output Optoisolators HCNW2611-000E

Description
OPTOISO 5KV OPEN COLLECTOR 8DIP
Description
OPTOISO 5KV OPEN COLLECTOR 8DIP

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output Optoisolators - HCNW2611-000E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Logic Output Optoisolators
HCNW2611-000E
Isolators - Optoisolators - Logic Output Optoisolators HCNW2611-000E
OPTOISO 5KV OPEN COLLECTOR 8DIP

OPTOISO 5KV OPEN COLLECTOR 8DIP

Supplier's Site
Optoisolator IC - 16138053 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
16138053
Optoisolator IC 16138053
OPTOCOUPLER, LOGIC GATE, 1 CHANNEL, 5KV ISOLATION, 1.5V (10MA) FORWARD, 50MA OUTPUT, 10MB/S DATA RATE, 24NS RISE TIME, 10NS FALL TIME, DIP CASE STYLE, 8 PIN, -40/85C OPERATING TEMP, ROHS COMPLIANT, THROUGH HOLE MOUNTED. FREE 2 YEAR RADWELL WARRANTY

OPTOCOUPLER, LOGIC GATE, 1 CHANNEL, 5KV ISOLATION, 1.5V (10MA) FORWARD, 50MA OUTPUT, 10MB/S DATA RATE, 24NS RISE TIME, 10NS FALL TIME, DIP CASE STYLE, 8 PIN, -40/85C OPERATING TEMP, ROHS COMPLIANT, THROUGH HOLE MOUNTED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Optical Isolators Optical Isolators
Product Number HCNW2611-000E 16138053
Product Name Isolators - Optoisolators - Logic Output Optoisolators Optoisolator IC
Isolator Package 8-DIP (0.400\", 10.16mm)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Low Power, 4 mm Aperture, 850 nm Center. - ISO-04-850-LP - Newport MKS
Specs
Center Wavelength 850 nm (8500 Å)
Isolation 30 to 38 dB
Aperture 4 mm (0.1575 inches)
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 3mm(L), 3.4mm(W), 3.5mm(H)
Center Wavelength 1550 nm (15500 Å)
View Details
MPS-2050 Premium Optical Isolator - 2050-D-15 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1550 nm (15500 Å)
View Details