Broadcom Inc. Isolators - Optoisolators - Logic Output Optoisolators HCPL-0466-000E

Description
Win Source Part Number: 1372044-HCPL-0466-00 0E Category: Isolators - Optoisolators - Logic Output Optoisolators Temperature Range - Operating: -40°C ~ 100°C Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: Broadcom Limited Package: Tube Product Status: Active Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO Tall Base Product Number: HCPL-0466 Mounting Type: Surface Mount HTSUS: 8541.49.8000 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 4.5V ~ 30V Output Type: Open Collector, Schottky Clamped Voltage - Forward (Vf) (Typ): 1.5V Number of Channels: 1 Current - Output / Channel: 15 mA Voltage - Isolation: 3750Vrms Input Type: DC Current - DC Forward (If) (Max): 25mA Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 15kV/µs Propagation Delay tpLH / tpHL (Max): 550ns, 400ns
Request a Quote Datasheet
Description
Win Source Part Number: 1372044-HCPL-0466-00 0E Category: Isolators - Optoisolators - Logic Output Optoisolators Temperature Range - Operating: -40°C ~ 100°C Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: Broadcom Limited Package: Tube Product Status: Active Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO Tall Base Product Number: HCPL-0466 Mounting Type: Surface Mount HTSUS: 8541.49.8000 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 4.5V ~ 30V Output Type: Open Collector, Schottky Clamped Voltage - Forward (Vf) (Typ): 1.5V Number of Channels: 1 Current - Output / Channel: 15 mA Voltage - Isolation: 3750Vrms Input Type: DC Current - DC Forward (If) (Max): 25mA Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 15kV/µs Propagation Delay tpLH / tpHL (Max): 550ns, 400ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output Optoisolators - HCPL-0466-000E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Logic Output Optoisolators
HCPL-0466-000E
Isolators - Optoisolators - Logic Output Optoisolators HCPL-0466-000E
Win Source Part Number: 1372044-HCPL-0466-00 0E Category: Isolators - Optoisolators - Logic Output Optoisolators Temperature Range - Operating: -40°C ~ 100°C Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: Broadcom Limited Package: Tube Product Status: Active Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO Tall Base Product Number: HCPL-0466 Mounting Type: Surface Mount HTSUS: 8541.49.8000 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 4.5V ~ 30V Output Type: Open Collector, Schottky Clamped Voltage - Forward (Vf) (Typ): 1.5V Number of Channels: 1 Current - Output / Channel: 15 mA Voltage - Isolation: 3750Vrms Input Type: DC Current - DC Forward (If) (Max): 25mA Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 15kV/µs Propagation Delay tpLH / tpHL (Max): 550ns, 400ns

Win Source Part Number: 1372044-HCPL-0466-000E
Category: Isolators - Optoisolators - Logic Output Optoisolators
Temperature Range - Operating: -40°C ~ 100°C
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Mfr: Broadcom Limited
Package: Tube
Product Status: Active
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SO Tall
Base Product Number: HCPL-0466
Mounting Type: Surface Mount
HTSUS: 8541.49.8000
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 4.5V ~ 30V
Output Type: Open Collector, Schottky Clamped
Voltage - Forward (Vf) (Typ): 1.5V
Number of Channels: 1
Current - Output / Channel: 15 mA
Voltage - Isolation: 3750Vrms
Input Type: DC
Current - DC Forward (If) (Max): 25mA
Inputs - Side 1/Side 2: 1/0
Common Mode Transient Immunity (Min): 15kV/µs
Propagation Delay tpLH / tpHL (Max): 550ns, 400ns

Buy Now Datasheet
Optoisolator IC - 16138213 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
16138213
Optoisolator IC 16138213
OPTOCOUPLER, LOGIC OUTPUT OPTOISOLATOR, OPEN COLLECTOR, SCHOTTKY CLAMPED, 3750VRMS, 1 CHANNEL, 15KV/S, CMTI, 8-SO TALL. FREE 2 YEAR RADWELL WARRANTY

OPTOCOUPLER, LOGIC OUTPUT OPTOISOLATOR, OPEN COLLECTOR, SCHOTTKY CLAMPED, 3750VRMS, 1 CHANNEL, 15KV/S, CMTI, 8-SO TALL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Isolators - Optoisolators - Logic Output Optoisolators - HCPL-0466-000E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Logic Output Optoisolators
HCPL-0466-000E
Isolators - Optoisolators - Logic Output Optoisolators HCPL-0466-000E
OPTOISO 3.75KV OPN COLLECTOR 8SO

OPTOISO 3.75KV OPN COLLECTOR 8SO

Supplier's Site

Technical Specifications

  Win Source Electronics Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Optical Isolators Optical Isolators Optical Isolators
Product Number HCPL-0466-000E 16138213 HCPL-0466-000E
Product Name Isolators - Optoisolators - Logic Output Optoisolators Optoisolator IC Isolators - Optoisolators - Logic Output Optoisolators
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, High Power, 5 mm Aperture, 1045 - 1080 nm - ISO-FRDY-05-1064-N - Newport MKS
Specs
Center Wavelength 1064 nm (10640 Å)
Isolation 33 dB
Aperture 5 mm (0.1969 inches)
View Details
MPS-2050 Premium Optical Isolator - 2050-D-13 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1310 nm (13100 Å)
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 1.390mm(L), .600mm(W), .600mm(H)
Center Wavelength 1550 nm (15500 Å)
View Details