Broadcom Inc. Optoisolator IC HCPL-0211

Description
OPTOCOUPLER, SMD, LOGIC O/P; NO. OF CHANNELS:1 CHANNEL; ISOLATION VOLTAGE:3.75KV; DATA RATE:5MBAUD; OPTOCOUPLER CASE STYLE:SOIC; NO. OF PINS:8PINS; PACKAGING:EACH; PRODUCT RANGE:-; SVHC:NO SVHC (12-JAN-2017); CMR:5000V/ S; EXTERNAL ;ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
Description
OPTOCOUPLER, SMD, LOGIC O/P; NO. OF CHANNELS:1 CHANNEL; ISOLATION VOLTAGE:3.75KV; DATA RATE:5MBAUD; OPTOCOUPLER CASE STYLE:SOIC; NO. OF PINS:8PINS; PACKAGING:EACH; PRODUCT RANGE:-; SVHC:NO SVHC (12-JAN-2017); CMR:5000V/ S; EXTERNAL ;ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Optoisolator IC - 19593311 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
19593311
Optoisolator IC 19593311
OPTOCOUPLER, SMD, LOGIC O/P; NO. OF CHANNELS:1 CHANNEL; ISOLATION VOLTAGE:3.75KV; DATA RATE:5MBAUD; OPTOCOUPLER CASE STYLE:SOIC; NO. OF PINS:8PINS; PACKAGING:EACH; PRODUCT RANGE:-; SVHC:NO SVHC (12-JAN-2017); CMR:5000V/ S; EXTERNAL ;ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

OPTOCOUPLER, SMD, LOGIC O/P; NO. OF CHANNELS:1 CHANNEL; ISOLATION VOLTAGE:3.75KV; DATA RATE:5MBAUD; OPTOCOUPLER CASE STYLE:SOIC; NO. OF PINS:8PINS; PACKAGING:EACH; PRODUCT RANGE:-; SVHC:NO SVHC (12-JAN-2017); CMR:5000V/ S; EXTERNAL ;ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Isolators - Optoisolators - Logic Output Optoisolators - HCPL-0211 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Logic Output Optoisolators
HCPL-0211
Isolators - Optoisolators - Logic Output Optoisolators HCPL-0211
OPTOISO 3.75KV PUSH PULL 8SO

OPTOISO 3.75KV PUSH PULL 8SO

Supplier's Site

Technical Specifications

  Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Optical Isolators Optical Isolators
Product Number 19593311 HCPL-0211
Product Name Optoisolator IC Isolators - Optoisolators - Logic Output Optoisolators
Isolator Package 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Compact, 4 mm, 638 nm, PM Isolator - ISO-FRDY-04-638-N - Newport MKS
Specs
Center Wavelength 638 nm (6380 Å)
Aperture 4 mm (0.1575 inches)
Operating Temperature 10 C (50 F)
View Details
MPS-2000 Premium Optical Isolator - 2000-S-13 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1310 nm (13100 Å)
View Details