Vishay Precision Group Optoisolator IC 6N138

Description
OPTOCOUPLER, DARLINGTON, 5300VRMS; NO. OF CHANNELS:1 CHANNEL; OPTOCOUPLER CASE STYLE:DIP; NO. OF PINS:8PINS; FORWARD CURRENT IF MAX:20MA; ISOLATION VOLTAGE:5.3KV; CTR MIN:300%; COLLECTOR EMITTER VOLTAGE V(BR)CEO:7V; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
OPTOCOUPLER, DARLINGTON, 5300VRMS; NO. OF CHANNELS:1 CHANNEL; OPTOCOUPLER CASE STYLE:DIP; NO. OF PINS:8PINS; FORWARD CURRENT IF MAX:20MA; ISOLATION VOLTAGE:5.3KV; CTR MIN:300%; COLLECTOR EMITTER VOLTAGE V(BR)CEO:7V; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Optoisolator IC - 16329544 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
16329544
Optoisolator IC 16329544
OPTOCOUPLER, DARLINGTON, 5300VRMS; NO. OF CHANNELS:1 CHANNEL; OPTOCOUPLER CASE STYLE:DIP; NO. OF PINS:8PINS; FORWARD CURRENT IF MAX:20MA; ISOLATION VOLTAGE:5.3KV; CTR MIN:300%; COLLECTOR EMITTER VOLTAGE V(BR)CEO:7V; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

OPTOCOUPLER, DARLINGTON, 5300VRMS; NO. OF CHANNELS:1 CHANNEL; OPTOCOUPLER CASE STYLE:DIP; NO. OF PINS:8PINS; FORWARD CURRENT IF MAX:20MA; ISOLATION VOLTAGE:5.3KV; CTR MIN:300%; COLLECTOR EMITTER VOLTAGE V(BR)CEO:7V; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Optical Isolators
Product Number 16329544
Product Name Optoisolator IC
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, High Power, 5 mm Aperture, 1045 - 1080 nm - ISO-FRDY-05-1064-N - Newport MKS
Specs
Center Wavelength 1064 nm (10640 Å)
Isolation 33 dB
Aperture 5 mm (0.1969 inches)
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 3mm(L), 3.4mm(W), 3.5mm(H)
Center Wavelength 1310 nm (13100 Å)
View Details
MPS-2000 Premium Optical Isolator - 2000-S-15 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1550 nm (15500 Å)
View Details