Broadcom Inc. Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators HCNR201-050E

Description
OPTOISO 5KV LINEAR PHVOLT 8DIP
Datasheet
Description
OPTOISO 5KV LINEAR PHVOLT 8DIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - HCNR201-050E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
HCNR201-050E
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators HCNR201-050E
OPTOISO 5KV LINEAR PHVOLT 8DIP

OPTOISO 5KV LINEAR PHVOLT 8DIP

Supplier's Site
Optoisolator IC - 16137941 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
16137941
Optoisolator IC 16137941
OPTOCOUPLER, PHOTODIODE, 1414 VRMS, 1 CHANNEL, IF: 20 MA, VF, 1.6 V, VR: 2.5 V, PD: 60 MW, DIP-8. FREE 2 YEAR RADWELL WARRANTY

OPTOCOUPLER, PHOTODIODE, 1414 VRMS, 1 CHANNEL, IF: 20 MA, VF, 1.6 V, VR: 2.5 V, PD: 60 MW, DIP-8. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - HCNR201-050E - ODG (Origin Data Global)
Shenzhen, China
Transistor, Photovoltaic Output Optoisolators
HCNR201-050E
Transistor, Photovoltaic Output Optoisolators HCNR201-050E
OPTOISO 5KV LINEAR PHVOLT 8DIP

OPTOISO 5KV LINEAR PHVOLT 8DIP

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Radwell International ODG (Origin Data Global)
Product Category Optical Isolators Optical Isolators Optical Isolators
Product Number HCNR201-050E 16137941 HCNR201-050E
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Optoisolator IC Transistor, Photovoltaic Output Optoisolators
Isolator Package 8-DIP (0.400\", 10.16mm)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, High Power, 5 mm Aperture, 1030 nm Center - ISO-FRDY-05-1030-N - Newport MKS
Specs
Center Wavelength 1030 nm (10300 Å)
Isolation 33 dB
Aperture 5 mm (0.1969 inches)
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 1.590mm(L), .730mm(W), .730mm(H)
Center Wavelength 1550 nm (15500 Å)
View Details
MPS-2000 Premium Optical Isolator - 2000-S-13 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1310 nm (13100 Å)
View Details