Broadcom Inc. Optoisolator IC CNY17-1-000E

Description
OPTOCOUPLER, PHOTOTRANSISTOR, 5000VRMS; NO. OF CHANNELS:1; ISOLATION VOLTAGE:5KV; OPTOCOUPLER OUTPUT TYPE:PHOTOTRANSISTOR ; INPUT CURRENT:60MA; OUTPUT. FREE 2 YEAR RADWELL WARRANTY
Description
OPTOCOUPLER, PHOTOTRANSISTOR, 5000VRMS; NO. OF CHANNELS:1; ISOLATION VOLTAGE:5KV; OPTOCOUPLER OUTPUT TYPE:PHOTOTRANSISTOR ; INPUT CURRENT:60MA; OUTPUT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Optoisolator IC - 16142846 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
16142846
Optoisolator IC 16142846
OPTOCOUPLER, PHOTOTRANSISTOR, 5000VRMS; NO. OF CHANNELS:1; ISOLATION VOLTAGE:5KV; OPTOCOUPLER OUTPUT TYPE:PHOTOTRANSISTOR ; INPUT CURRENT:60MA; OUTPUT. FREE 2 YEAR RADWELL WARRANTY

OPTOCOUPLER, PHOTOTRANSISTOR, 5000VRMS; NO. OF CHANNELS:1; ISOLATION VOLTAGE:5KV; OPTOCOUPLER OUTPUT TYPE:PHOTOTRANSISTOR; INPUT CURRENT:60MA; OUTPUT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - CNY17-1-000E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
CNY17-1-000E
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators CNY17-1-000E
OPTOISO 5KV TRANS W/BASE 6DIP

OPTOISO 5KV TRANS W/BASE 6DIP

Supplier's Site

Technical Specifications

  Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Optical Isolators Optical Isolators
Product Number 16142846 CNY17-1-000E
Product Name Optoisolator IC Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
Isolator Package 6-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Low Power, 4 mm Aperture, 850 nm Center. - ISO-04-850-LP - Newport MKS
Specs
Center Wavelength 850 nm (8500 Å)
Isolation 30 to 38 dB
Aperture 4 mm (0.1575 inches)
View Details
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - 5962-8767901EC - Shenzhen Shengyu Electronics Technology Limited
Specs
Isolator Package 16-DIP (0.300\", 7.62mm)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 1.060mm(L), .730mm(W), .730mm(H)
Center Wavelength 1310 nm (13100 Å)
View Details