Broadcom Inc. Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators HCPL-0701-000E

Description
OPTOISO 3.75KV DARL W/BASE 8SOIC
Description
OPTOISO 3.75KV DARL W/BASE 8SOIC

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - HCPL-0701-000E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
HCPL-0701-000E
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators HCPL-0701-000E
OPTOISO 3.75KV DARL W/BASE 8SOIC

OPTOISO 3.75KV DARL W/BASE 8SOIC

Supplier's Site
Optoisolator IC - 16138413 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
16138413
Optoisolator IC 16138413
OPTOCOUPLER, SMD, DARLINGTON O/P, NO. OF CHANNELS:1 CHANNEL, OPTOCOUPLER CASE STYLE:SOIC, NO. OF PINS:8PINS, FORWARD CURRENT IF MAX:20MA, ISOLATION VOLTAGE:3.75KV, CTR MIN:400%, COLLECTOR EMITTER VOLTAGE V(BR)CEO:18V, PRODUCT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

OPTOCOUPLER, SMD, DARLINGTON O/P, NO. OF CHANNELS:1 CHANNEL, OPTOCOUPLER CASE STYLE:SOIC, NO. OF PINS:8PINS, FORWARD CURRENT IF MAX:20MA, ISOLATION VOLTAGE:3.75KV, CTR MIN:400%, COLLECTOR EMITTER VOLTAGE V(BR)CEO:18V, PRODUCT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Optical Isolators Optical Isolators
Product Number HCPL-0701-000E 16138413
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Optoisolator IC
Isolator Package 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Compact, 4 mm, 532 nm, PM Isolator - ISO-FRDY-04-532-N - Newport MKS
Specs
Center Wavelength 532 nm (5320 Å)
Aperture 4 mm (0.1575 inches)
Operating Temperature 10 C (50 F)
View Details
MPS-2000 Premium Optical Isolator - 2000-S-15 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1550 nm (15500 Å)
View Details