Broadcom Inc. Optoisolator IC HCNW136-000E

Description
OPTOCOUPLER, TRANSISTOR, 5000VRMS, NO. OF CHANNELS:1 CHANNEL, OPTOCOUPLER CASE STYLE:DIP, NO. OF PINS:8PINS, FORWARD CURRENT IF MAX:25MA, ISOLATION VOLTAGE:5KV, CTR MIN:19%, COLLECTOR EMITTER VOLTAGE V(BR)CEO:20V, PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
OPTOCOUPLER, TRANSISTOR, 5000VRMS, NO. OF CHANNELS:1 CHANNEL, OPTOCOUPLER CASE STYLE:DIP, NO. OF PINS:8PINS, FORWARD CURRENT IF MAX:25MA, ISOLATION VOLTAGE:5KV, CTR MIN:19%, COLLECTOR EMITTER VOLTAGE V(BR)CEO:20V, PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Optoisolator IC - 16137973 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
16137973
Optoisolator IC 16137973
OPTOCOUPLER, TRANSISTOR, 5000VRMS, NO. OF CHANNELS:1 CHANNEL, OPTOCOUPLER CASE STYLE:DIP, NO. OF PINS:8PINS, FORWARD CURRENT IF MAX:25MA, ISOLATION VOLTAGE:5KV, CTR MIN:19%, COLLECTOR EMITTER VOLTAGE V(BR)CEO:20V, PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

OPTOCOUPLER, TRANSISTOR, 5000VRMS, NO. OF CHANNELS:1 CHANNEL, OPTOCOUPLER CASE STYLE:DIP, NO. OF PINS:8PINS, FORWARD CURRENT IF MAX:25MA, ISOLATION VOLTAGE:5KV, CTR MIN:19%, COLLECTOR EMITTER VOLTAGE V(BR)CEO:20V, PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - HCNW136-000E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
HCNW136-000E
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators HCNW136-000E
OPTOISOLATOR 5KV TRANS 8DIP

OPTOISOLATOR 5KV TRANS 8DIP

Supplier's Site

Technical Specifications

  Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Optical Isolators Optical Isolators
Product Number 16137973 HCNW136-000E
Product Name Optoisolator IC Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
Isolator Package 8-DIP (0.400\", 10.16mm)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Low Power, 4 mm Aperture, 980 nm Center. - ISO-04-980-LP - Newport MKS
Specs
Center Wavelength 980 nm (9800 Å)
Isolation 30 to 38 dB
Aperture 4 mm (0.1575 inches)
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 1.260mm(L), 1.100mm(W), 1.100mm(H)
Center Wavelength 1310 nm (13100 Å)
View Details
MPS-2000 Premium Optical Isolator - 2000-S-15 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1550 nm (15500 Å)
View Details