onsemi Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators 6N135

Description
OPTOISO 2.5KV TRANS W/BASE 8DIP
Description
OPTOISO 2.5KV TRANS W/BASE 8DIP

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - 6N135 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
6N135
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators 6N135
OPTOISO 2.5KV TRANS W/BASE 8DIP

OPTOISO 2.5KV TRANS W/BASE 8DIP

Supplier's Site
Optoisolator IC - 16129592 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
16129592
Optoisolator IC 16129592
DISCONTINUED BY MANUFACTURER, HIGH SPEED TRANSISTOR OPTOCOUPLER, FORWARD VOLTAGE: 1.45 V, FORWARD CURRENT: 16 MA, REVERSE VOLTAGE: 5 V, POWER DISSIPATION: 100 MW, OUTPUT CURRENT: 8 MA, SINGLE CHANNEL, PDIP-8. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, HIGH SPEED TRANSISTOR OPTOCOUPLER, FORWARD VOLTAGE: 1.45 V, FORWARD CURRENT: 16 MA, REVERSE VOLTAGE: 5 V, POWER DISSIPATION: 100 MW, OUTPUT CURRENT: 8 MA, SINGLE CHANNEL, PDIP-8. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Optical Isolators Optical Isolators
Product Number 6N135 16129592
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Optoisolator IC
Isolator Package 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Low Power, 4 mm Aperture, 850 nm Center. - ISO-04-850-LP - Newport MKS
Specs
Center Wavelength 850 nm (8500 Å)
Isolation 30 to 38 dB
Aperture 4 mm (0.1575 inches)
View Details
Isolators - Optoisolators - Logic Output Optoisolators - 8102801TA - Shenzhen Shengyu Electronics Technology Limited
Specs
Isolator Package 16-SMD, Gull Wing
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details