Broadcom Inc. Logic Output Optoisolators HCPL-2231-500E

Description
OPTOISO 3.75KV PUSH PULL 8DIP GW
Datasheet
Description
OPTOISO 3.75KV PUSH PULL 8DIP GW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Output Optoisolators - HCPL-2231-500E - ODG (Origin Data Global)
Shenzhen, China
Logic Output Optoisolators
HCPL-2231-500E
Logic Output Optoisolators HCPL-2231-500E
OPTOISO 3.75KV PUSH PULL 8DIP GW

OPTOISO 3.75KV PUSH PULL 8DIP GW

Supplier's Site Datasheet
Optoisolator IC - 16133579 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
16133579
Optoisolator IC 16133579
OPTOCOUPLER, ISOLATED, 3.75KV, SMD DIP-8, NO. OF CHANNELS:2 CHANNEL, OPTOCOUPLER CASE STYLE:SURFACE MOUNT DIP, NO. OF PINS:8PINS, ISOLATION VOLTAGE:3.75KV, CTR MIN:-, BANDWIDTH:-, PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

OPTOCOUPLER, ISOLATED, 3.75KV, SMD DIP-8, NO. OF CHANNELS:2 CHANNEL, OPTOCOUPLER CASE STYLE:SURFACE MOUNT DIP, NO. OF PINS:8PINS, ISOLATION VOLTAGE:3.75KV, CTR MIN:-, BANDWIDTH:-, PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Isolators - Optoisolators - Logic Output Optoisolators - HCPL-2231-500E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Logic Output Optoisolators
HCPL-2231-500E
Isolators - Optoisolators - Logic Output Optoisolators HCPL-2231-500E
OPTOISO 3.75KV PUSH PULL 8DIP GW

OPTOISO 3.75KV PUSH PULL 8DIP GW

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Optical Isolators Optical Isolators Optical Isolators
Product Number HCPL-2231-500E 16133579 HCPL-2231-500E
Product Name Logic Output Optoisolators Optoisolator IC Isolators - Optoisolators - Logic Output Optoisolators
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Compact, 4 mm, 638 nm, PM Isolator - ISO-FRDY-04-638-N - Newport MKS
Specs
Center Wavelength 638 nm (6380 Å)
Aperture 4 mm (0.1575 inches)
Operating Temperature 10 C (50 F)
View Details
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details
Transistor, Photovoltaic Output Optoisolators - 6N139-560E - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 1.590mm(L), .730mm(W), .730mm(H)
Center Wavelength 1550 nm (15500 Å)
View Details