Broadcom Inc. Isolators - Optoisolators - Logic Output Optoisolators HCPL-0300-000E

Description
OPTOISO 3.75KV OPN COLLECTOR 8SO
Description
OPTOISO 3.75KV OPN COLLECTOR 8SO

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output Optoisolators - HCPL-0300-000E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Logic Output Optoisolators
HCPL-0300-000E
Isolators - Optoisolators - Logic Output Optoisolators HCPL-0300-000E
OPTOISO 3.75KV OPN COLLECTOR 8SO

OPTOISO 3.75KV OPN COLLECTOR 8SO

Supplier's Site
Optoisolator IC - 16138149 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
16138149
Optoisolator IC 16138149
OPTOCOUPLER, SINGLE CHANNEL, NO. OF CHANNELS:1 CHANNEL, ISOLATION VOLTAGE:3.75KV, DATA RATE:8MBAUD, OPTOCOUPLER CASE STYLE:SOIC, NO. OF PINS:8PINS, PRODUCT RANGE:-, SVHC:NO SVHC (12-JAN-2017), INPUT CURRENT:1MA, NO. OF ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

OPTOCOUPLER, SINGLE CHANNEL, NO. OF CHANNELS:1 CHANNEL, ISOLATION VOLTAGE:3.75KV, DATA RATE:8MBAUD, OPTOCOUPLER CASE STYLE:SOIC, NO. OF PINS:8PINS, PRODUCT RANGE:-, SVHC:NO SVHC (12-JAN-2017), INPUT CURRENT:1MA, NO. OF ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Optical Isolators Optical Isolators
Product Number HCPL-0300-000E 16138149
Product Name Isolators - Optoisolators - Logic Output Optoisolators Optoisolator IC
Isolator Package 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Mid-IR, 4 mm Aperture, 2050 nm Center - ISO-FRDY-04-2050-N - Newport MKS
Specs
Center Wavelength 2050 nm (20500 Å)
Isolation 30 dB
Aperture 4 mm (0.1575 inches)
View Details
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - ACPL-5701L - Shenzhen Shengyu Electronics Technology Limited
Specs
Isolator Package 8-CDIP (0.300\", 7.62mm)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details