WAGO Optoisolator IC 859-702

Description
OPTOCOUPLER MODULE, NOMINAL INPUT VOLTAGE: 5 VDC, OUTPUT VOLTAGE RANGE: 0 … 24 VDC, LIMITING CONTINUOUS CURRENT: 0.5 A, FREQUENCY: 10 KHZ, MODULE WIDTH: 6 MM, GRAY. FREE 2 YEAR RADWELL WARRANTY
Description
OPTOCOUPLER MODULE, NOMINAL INPUT VOLTAGE: 5 VDC, OUTPUT VOLTAGE RANGE: 0 … 24 VDC, LIMITING CONTINUOUS CURRENT: 0.5 A, FREQUENCY: 10 KHZ, MODULE WIDTH: 6 MM, GRAY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Optoisolator IC - 6209670 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
6209670
Optoisolator IC 6209670
OPTOCOUPLER MODULE, NOMINAL INPUT VOLTAGE: 5 VDC, OUTPUT VOLTAGE RANGE: 0 … 24 VDC, LIMITING CONTINUOUS CURRENT: 0.5 A, FREQUENCY: 10 KHZ, MODULE WIDTH: 6 MM, GRAY. FREE 2 YEAR RADWELL WARRANTY

OPTOCOUPLER MODULE, NOMINAL INPUT VOLTAGE: 5 VDC, OUTPUT VOLTAGE RANGE: 0 … 24 VDC, LIMITING CONTINUOUS CURRENT: 0.5 A, FREQUENCY: 10 KHZ, MODULE WIDTH: 6 MM, GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Optical Isolators
Product Number 6209670
Product Name Optoisolator IC
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, High Power, 8 mm Aperture, 1030 nm Center - ISO-FRDY-08-1030-N - Newport MKS
Specs
Center Wavelength 1030 nm (10300 Å)
Isolation 30 dB
Aperture 8 mm (0.3150 inches)
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 0.730mm(L), .880mm(W), .880mm(H)
Center Wavelength 1310 nm (13100 Å)
View Details
MPS-2050 Premium Optical Isolator - 2050-D-13 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1310 nm (13100 Å)
View Details
Isolators - Gate Drivers - ACPL-K33T-560E - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details