onsemi Optoisolator IC 6N137SDM

Description
OPTO CPLR, LOGIC GATE O/P, 5KV, SMD-8, NO. OF CHANNELS:1 CHANNEL, ISOLATION VOLTAGE:2.5KV, DATA RATE:10MBPS, OPTOCOUPLER CASE STYLE:SURFACE MOUNT DIP, NO. OF PINS:8PINS, PRODUCT RANGE:-, SVHC:NO SVHC (27-JUN-2018), INPUT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
OPTO CPLR, LOGIC GATE O/P, 5KV, SMD-8, NO. OF CHANNELS:1 CHANNEL, ISOLATION VOLTAGE:2.5KV, DATA RATE:10MBPS, OPTOCOUPLER CASE STYLE:SURFACE MOUNT DIP, NO. OF PINS:8PINS, PRODUCT RANGE:-, SVHC:NO SVHC (27-JUN-2018), INPUT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolator IC - 66747363 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
66747363
Optoisolator IC 66747363
OPTO CPLR, LOGIC GATE O/P, 5KV, SMD-8, NO. OF CHANNELS:1 CHANNEL, ISOLATION VOLTAGE:2.5KV, DATA RATE:10MBPS, OPTOCOUPLER CASE STYLE:SURFACE MOUNT DIP, NO. OF PINS:8PINS, PRODUCT RANGE:-, SVHC:NO SVHC (27-JUN-2018), INPUT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

OPTO CPLR, LOGIC GATE O/P, 5KV, SMD-8, NO. OF CHANNELS:1 CHANNEL, ISOLATION VOLTAGE:2.5KV, DATA RATE:10MBPS, OPTOCOUPLER CASE STYLE:SURFACE MOUNT DIP, NO. OF PINS:8PINS, PRODUCT RANGE:-, SVHC:NO SVHC (27-JUN-2018), INPUT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Isolators - Optoisolators - Logic Output Optoisolators - 6N137SDM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Logic Output Optoisolators
6N137SDM
Isolators - Optoisolators - Logic Output Optoisolators 6N137SDM
OPTOISO 5KV 1CH OPEN COLL 8SMD

OPTOISO 5KV 1CH OPEN COLL 8SMD

Supplier's Site
Logic Output Optoisolators - 6N137SDM - ODG (Origin Data Global)
Shenzhen, China
Logic Output Optoisolators
6N137SDM
Logic Output Optoisolators 6N137SDM
OPTOISO 5KV 1CH OPEN COLL 8SMD

OPTOISO 5KV 1CH OPEN COLL 8SMD

Supplier's Site Datasheet

Technical Specifications

  Radwell International Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Optical Isolators Optical Isolators Optical Isolators
Product Number 66747363 6N137SDM 6N137SDM
Product Name Optoisolator IC Isolators - Optoisolators - Logic Output Optoisolators Logic Output Optoisolators
Isolator Package 8-SMD, Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, High Power, 5 mm Aperture, 1030 nm Center - ISO-FRDY-05-1030-N - Newport MKS
Specs
Center Wavelength 1030 nm (10300 Å)
Isolation 33 dB
Aperture 5 mm (0.1969 inches)
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 1.260mm(L), .730mm(W), .730mm(H)
Center Wavelength 1310 nm (13100 Å)
View Details
MPS-2050 Premium Optical Isolator - 2050-D-13 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1310 nm (13100 Å)
View Details