Vishay Precision Group Optoisolator IC 6N135

Description
INPUT PHOTOTRANSISTOR OUTPUT OPTOCOUPLER, THROUGH HOLE, MAX FORWARD VOLTAGE 1.9V, 1 CHANNEL, 8 PINS, MAX INPUT CURRENT 25 MA, ISOLATION VOLTAGE 5300 VRMS, MAX CURRENT TRANSFER RATIO 16%. FREE 2 YEAR RADWELL WARRANTY
Description
INPUT PHOTOTRANSISTOR OUTPUT OPTOCOUPLER, THROUGH HOLE, MAX FORWARD VOLTAGE 1.9V, 1 CHANNEL, 8 PINS, MAX INPUT CURRENT 25 MA, ISOLATION VOLTAGE 5300 VRMS, MAX CURRENT TRANSFER RATIO 16%. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Optoisolator IC - 16329524 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
16329524
Optoisolator IC 16329524
INPUT PHOTOTRANSISTOR OUTPUT OPTOCOUPLER, THROUGH HOLE, MAX FORWARD VOLTAGE 1.9V, 1 CHANNEL, 8 PINS, MAX INPUT CURRENT 25 MA, ISOLATION VOLTAGE 5300 VRMS, MAX CURRENT TRANSFER RATIO 16%. FREE 2 YEAR RADWELL WARRANTY

INPUT PHOTOTRANSISTOR OUTPUT OPTOCOUPLER, THROUGH HOLE, MAX FORWARD VOLTAGE 1.9V, 1 CHANNEL, 8 PINS, MAX INPUT CURRENT 25 MA, ISOLATION VOLTAGE 5300 VRMS, MAX CURRENT TRANSFER RATIO 16%. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Optical Isolators
Product Number 16329524
Product Name Optoisolator IC
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Medium Power, 4 mm Aperture, 532 nm Center - ISO-04-532-MP - Newport MKS
Specs
Center Wavelength 532 nm (5320 Å)
Isolation 27 dB
Aperture 4 mm (0.1575 inches)
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 1.390mm(L), 1.100mm(W), 1.100mm(H)
Center Wavelength 1550 nm (15500 Å)
View Details
MPS-2000 Premium Optical Isolator - 2000-S-13 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1310 nm (13100 Å)
View Details