Broadcom Inc. Optoisolator IC HCNW2611-500E

Description
OPTOCOUPLER, 1 CHANNEL, 5 KV ISOLATION VOLTAGE, 10 MBAUD MAX DATA RATE, 8 PIN - SURFACE MOUNT DIP, GULL WING, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
OPTOCOUPLER, 1 CHANNEL, 5 KV ISOLATION VOLTAGE, 10 MBAUD MAX DATA RATE, 8 PIN - SURFACE MOUNT DIP, GULL WING, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolator IC - 16138061 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
16138061
Optoisolator IC 16138061
OPTOCOUPLER, 1 CHANNEL, 5 KV ISOLATION VOLTAGE, 10 MBAUD MAX DATA RATE, 8 PIN - SURFACE MOUNT DIP, GULL WING, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

OPTOCOUPLER, 1 CHANNEL, 5 KV ISOLATION VOLTAGE, 10 MBAUD MAX DATA RATE, 8 PIN - SURFACE MOUNT DIP, GULL WING, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Isolators - Optoisolators - Logic Output Optoisolators - HCNW2611-500E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Logic Output Optoisolators
HCNW2611-500E
Isolators - Optoisolators - Logic Output Optoisolators HCNW2611-500E
OPTOISO 5KV OPEN COLL 8DIP GW

OPTOISO 5KV OPEN COLL 8DIP GW

Supplier's Site
Logic Output Optoisolators - HCNW2611-500E - ODG (Origin Data Global)
Shenzhen, China
Logic Output Optoisolators
HCNW2611-500E
Logic Output Optoisolators HCNW2611-500E
OPTOISO 5KV OPEN COLL 8DIP GW

OPTOISO 5KV OPEN COLL 8DIP GW

Supplier's Site Datasheet

Technical Specifications

  Radwell International Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Optical Isolators Optical Isolators Optical Isolators
Product Number 16138061 HCNW2611-500E HCNW2611-500E
Product Name Optoisolator IC Isolators - Optoisolators - Logic Output Optoisolators Logic Output Optoisolators
Isolator Package 8-SMD, Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Low Power, 4 mm Aperture, 980 nm Center. - ISO-04-980-LP - Newport MKS
Specs
Center Wavelength 980 nm (9800 Å)
Isolation 30 to 38 dB
Aperture 4 mm (0.1575 inches)
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 3.20mm(L), 3.6mm(W), 3.48mm(H)
Center Wavelength 1310 nm (13100 Å)
View Details
MPS-2050 Premium Optical Isolator - 2050-D-15 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1550 nm (15500 Å)
View Details