Vishay Intertechnology, Inc. Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators CNY65B

Description
OPTOISOLATOR 8200V TRANS 4DIP
Datasheet
Description
OPTOISOLATOR 8200V TRANS 4DIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - CNY65B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
CNY65B
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators CNY65B
OPTOISOLATOR 8200V TRANS 4DIP

OPTOISOLATOR 8200V TRANS 4DIP

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - CNY65B - ODG (Origin Data Global)
Shenzhen, China
Transistor, Photovoltaic Output Optoisolators
CNY65B
Transistor, Photovoltaic Output Optoisolators CNY65B
OPTOISOLATOR 13.9KV TRANS 4-DIP

OPTOISOLATOR 13.9KV TRANS 4-DIP

Supplier's Site Datasheet
Optoisolator IC - 16322324 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
16322324
Optoisolator IC 16322324
TRANSISTOR OUTPUT OPTOCOUPLER, 1-ELEMENT, 8200V ISOLATION, DIP-4. FREE 2 YEAR RADWELL WARRANTY

TRANSISTOR OUTPUT OPTOCOUPLER, 1-ELEMENT, 8200V ISOLATION, DIP-4. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Radwell International
Product Category Optical Isolators Optical Isolators Optical Isolators
Product Number CNY65B CNY65B 16322324
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Transistor, Photovoltaic Output Optoisolators Optoisolator IC
Isolator Package 4-EDIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Broadband, 5 mm Aperture, 720-950 nm - ISO-05-800-BB - Newport MKS
Specs
Center Wavelength 800 nm (8000 Å)
Isolation 30 dB
Aperture 5 mm (0.1969 inches)
View Details
MPS-2000 Premium Optical Isolator - 2000-S-15 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1550 nm (15500 Å)
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 3mm(L), 3.4mm(W), 3.5mm(H)
Center Wavelength 1550 nm (15500 Å)
View Details