WAGO Optoisolator IC 859-720

Description
OPTOCOUPLER MODULE, NOMINAL INPUT VOLTAGE: 24 VDC, OUTPUT VOLTAGE RANGE: 0 … 24 VDC, LIMITING CONTINUOUS CURRENT: 3 A, MODULE WIDTH: 6 MM, GRAY. FREE 2 YEAR RADWELL WARRANTY
Description
OPTOCOUPLER MODULE, NOMINAL INPUT VOLTAGE: 24 VDC, OUTPUT VOLTAGE RANGE: 0 … 24 VDC, LIMITING CONTINUOUS CURRENT: 3 A, MODULE WIDTH: 6 MM, GRAY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Optoisolator IC - 11203829 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
11203829
Optoisolator IC 11203829
OPTOCOUPLER MODULE, NOMINAL INPUT VOLTAGE: 24 VDC, OUTPUT VOLTAGE RANGE: 0 … 24 VDC, LIMITING CONTINUOUS CURRENT: 3 A, MODULE WIDTH: 6 MM, GRAY. FREE 2 YEAR RADWELL WARRANTY

OPTOCOUPLER MODULE, NOMINAL INPUT VOLTAGE: 24 VDC, OUTPUT VOLTAGE RANGE: 0 … 24 VDC, LIMITING CONTINUOUS CURRENT: 3 A, MODULE WIDTH: 6 MM, GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Optical Isolators
Product Number 11203829
Product Name Optoisolator IC
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Compact, 4 mm, 638 nm, PM Isolator, 1/2 Waveplate - ISO-FRDY-04-638-W - Newport MKS
Specs
Center Wavelength 638 nm (6380 Å)
Aperture 4 mm (0.1575 inches)
Operating Temperature 10 C (50 F)
View Details
MPS-2000 Premium Optical Isolator - 2000-S-13 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1310 nm (13100 Å)
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 2mm(L), 3.4mm(W), 2.4mm(H)
Center Wavelength 1310 nm (13100 Å)
View Details