Broadcom Inc. Logic Output Optoisolators HCNW2201-500E

Description
OPTOISO 5KV PUSH PULL 8DIP GW
Datasheet
Description
OPTOISO 5KV PUSH PULL 8DIP GW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Output Optoisolators - HCNW2201-500E - ODG (Origin Data Global)
Shenzhen, China
Logic Output Optoisolators
HCNW2201-500E
Logic Output Optoisolators HCNW2201-500E
OPTOISO 5KV PUSH PULL 8DIP GW

OPTOISO 5KV PUSH PULL 8DIP GW

Supplier's Site Datasheet
Optoisolator IC - 16138025 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
16138025
Optoisolator IC 16138025
(PRICE/TC) OPTOCOUPLER, DIGITAL, 5KV, SMDIP-8, NO. OF CHANNELS:1 CHANNEL, ISOLATION VOLTAGE:5KV, DATA RATE:5MBAUD, OPTOCOUPLER CASE STYLE:SURFACE MOUNT DIP, NO. OF PINS:8PINS, PRODUCT RANGE:-, SVHC:NO SVHC (27-JUN-2018) ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC) OPTOCOUPLER, DIGITAL, 5KV, SMDIP-8, NO. OF CHANNELS:1 CHANNEL, ISOLATION VOLTAGE:5KV, DATA RATE:5MBAUD, OPTOCOUPLER CASE STYLE:SURFACE MOUNT DIP, NO. OF PINS:8PINS, PRODUCT RANGE:-, SVHC:NO SVHC (27-JUN-2018) ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Isolators - Optoisolators - Logic Output Optoisolators - HCNW2201-500E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Logic Output Optoisolators
HCNW2201-500E
Isolators - Optoisolators - Logic Output Optoisolators HCNW2201-500E
OPTOISO 5KV PUSH PULL 8DIP GW

OPTOISO 5KV PUSH PULL 8DIP GW

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Optical Isolators Optical Isolators Optical Isolators
Product Number HCNW2201-500E 16138025 HCNW2201-500E
Product Name Logic Output Optoisolators Optoisolator IC Isolators - Optoisolators - Logic Output Optoisolators
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, High Power, 8 mm Aperture, 1064 nm Center - ISO-FRDY-08-1064-N - Newport MKS
Specs
Center Wavelength 1064 nm (10640 Å)
Isolation 30 dB
Aperture 8 mm (0.3150 inches)
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 0.730mm(L), .600mm(W), .600mm(H)
Center Wavelength 1310 nm (13100 Å)
View Details
MPS-2050 Premium Optical Isolator - 2050-D-15 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1550 nm (15500 Å)
View Details