Radwell International Datasheets for Potentiometers, Rheostats, and Trimmers

Potentiometers, rheostats and trimmers are three-terminal resistors that are used to measure or divide voltages, and to protect or control circuits.
Potentiometers, Rheostats, and Trimmers: Learn more

Page: 1 2 3
Product Name Notes
10K OHM TRIMMER PO 15MM ROUND HOR MT. FREE 2 YEAR RADWELL WARRANTY
12.5 WATT MODEL E RHEOSTAT. FREE 2 YEAR RADWELL WARRANTY
1KOHM SIDE ADJUSTMENT. FREE 2 YEAR RADWELL WARRANTY
2 KOHMS 0.5W, 1/2W PC PINS THROUGH HOLE TRIMMER POTENTIOMETER CERMET 1 TURN TOP ADJUSTMENT. FREE 2 YEAR RADWELL WARRANTY
2.2K OHM LINEAR POTENTIOMETER TRIMPOT. FREE 2 YEAR RADWELL WARRANTY
300 OHM POTENTIOMETER. FREE 2 YEAR RADWELL WARRANTY
30MM, SELECTOR SWITCH OPERATOR. FREE 2 YEAR RADWELL WARRANTY
500K POTENTIOMETER THRU-HOLE MOUNTING PINS, KEYED FLAT, 26.5MM LONG SHAFT,17.5MM OF WHICH IS BRASS THREADING, 23.5MM BODY DIAMETER.. FREE 2 YEAR RADWELL WARRANTY
ACCESSORIES, POTENTIOMETER 1 MEG 10% REV F. FREE 2 YEAR RADWELL WARRANTY
AIR-TIGHT CONE BAFFLE FOR 5" LINE VOLTAGE RECESSED HOUSINGS, INCLUDES TORSION SPRINGS TO MOUNT INSIDE HOUSINGS, HEIGHT, 4-3/8", WIDTH< 6-1/2", DEPTH> 6-1/2", 1 BULBS, 75 WATTS MAX, BULB BASE< GU5.3,...
ALLEN BRADLEY Pilot Devices 800FP-POT6
ALLEN BRADLEY Pilot Devices 800H-UR13
ALLEN BRADLEY Pilot Devices 800H-UR24
ALLEN BRADLEY Pilot Devices 800H-UR29
ALLEN BRADLEY Pilot Devices 800T-U13
ALLEN BRADLEY Pilot Devices 800T-U24
ALLEN BRADLEY Pilot Devices 800T-U29
ALLEN BRADLEY Pilot Devices 800T-U57
ALLEN BRADLEY Pilot Devices JA1N056S202UA
ALLEN BRADLEY Pilot Devices JA1N200P102UA
ALLEN BRADLEY Pilot Devices JA1N200P504UA
ALLEN BRADLEY Pilot Devices JD1N200P105UA
ALPS ELECTRIC Pilot Devices RK09D1110C0R
AUTOMATION DIRECT Pilot Devices ECX2300-5K
AUTOMATIONDIRECT POTENTIOMETER, IP65, 5K OHM, 22MM, BLACK. LEGEND PLATE ECX2640 PURCHASED SEPARATELY.. FREE 2 YEAR RADWELL WARRANTY
AUXILIARY POTENTIOMETER, FOR 1 MODUTROL MOTOR, 40-160 DEG THROTTLE RANGE, Q181A SERIES, FOR 24 V MOTORS. FREE 2 YEAR RADWELL WARRANTY
BI TECHNOLOGIES Pilot Devices 6187R5KL1.0
BI TECHNOLOGIES Pilot Devices P271-DS21BR10K
BOURNS Components PT15LH06505A3030
BOURNS Pilot Devices RJ12CY503
C3 CONTROLS Pilot Devices POTO10K-TBW
C3 CONTROLS Pilot Devices POTO2.5K-TBW
C3 CONTROLS Pilot Devices POTO5K-TBW
CARBON LINEAR POTENTIOMETER, 100K OHM, 1 GANG, THROUGH HOLE, SNAP IN, .05W, 1/20W, BOARD LOCKS. FREE 2 YEAR RADWELL WARRANTY
CARBON POTENTIOMETER; POWER RATING:2W; TRACK RESISTANCE:20KOHM; RESISTANCE TOLERANCE:± 10%; SERIES:J; OPERATING TEMPERATURE RANGE:-55°C TO +120°C;. FREE 2 YEAR RADWELL WARRANTY
CARBON POTENTIOMETER; POWER RATING:2W; TRACK RESISTANCE:250KOHM; RESISTANCE TOLERANCE:± 10%; SERIES:J; OPERATING TEMPERATURE RANGE:-55°C TO +120°C;. FREE 2 YEAR RADWELL WARRANTY
CARBON POTENTIOMETER; POWER RATING:2W; TRACK RESISTANCE:50KOHM; RESISTANCE TOLERANCE:± 10%; SERIES:J; OPERATING TEMPERATURE RANGE:-55°C TO +120°C;. FREE 2 YEAR RADWELL WARRANTY
CELESCO Pilot Devices 90850000003
CERMET POTENTIOMETER, 100 OHM 20% 1W; TRACK RESISTANCE:100OHM; NO. OF TURNS:1TURNS; TRACK TAPER:LINEAR; POWER RATING:1W; RESISTANCE TOLERANCE:¦ 20%; PRODUCT RANGE:P16NP SERIES; POTENTIOMETER MOUNTING:PANEL; SHAFT DIAMETER:25.1MM ROHS COMPLIANT: YES. FREE 2...
CLAROSTAT Pilot Devices JA1N056S502UA
COBI ELECTRONIC Pilot Devices CM-22-4-20MA
CONDUCTIVE PLASTIC POTENTIOMETER, 100KOHM, 10%, 2W; TRACK RESISTANCE:100KOHM; NO. OF TURNS:1TURNS; TRACK TAPER:LINEAR; POWER RATING:2W; RESISTANCE TOLERANCE:¦ 10%; PRODUCT RANGE:RV4 SERIES; POTENTIOMETER MOUNTING:PANEL MOUNT ROHS COMPLIANT: NO. FREE 2 YEAR...
CONDUCTIVE PLASTIC POTENTIOMETER, 10KOHM, 10%, 2W; TRACK RESISTANCE:10KOHM; NO. OF TURNS:1TURNS; TRACK TAPER:LINEAR; POWER RATING:2W; RESISTANCE TOLERANCE:¦ 10%; PRODUCT RANGE:RV4 SERIES; POTENTIOMETER MOUNTING:PANEL MOUNT ROHS COMPLIANT: NO. FREE 2 YEAR...
CONDUCTIVE PLASTIC POTENTIOMETER, 150KOHM, 10%, 2W, TRACK RESISTANCE:150KOHM, NO. OF TURNS:1TURNS, TRACK TAPER:LINEAR, POWER RATING:2W, RESISTANCE TOLERANCE:± 10%, PRODUCT RANGE:RV4 SERIES, POTENTIOMETER MOUNTING:PANEL MOUNT ROHS COMPLIANT: NO. FREE 2 YEAR...
CUTLER HAMMER Pilot Devices M22S-R10K-RH
DART CONTROLS Pilot Devices DP4
DART CONTROLS Pilot Devices JB5180A
DIAL, 20 TURN CONCENTRIC COUNTING DIAL WITH LOCK, FITS 1/4" SHAFT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURE, POTENTIOMETER, MOLDED COMPOSITION, TYPE AB, 1K OHM, 2.0 WATTS, LINEAR, 2" SHAFT, (SUGGESTED REPLACEMENT: CU1021E). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 2019-01-30, OPERATOR FOR POTENTIOMETER, SELECTOR, ROUND WITH SQUARE BASE BODY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, 22.5MM POTENTIOMETER OPERATOR WITH 5K OHM RESISTIVE ELEMENT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AUXILIARY POTENTIOMETER, 3 WIRE, 150 OHM MIN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CARBON POTENTIOMETER, 2W, 25KOHM, 500V, 10%, -55C TO +120C, TYPE J. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CARBON POTENTIOMETER, POWER RATING: 2 W, TRACK RESISTANCE:10 K OHM, RESISTANCE TOLERANCE: ± 10%, SERIES: J, OPERATING TEMPERATURE RANGE: -55 °C TO +120 °C,. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, CARBON POTENTIOMETER, POWER RATING:2W, TRACK RESISTANCE:2000OHM, RESISTANCE TOLERANCE: 10%, SERIES:J, OPERATING TEMPERATURE RANGE:-55C TO +120C. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CARBON POTENTIOMETER, POWER RATING:2W, TRACK RESISTANCE:5 MEG OHM, RESISTANCE TOLERANCE: 10%, SERIES:J, OPERATING TEMPERATURE RANGE:-55C TO +120C. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CARBON POTENTIOMETER, POWER RATING:2W;, TRACK RESISTANCE:250OHM, RESISTANCE TOLERANCE: 10%, SERIES:J, OPERATING TEMPERATURE RANGE:-55C TO +120C. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CARBON POTENTIOMETER; POWER RATING:2W; TRACK RESISTANCE:2.5KOHM; RESISTANCE TOLERANCE: 10%; SERIES:J; OPERATING TEMPERATURE RANGE:-55C TO +120C;. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CARBON POTENTIOMETER; POWER RATING:2W; TRACK RESISTANCE:500OHM; RESISTANCE TOLERANCE: 10%; SERIES:J; OPERATING TEMPERATURE RANGE:-55C TO +120C;. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONDUCTIVE PLASTIC POTENTIOMETER, 100 OHM, 0.1, 2W, TRACK RESISTANCE:100OHM, NO. OF TURNS:1TURNS, TRACK TAPER:LINEAR, POWER RATING:2W, RESISTANCE TOLERANCE:/ 10%, PRODUCT RANGE:RV4 SERIES, POTENTIOMETER MOUNTING:PANEL. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, CONTROL POTENTIOMETER, 3WATTS, 10000 OHMS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIGITAL POTENTIOMETER, 2 FUNC, 10KOHM, 2-WIRE SERIAL CONTROL INTERFACE, 64 POSITIONS, SOIC-20. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, GENERIC BRAND, POTENTIOMETER, TRIMMER, 10K OHM, HORIZONTAL MOUNT, TOP ADJUST, 6MM, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LINEAR OPTION CARD, ACCELERATION/DECELER ATION 2-20SEC, . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LINEAR POTENTIOMETER, 75 MM, T75. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POSITION SELECTOR,MANUAL OR MINIMUM . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POT WIRE & TERMINAL ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POTENTIOMETER 7.5K OHM 10 PERCENT TOLERANCE, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POTENTIOMETER BASE ONLY, NO ROTARY SWITCH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POTENTIOMETER KIT, EXTERNAL SPEED SETTING, 20KOHM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POTENTIOMETER OPERATOR KNOB, 30MM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POTENTIOMETER TYPE-J 10KOHM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POTENTIOMETER UNIT, 50K OHM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POTENTIOMETER, 0.25MEG OHMS, 300VAC 2W POTENTIOMETER UNIT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POTENTIOMETER, 1 MEG, 1.5K-OHM, 10PERCENT TOLERANCE, TYPE-J. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POTENTIOMETER, 1 MEG, 10PERCENT TOLERANCE,TYPE-J. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POTENTIOMETER, 1 TURN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POTENTIOMETER, 10K OHM, 10 PERCENT, TOLERANCE, TYPE J. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POTENTIOMETER, 10KOHM, 10 PERCENT, TOLERANCE TYPE J. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POTENTIOMETER, 10KOHM, 10PERCENT, REPLACED BY CU-1031E. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POTENTIOMETER, 10MM, CARBON, 1M OHMS, 20% TOLERANCE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POTENTIOMETER, 15K OHM, 10 PERCENT, TOL 2.25W, TYPE-J. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POTENTIOMETER, 1K OHM, 10 PERCENT TOLERANCE, TYPE-J. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POTENTIOMETER, 1M OHM, 10 PERCENT TOLERANCE, TYPE J. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POTENTIOMETER, 2 K-OHM, 10% TOLERANCE, TYPE J. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POTENTIOMETER, 2.5K OHM, 2 W, 10 PERCENT, 6.35 MM DIAM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POTENTIOMETER, 2.5K OHM, 2.25 W, 10 PERCENT TOLERANCE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POTENTIOMETER, 200K OHM, METAL, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POTENTIOMETER, 20K OHMS, METAL, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POTENTIOMETER, 250 K OHM, 2 W, 30 MM, TYPE K. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POTENTIOMETER, 250 KOHM, 2.25 W, 10 PERCENT TOLERANCE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POTENTIOMETER, 250 OHM, 10 % TOLERANCE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POTENTIOMETER, 250 OHM, 4 WATT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POTENTIOMETER, 2KOHM, 10PERCENT, 2.25W, TYPE J. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POTENTIOMETER, 3 CONNECTS, 600 VOLT, 3 OHM, 8.66 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POTENTIOMETER, 3 PIN, 10 KOHM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POTENTIOMETER, 3 PIN, 130OHM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POTENTIOMETER, 3 PIN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POTENTIOMETER, 3.5KOHM, 2W, 30MM, T-K ELECTRICAL BOX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POTENTIOMETER, 3500OHM, 2W, 1/4IN DIA SHAFT,TYPE AB. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POTENTIOMETER, 4 WATT, 10 OHM, 3-PINS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POTENTIOMETER, 5 KOHM, TYPE-J. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POTENTIOMETER, 500 KOHM, 2 W, 30 MM, SK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POTENTIOMETER, 500 OHM, 4 WATT, S TAPER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POTENTIOMETER, 5000OHM IMPEDENCE RATING, 600VAC/DC RATING, 2W POWER RATING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POTENTIOMETER, 500K OHM, TYPE J. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POTENTIOMETER, 500K, 2W, LUG PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POTENTIOMETER, 500KOKM, 3PIN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POTENTIOMETER, 500OHM, 10 PERCENT, TOLERANCE TYPE J. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POTENTIOMETER, 500OHM, 2W. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POTENTIOMETER, 500OHMM, 2WATT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POTENTIOMETER, 50KOHM ,10 PERCENT TOLERANCE, TYPE J. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POTENTIOMETER, 50KOHM, 10PERCENT TOLERANCE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POTENTIOMETER, 50V, 5000 OHMS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POTENTIOMETER, 5K OHM, 10 PERCENT, TYPE-J, 3 BLADE, MALE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POTENTIOMETER, 5K OHM, 2 WATT, LINEAR TAPER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POTENTIOMETER, 6 POLE, TYPE J. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POTENTIOMETER, 6.35 MM, SOLDER LUG, 1M OHM, 2 W. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POTENTIOMETER, 75KOHM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POTENTIOMETER, DUAL POTENTIOMETER, FOR MODUTROL MOTOR M904 ONLY, COVER MOUNTED, SPST, ON/OFF SWITCH CONTROL SIGNAL, SCREW TERMINAL CONNECTION, REPLACED BY: Q181A1007/U. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POTENTIOMETER, EM22 SERIES, 10000 OHMS, METAL, W/ KNOB OPERATOR, 1/2 WATT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POTENTIOMETER, LINEAR, 3-PINS, 250K OHMS, 2 WATTS, 6.35 MM SHAFT DIAMETER, SOLDER LUG TERMINATION, PANEL MOUNT, (RV4NAYSD254A). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POTENTIOMETER, MIN.POS., 150 OHM, FOR MODUTROL MOTOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POTENTIOMETER, OPERATOR FOR PUSHBUTTON LINE, SQUARE, 2000 OHMS MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POTENTIOMETER, PRESSURE TO ELECTRIC TRANSDUCER, 135 OHM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POTENTIOMETER, RA20 SERIES, SPEED & POSITION CONTROL, SINGLE TURN, BLADE TERMINALS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POTENTIOMETER, RESISTIVE & OPTICAL, 4 WATT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POTENTIOMETER, RESISTIVE & OPTICAL, LINEAR, 5K. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POTENTIOMETER, RESISTIVE, OPTICAL, 2500 OHM, 4 WATT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POTENTIOMETER, RESISTIVE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POTENTIOMETER, ROTARY SWITCH, 2 AMPS AT 125 VOLTS, 10 AMPS AT 10 VOLTS, CODE 34600. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POTENTIOMETER, ROTARY, R10K. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POTENTIOMETER, SINGLE TURN, 100KOHM, 0.5W. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POTENTIOMETER, SINGLE TURN, 1KOHM, 10PERCENT TOLERANCE, TYPE-J. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POTENTIOMETER, SINGLE TURN, 1MOHM, 10PERCENT TOLERANCE, TYPE J, SOLDER TYPE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POTENTIOMETER, SINGLE TURN, 250OHM, VERT THUMBWHEEL, 3PIN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POTENTIOMETER, SINGLE TURN, 25KOHM, 2.25W. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POTENTIOMETER, SINGLE TURN, 3PIN, PCB MOUNT, SOLDER TYPE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POTENTIOMETER, THUMBWHEEL, 470 OHM, LINEAR, THROUGH HOLE SIZE ADJUST, ADJUSTABLE FROM COLLECTOR SIDE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POTENTIOMETER, TYPE J, 500 VAC, 200 W, 200 OHM, SOLDER MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POTENTIOMETER, TYPE J, CARBON, 2 WATTS, 250 KOHM RESISTANCE, 10% RESISTANCE TOLERANCE, OPERATING TEMP -55C TO +120 CELSIUS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POTENTIOMETER, TYPE J, I-MEG. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POTENTIOMETER, TYPE J, TRACK RESISTANCE:2KOHM, 2 W, OPERATING TEMPERATURE RANGE: -55/120 DEGREE C. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POTENTIOMETER/BUSHIN G ASSY, FOR DVC6010. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POTENTIOMETRIC DISPLACEMENT SENSOR, MEASURE RANGE FROM 0 TO 100MM/0-2000MM, COMPACT DESIGN, NO ROD, SPEED UPYO 10M/S. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POTENTIONMETER ASSEMBLY, 5K OHM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POTENTIONMETER, 3 POLE, 0-10. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRECISION POTENTIOMETER, 3%LIN, 7046. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ROTARY SENSOR, POTENTIOMETER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SELECTOR SWITCH, PUSHBUTTON, 30 MM, CUSTOMER SPECIAL, ROUND. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRIM POTENTIOMETER, CARBON FILM, 100KOHMS, 10MM, SIDE ADJ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, WIREWOUND POTENTIOMETER, RA20 SERIES, 5 KOHM, 10 %, 2 W, LINEAR TRACK TAPER, SINGLE TURN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, WIREWOUND POTENTIOMETER, RA20 SERIES, STANDARD, 3/8 INCH LENGTH, SLOTTED SHAFT STYLE, 7/8 INCH SHAFT LENGTH, 2 K OHM, 2 W. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, WIREWOUND POTENTIOMETER; POWER RATING:5 WATT; TRACK RESISTANCE:10 KOHM; RESISTANCE TOLERANCE: 10%; SERIES:LW; OPERATING TEMPERATURE RANGE:-30, MIN QTY 100. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,POTENTI OMETER,1KOHM,3-POSIT ION. FREE 2 YEAR RADWELL WARRANTY
DISCONTIUNED BY MANUFACTURER, POTENTIOMETER, 3 PIN. FREE 2 YEAR RADWELL WARRANTY
EMAS Pilot Devices BPR10K
ETI SYSTEMS Pilot Devices DC22-10-1K
ETI SYSTEMS Pilot Devices DW22-10-5K
ETI SYSTEMS Pilot Devices MH22B-3-5K
ETI SYSTEMS Pilot Devices MW22B-10-20K
ETI SYSTEMS Pilot Devices MW22B-5-10K
FSWD4007A09 POTENTIOMETER KIT, FRAME ZB00A, OUTPUT 0, SPEC BC148, DIMENSION L2.5 X W3.6 X H2 IN. FREE 2 YEAR RADWELL WARRANTY
GENERAL ELECTRIC Pilot Devices CR104P-XP04
GENERAL ELECTRIC Pilot Devices CR104PXP01
GO114 N34 MULTI TURN POTENT. FREE 2 YEAR RADWELL WARRANTY
IC, DIGITAL POTENTIOMETER, 2 FUNC, 10000OHM, INCREMENT/DECREMENT CONTROL INTERFACE, 257 POSITIONS, CMOS, TSSOP-14. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE TRANSDUCER SYSTEM, PLUNGER TYPE, 18-30VDC, (BIW0004), 32 KHZ. FREE 2 YEAR RADWELL WARRANTY
INDUSTRIAL POTENTIOMETER OPERATOR, 30 MM, BLACK POLYESTER (TYPE 4X), 10K, TERMINAL BLOCK INSTALLED AND WIRED. FREE 2 YEAR RADWELL WARRANTY
ITC INSTRUMENTS , RV-1-5/8S-134, RV158S134, POTENTIOMETER, 500OHM,. FREE 2 YEAR RADWELL WARRANTY
KB ELECTRONICS Pilot Devices 9111
KB ELECTRONICS Pilot Devices A60202
KB ELECTRONICS Pilot Devices A60212 1630
KB ELECTRONICS Pilot Devices A60212 9441 ROC
KB ELECTRONICS Pilot Devices A60212-0046
KB ELECTRONICS Pilot Devices A60220A
KB ELECTRONICS Pilot Devices KB9510
KB ELECTRONICS Pilot Devices KB9831
KB ELECTRONICS Pilot Devices KBWC-110K
KB ELECTRONICS Pilot Devices KBWC-26K
LINEAR MOTION POTENTIOMETER W20%-L0.1%. FREE 2 YEAR RADWELL WARRANTY
LINEAR MOTION POTENTIOMETER, 5 KOHM, +/- 15 %, 200 MW, LCP8 SERIES, WIRE LEADED. FREE 2 YEAR RADWELL WARRANTY
LOVATO Pilot Devices LPCPA001
LOVATO Pilot Devices LPCPA010
MICROSWITCH Components RV4LAYSA102A
MICROSWITCH Pilot Devices RA30NASD502A
NOVOTECHNIK Pilot Devices P2201S0076
OBSOLETE, POTENTIOMETER PRECISION. FREE 2 YEAR RADWELL WARRANTY
OHMITE , CLU-2552, CLU2552, POTENTIOMETER, 2W, 2.5MOHM. FREE 2 YEAR RADWELL WARRANTY
OHMITE, CLU-5021, POTENTIOMETER, 5KOHM, 2WATT. FREE 2 YEAR RADWELL WARRANTY
OHMITE, CMU3521, POTENTIOMETER , 3.5OHM, 2W, LUG PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY
OHMITE, CU1531, CU-1531, POTENTIOMETER 15KOHM 2WATT. FREE 2 YEAR RADWELL WARRANTY
ONE SPEED, SINGLE SPEED INSERT,MOTION INSERT, SPEED OF FIVE, 125 VAC. FREE 2 YEAR RADWELL WARRANTY
PANEL CONTROL - 17MM-ST-CARBON / TRAY PACKAGING. FREE 2 YEAR RADWELL WARRANTY
PB,30MM POTENTIOMETER,75 K,75 K, NO GUARDS ON TERMINALS,DEVICE WITH PACKAGING. FREE 2 YEAR RADWELL WARRANTY
PLC DIRECT Pilot Devices ECX2300-10K
PONTENTIOMETER, FOR DRIVES, KBWM/KBMM/KBIC/KBAC/ KBRC/KBPC. FREE 2 YEAR RADWELL WARRANTY
POT 2 WATT 1K OHMS. FREE 2 YEAR RADWELL WARRANTY
POT 5K OHM 1W PLASTIC LINEAR. FREE 2 YEAR RADWELL WARRANTY
POT, 10K, 0.2W, LINEAR, TRACK RESISTANCE 10KOHM, NO. OF TURNS 1TURNS, TRACK TAPER LINEAR, POWER RATING 200MW, RESISTANCE TOLERANCE ¦ 20%, PRODUCT RANGE PC-16 SERIES, POTENTIOMETER MOUNTING BUSHING MOUNT, SHAFT...
POT, CARBON, 500 OHM, 0.1, 2.25W; TRACK RESISTANCE:500OHM; TRACK TAPER:LINEAR; SHAFT DIAMETER:6.35MM; RESISTANCE TOLERANCE:¦ 10%; POWER RATING:2W; POT. FREE 2 YEAR RADWELL WARRANTY
POT, SLIDE, 10KOHM, 20%, 50MW; TRACK RESISTANCE:10KOHM; TRACK TAPER:LOG (AUDIO) ; RESISTANCE TOLERANCE: 20%; POWER RATING:50MW; ADJUSTMENT TYPE:VARIAB. FREE 2 YEAR RADWELL WARRANTY
POT, SPEED W/SWITCH, 9114-CONDUCTIVE PLASTIC POT, 5K WITH SWITCH. FREE 2 YEAR RADWELL WARRANTY
POT, SPEED WIRE WOUND, 9831-WIRE WOUND POT, 5K. FREE 2 YEAR RADWELL WARRANTY
POT, SPEED, 9111-CONDUCTIVE PLASTIC POT, 5K. FREE 2 YEAR RADWELL WARRANTY
POTENIOMETER, 10K OHMS +/- 5%, LIN +/- 25%. FREE 2 YEAR RADWELL WARRANTY
POTENIOMETER, 10K OHMS. FREE 2 YEAR RADWELL WARRANTY
POTENTIAL TESTER. FREE 2 YEAR RADWELL WARRANTY
POTENTIMETER. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER .1OHM TYPE AB. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER .5W 3PIN. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER / PRECISION, 1-13/16 INCH WW, SINGLE GANG, WIREWOUND, ROUND / PLAIN SHAFT, 46 MM DIAMETER, 1 KOHM, 10 TURN, 283 V, SOLDER LUG TERMINATION, BUSHING / PANEL MOUNT. FREE...
POTENTIOMETER 1 TURN 5K. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER 1.5KOHM 10PERCENT TOL 2.25W TYPE-J. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER 1.5KOHM. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER 10K 2.25WATT. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER 10K. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER 1M OHM THRU HOLE. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER 1MEGAOHM 20PERCENT TOLERANCE 2W. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER 2.5KOHM 2W. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER 20KOHM. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER 250K 2.25W. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER 25K. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER 3.5MEGS. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER 30K OHMS. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER 3500/OHM SHAFT LENGTH:1/2IN 1TURN. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER 35OHMS 1K. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER 3POSITION. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER 50OHM. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER 5K 2WATT. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER 5KOHM 3PERCENT BUSHING MOUNT. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER 5KOHM 3PIN. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER 5KOHM. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER 5MEG OHMS 3-WIRE. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER 5MEG-OHM. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER 6-OHM 1TURN SHAFT:1/4IN 140326. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER ASSEMBLY, SINGLE TURN, 10000O. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER BLACK-BEZEL, 10K OVERSIZED, DIAL, POTENTIOMETER INCLUDED. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER CLARO 21500 OHMS. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER CONDUCTIVE. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER CONVERTER, K-SYSTEM,ANALOG, 1-CHANNEL, ISOLATED BARRIER, 24VDC SUPPLY (POWER RAIL), 072023. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER DIAL, LOCKABLE, MULTI-DIAL. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER DIAL. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER DRIVE, LM2TP100. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER KIT, 90 DEG., 100 OHMS. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER LINEAR 1K. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER LINEAR W/SW 1K. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER NONWIRE WOUND. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER OIL TIGHT 0-10. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER OILTIGHT 50000OHM. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER OPERATOR 1KOHM. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER OPERATOR, 1K RESISTANCE, 2 WATT J SERIES, 30MM, POLYESTER BEZEL. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER OPERATOR, 30MM, BLACK POLYESTER (TYPE 4X), 5K OHM, TERMINAL BLOCK INSTALLED AND WIRED. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER OPERATOR; POLISHED CHROME. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER PCB MOUNT SOLDER. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER REPLACEMENT, FOR SERIES - A80 P-80 T-80, 330 OHM. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER SPEED CONTROL, EXTERNAL 20K. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER THUMBWHEEL, 0.250 W, 350.V, PCB. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER UNIT, 30.5 MM, NO GUARDS - ON TERMINALS, 3.0 MEG OHMS, TYPE 4/4X /13, ROUND, OPEN STYLE, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER UNIT, 300 VAC/DC (6 VDC MINIMUM), 30.5 MM HOLE DIAMETER, STANDARD KNOB, 0.1 MOHM RESISTANCE, 2 WATT POWER RATING, SCREW CONNECTION, 14-18 AWG WIRE RANGE X 2, TYPE 4/13.
POTENTIOMETER W/ SELECTOR SWITCH .5W 120V. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER, . FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER, 0.5W. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER, 0.R W. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER, 1 KOHM, 30MW. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER, 1-13/16IN, 100OHM, 5PERCENT TOLERANCE. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER, 10 KOHM RESISTANCE, CERMET 1 W TYPE, SATIN CHROME RING, PUSH-IN TYPE SPRING TERMINALS. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER, 10 KOHM, 2 WATT, 30 MM, TYPE K. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER, 10 KOHM, BLACK KNOB, TIMER ACCESSORY. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER, 10 KOHM, SCREW TERMINAL, KNOB, NON-ILLUMINATED. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER, 100 KOHM, BLACK KNOB, TIMER ACCESSORY. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER, 1000 OHM, 3 POLE, 90 DEGREE, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER, 100K OHMS, AUDIO TAPER WITH SWITCH, SOLDER LUG TERMINAL. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER, 100K, 20%, 10MM ROUND, TOP ADJ., THRU HOLE. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER, 10K OHM, 15 MM THUMBWHEEL, 1 TURN. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER, 10K OHM. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER, 10K OHMS, 0.33W, PC PINS THROUGH HOLE, TRIMMER, CERMET, 1.0 TURN, SIDE ADJUSTMENT. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER, 10K, 20 PERCENT, SQUARE, 22MM, SINGLE TURN. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER, 10KOHM, 2W, 1TURN, 1/8INCH SHAFT. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER, 10MM, CONTROL/SENSOR TRIMMER, 0.15W, PC PINS, CARBON TURN SIDE ADJUSTMENT. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER, 10TURN, 500OHM, BUSHING MOUNT. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER, 10TURN, SOLDER LUG, 7MM DIA SHAFT. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER, 15 OHM, 30 MM, STANDARD KNOB. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER, 15K OHMS, 300 VAC, 30MM, 15 K, NO GUARDS - ON TERMINALS. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER, 1M OHM, 2W, CARBON LINEAR, SOLDER LUGS, 1 GANG, SLOTTED, 6.32 ACUTATOR DIAMETER, 15.88MM ACTUATOR LENGTH. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER, 1TURN, J HOOKS . FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER, 2 WATT, LINEAR, 25 KOHM 10%, 1/4&QUOT; DIA SLOTTED SHAFT, 5/8&QUOT; LONG. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER, 20K OHMS, SINGLE, 20MM SHAFT, ROTARY, 1 TURN. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER, 22MM, 10K POTENTIOMETER, POLYESTER (TYPE 4X), TERMINAL BLOCK INSTALLED AND WIRED. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER, 22MM, 1K POTENTIOMETER, POLYESTER (TYPE 4X), TERMINAL BLOCK INSTALLED AND WIRED. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER, 22MM, 5K POTENTIOMETER, POLYESTER (TYPE 4X), TERMINAL BLOCK INSTALLED AND WIRED. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER, 25-150 MM STROKE, M4 THREADED, INFINITE RESOLUTION, DISPLACEMENT SPEED UP TO 5 M/S. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER, 250K; TRACK RESISTANCE:250KOHM; NO. OF TURNS:1TURNS; TRACK TAPER:LINEAR; POWER RATING:1W; RESISTANCE TOLERANCE:± 20%; PRODUCT RANGE:91 SERIES; POTENTIOMETER MOUNTING:THROUGH HOLE; SHAFT DIAMETER:6.35MM; NO. OF GANGS:1;ROHS COMPLIANT: YES. FREE 2 YEAR...
POTENTIOMETER, 250KOHM, 200MW, SHAFT 6MM, 2550VDC. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER, 2K OHMS, 0.75W, 3/4W, PC PINS, THROUGH HOLE, TRIMMER, CERMET, 1 TURN, TOP ADJUSTMENT. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER, 2KOHM, EXTENDED SHAFT. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER, 3 INDIVIDUAL SCREW TERMINALS, 0.5 WATT, M22, TITANIUM BEZEL, IP66. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER, 3 KOHM, 4W, 3 PRONG. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER, 30 MM, 0.15 M, NO GUARDS - ON TERMINALS, RESISTANCE 0.15 MEGOHM. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER, 30 MM, 1 M 1 M, NO GUARDS, TERMINAL DEVICE, ROUND, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER, 30 MM, 10K OHM RESISTANCE, NEMA 4/4X/13, SINGLE-TURN OPERATION, 312 DEGREE ROTATION, 300 VAC/DC. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER, 30 MM, 5 K POTENTIOMETER UNIT, FINGER GUARDS ON TERMINALS, 5000 OHMS, CARBON 2 WATT. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER, 30 MM, 500 OHMS. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER, 30.5 MM TYPE 4/4X POTENTIOMETER UNIT, 1 MEGOHM RESISTIVE ELEMENT. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER, 30.5 MM, 0.4 MOHM, NO GUARDS - ON TERMINALS. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER, 30.5 MM, 10 KOHM, 2 W, 300 VAC, RESISTIVE ELEMENT. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER, 30.5 MM, 4/4X, 30.5 MM TYPE 4/4X POTENTIOMETER UNIT, 75 KILOHMS RESISTIVE ELEMENT, NO GUARDS - ON TERMINALS. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER, 30.5 MM, SINGLE TURN, 312 DEGREE ROTATION, NO GUARDS ON TERMINALS, NEMA TYPE 4/4X/13, 300 VAC/DC, 500 OHMS RESISTIVE ELEMENT. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER, 30.5MM, ROUND, CARBON, 2 WATT, 2M OHM, NO GUARDS ON TERMINALS. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER, 30MM, 10K OHM. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER, 30MM, 15K OHMS. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER, 30MM, 1K OHM, OPEN WIRING CHASIS. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER, 30MM, 2.5K OHM. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER, 30MM, 2W, 5KOHM, BLACK KNOB, W/LEGEND PLATE. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER, 30MM, 5K OHM. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER, 30MM.10K OHM RESISTANCE. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER, 3POINT. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER, 4 WATT, 50 KOHM, 3-PINS. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER, 5 KOHM, 1/4 WATT, PLASTIC, LINEAR. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER, 500 OHM, 30MM, 800T, 300 VAC, 2 WATT MAX. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER, 500 OHM. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER, 500 V, 250 OH, 2.25 WATT, 1 TURN, LINEAR TAPER, 10% RESISTANCE TOLERANCE. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER, 5000 OHM, 30.5 MM, TYPE 4/13, 300 VAC/DC, 2 W MAX, 6 VDC MIN, NO FINGER SAFE GUARDS. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER, 500K OHM 150MW 1 TURN 10MM TOP ADJ HORIZ. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER, 500OHM. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER, 50K OHM, 2 WATTS, TYPE: AB, U-LINEAR TAPER, CARBON COMPOSITION, 1/4 INCH D SHAFT, SOLDER CONTACTS. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER, 50K OHMS +/- 5%, LIN +/- 25%. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER, 5K OHM, 2 WATT, 30MM T-K. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER, 5K OHM, 2W, 10% 3/4 TURN. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER, 5MOHMS, 10MM, ROUND, SIDE ADJUSTABLE. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER, 600 V, KNOB, BLACK, NEMA 4. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER, 91 SERIES, 100K OHMS RESISTANCE, +/-20% TOLERANCE, 0.5 W POWER, 2X GANGS, LINEAR TAPER, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER, AUDIO. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER, BLACK KNOB, RESISTANCE, 1 KOHMS, 2 W, NEMA 4/4X/13, 30 MM, 300 VAC/DC. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER, CARBON COMPOSITION, 20 000 OHM, SLOTTED SHAFT, .375 INCH (9.525MM) BUSHING LENGTH, .25 INCH (6.35MM) SHAFT DIAMETER, .875 INCH (22.225MM) SHAFT LENGTH, 10% RESISTANCE, 2.25 WATTS, 1 TURN, J...
POTENTIOMETER, CARBON, 0.15W, 50000OHM, 200V, 20%, 300PPM/CEL, 1 TURN, VERTICAL ADJUSTMENT. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER, CARBON, 0.25W, 100K OHM, 250V, 20% +/-TOL, 1 TURN(S), 15 MM, TOP ADJUST, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER, CARBON, 0.25W, 500000OHM, 250V, 20% +/-TOL, 24 MM DIAMETER, 6X20 MM ACTUATOR. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER, CARBON, 1KOHM, 10%, 2.25W, TRACK RESISTANCE:1KOHM, NO. OF TURNS:1TURNS, TRACK TAPER:LINEAR, POWER RATING:2W, RESISTANCE TOLERANCE:/ 10%, PRODUCT RANGE:J SERIES, POTENTIOMETER MOUNTING:PANEL, SHAFT DIAMETER:6.35MM ROHS COMPLIANT: YES. FREE 2 YEAR...
POTENTIOMETER, CASCADING, SETPOINT VALUE, 24 VOLT CONTROL SIGNAL, 10 KOHM RESISTANCE, SCREW TERMINALS, DIN RAIL MOUNTING, (2942137). FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER, CERMET, 10MM, LINEAR, 20%. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER, CONDUCTIVE PLASTIC, 0.75W, 10KOHM, 20% +/-TOL, 1000PPM/CEL, 1 TURN. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER, DIAL COMBINATION, 10 TURNS, 0 - 999 GRADATION, 10K OHM. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER, DIAL COMBINATION, 10 TURNS, 0 - 999 GRADATION, 5K OHM. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER, DW22 SERIES, TURN COUNTING DIAL COMBO, 10 TURNS, 2 WATT, 5K OHM, PANEL MOUNTING, DIAL KNOB, SOLDER LUG, (PRICE/EACH). FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER, GEARED, TYPE GP03/1, 2 RATIO, V/6 DRIVING SOLID SHAFT, REPLACES GP03-0522. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER, GP03/1, GEARED, COMPACT DESIGN, SOLID SHAFT, GEAR RATIO 4, PG7 CABLE GLAND, 10 HELICES, HYBRID, 5KOHMS, ANALOG OUTPUT. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER, HARMONY 9001SK, PLASTIC, BLACK, 30 MM, 5 KOHM, 300 VAC. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER, HEAVY DUTY, INDUSTRIAL, 30.5 MM, 04 MEG, 800H SERIES, ROUND, BLACK, WITH WHITE INSERT, OPEN STYLE, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER, HOLLOW SHAFT DIAMETER, GEAR RATIO 4,10 TURN/LIN.-TOL.0-1. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER, IP65, CLAMP MOUNT, DIAMETER 35MM, 42V, RANGE OF 75MM, 3KOHM. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER, KNOB TYPE, 10K OHM, 0.5 W, 10 % TOLERANCE, 22 MM MOUNT SIZE, FRONT MOUNT, IP66. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER, KNOB, PLASTIC, BLACK. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER, LINE, CLAROSTAT 485-10K. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER, M SERIES, 25OHM, 3 WATT, 0.13 AMP. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER, M22 SERIES, SIL-BZL, 4.7K OHM, INCLUDES OVER-SIZED KNOB, 22 MM MOUNTING SIZE. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER, METAL-BEZEL, BLACK KNOB HANDLE, RHEOSTAT-STYLE OUTPUT, 10K OHM, 22 MM, LEGEND PLATE ECX2640 PURCHASED SEPARATELY. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER, P16 SERIES, PANEL MOUNT, SOLDER LUG TERMINAL, 1 GANG, 10KOHMS, LINEAR TAPER, 1 WATT, 100V, CERMET TYPE, 1 TURN, KNURLED/SERRATED SHAFT. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER, PANEL MOUNT, 30.5MM, 1500 OHMS, NO GUARDS ON TERMINALS. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER, PANEL MOUNT, SOLDER LUG, 1 GANG, 100 KOHMS, 200 MW (1/5 W), 200 VAC, 6 MM X 20 MM. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER, PRECISION, RES:5K OHM. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER, PTV ,5000OHM, 2W. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER, ROTARY SENSOR, 42 VOLT MAX, 5-2000 HZ, 50 G SHOCK, 10, 000 MAXIMUM OPERATIONAL SPEED. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER, SELF ALIGNING, 250 MM STROKE, <.01 MM REPEATABILITY, <10 M/S SHIFT SPEED, 12 KOHM. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER, SERIES P2200, ANGLE SENSOR, 3 LEAD, LOW-TORQUE. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER, SINGLE TURN 8OHM, 4W, 350V, 10PERCENT TOLERANCE, SOLDER LUG. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER, SINGLE TURN, 1MOHM, 0.5W. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER, SINGLE TURN, 2W, 10PERCENT TOLERANCE, 1GANG, SOLDER LUG, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER, SINGLE TURN, 5000 OHMS RESISTIVE ELEMENTS, 22.5 MM, PLASTIC, SINGLE TURN, COMPLETE ASSEMBLY, ELEMENT - 5000 OHM, RATED 300V AC/DC, 2 W. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER, TANDEM OPERATOR, 30 MM, TYPE 9001SK. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER, THUMBWHEEL, TRIMMER RESISTOR, 25KOHMS, 20% RESISTANCE TOLERANCE, .15 WATTS, 200 VOLTS, TAPER: LINEAR, PCB TERMINAL, .40 INCH DIAMETER. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER, TRIMMER RESISTOR, 100 K OHM, 1/4 WATT POWER RATING, HORIZONTAL MOUNT, 15 MM ROUND, THROUGH HOLE MOUNT. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER, TRIMMER, 1M OHM, SINGLE TURN, HORIZONTAL ADJUST 15MM SIZE. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER, TRIMMER, CARBON, 1 TURN, 1M OHM, .25W, 20%, TOP ADJUSTMENT, 15 MM. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER, TRIMMER, CEMENT, SINGLE TURN, TOP ADJUST, 250 KOHMS, 330MW, 200VDC, 20%, 10.3MM DIAMETER. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER, TRIMMER, HORIZONTAL, CEMENT, 18 TURN, 10 KOHM, 750MW, 86.6V, 10%, 6.4X4.8MM. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER, TRIMMER, HORIZONTAL, CEMENT, 20 TURN, 10 KOHM, 500MW, 350V, 10%, 12.7X4.98MM. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER, TRIMMER, RESISTORS, 500KOHM, THROUGH HOLE, 6MM SQ., CARBON, SINGLE TURN, CRIMP. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER, TRIMMER, TYPE-M, 100OHM, (271-1-502). FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER, TRIMPOT. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER, TYPE 4/4X/13, PLASTIC, FINGER GUARDS ON TERMINALS, SINGLE-TURN OPERATION, 312 DEGREE AXIS, 1 KOHMS, 300 VAC/DC, 2 WATT, 6 VDC MINIMUM. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER, WIREWOUND, 10 TURNS, 10 KOHMS, PWR, 2W, SHAFT DIA 0.25 IN., MW22 SERIES. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER, WIREWOUND, 20 OHM, 3%; PRODUCT RANGE:860 SERIES, . FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER,CM,MET AL,5K. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER-15MM, 100K, ROUND, HOZ.. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETERS 16MM ROTARY PANEL POTENTIOMETER. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETERS, 100K, 10%, 5/8" SQ ST, 2 WATT, SMOOTH / SLOTTED SHAFT. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETERS, LINEAR PC 10K, VERT ANGLE PC MOUNT, 500 MW (1/2 W) 500V, 1 TURN, SHAFT DIA. 0.25IN, SHAFT LENGTH 0.335IN. FREE 2 YEAR RADWELL WARRANTY
POTENTIONMETER - 30MM POTENTIOMETER, 25K OHM RESISTANCE,. FREE 2 YEAR RADWELL WARRANTY
POTENTIONMETER, 30MM, 2.5K OHM RESISTANCE. FREE 2 YEAR RADWELL WARRANTY
POTENTIONMETER, 30MM, POTENTIOMETER, 1K, OHM, RESISTANCE,. FREE 2 YEAR RADWELL WARRANTY
POTENTIONMETER, 5K OHM RESISTANCE. FREE 2 YEAR RADWELL WARRANTY
PRECISION LINEAR POTENTIOMETER, 10MM STROKE LENGTH, #2-56 UNC-2A THREAD, 20 000 000 RECIPROCATING MOTIONS 5K. FREE 2 YEAR RADWELL WARRANTY
PRECISION LINEAR POTENTIOMETER, 10MM STROKE LENGTH, 20 000 000 RECIPROCATING MOTIONS 10K. FREE 2 YEAR RADWELL WARRANTY
PRECISION LINEAR POTENTIOMETER, 10MM STROKE LENGTH, INTERNAL SPRING, 20 000 000 RECIPROCATING MOTIONS 5K. FREE 2 YEAR RADWELL WARRANTY
PRECISION LINEAR POTENTIOMETER, 10MM STROKE LENGTH, INTERNAL SPRING, 20,000,000 RECIPROCATING MOTIONS 10K. FREE 2 YEAR RADWELL WARRANTY
PRECISION LINEAR POTENTIOMETER, 25MM STROKE LENGTH, #4-40 THREAD, 20 000 000 RECIPROCATING MOTIONS10K. FREE 2 YEAR RADWELL WARRANTY
PRECISION LINEAR POTENTIOMETER, 50MM STROKE LENGTH, #4-40 THREAD, 20,000,000 RECIPROCATING MOTIONS 10K. FREE 2 YEAR RADWELL WARRANTY
PRECISION LINEAR POTENTIOMETER, OPEN FRAME, 200MM STROKE, 10,000,000 RECRIPROCATING MOTIONS 10K. FREE 2 YEAR RADWELL WARRANTY
PRECISION LINEAR POTENTIOMETER, OPEN FRAME, 300MM STROKE, 10 000 000 RECRIPROCATING MOTIONS 5K. FREE 2 YEAR RADWELL WARRANTY
PRECISION LINEAR POTENTIOMETER, STROKE LENGTH: 10MM, UNC-2A THREAD: #2-56, RECIPROCATING MOTIONS:20,000,000, 10K. FREE 2 YEAR RADWELL WARRANTY
PRECISION POTENTIOMETER, HYBRID 10 TURNS 7/8", DIAMETER, 10 000 000 TURNS LIFE, 1K OHM. FREE 2 YEAR RADWELL WARRANTY
PRECISION POTENTIOMETER, HYBRID 3 TURNS 7/8", DIAMETER, 5000 000 TURNS LIFE, 5K OHM. FREE 2 YEAR RADWELL WARRANTY
PRECISION POTENTIOMETER, HYBRID 5 TURNS 7/8", DIAMETER, 5 MILLION TURNS LIFE, 5K OHM. FREE 2 YEAR RADWELL WARRANTY
PRECISION POTENTIOMETER, HYBRID, 3 TURNS, 7/8", DIAMETER, 5,000,000 TURNS LIFE, 10K OHM. FREE 2 YEAR RADWELL WARRANTY
PRECISION POTENTIOMETER, WIREWOUND 10 TURNS, 1 13/16" DIAMETER, 2,000,000 TURNS LIFE, 10K OHM. FREE 2 YEAR RADWELL WARRANTY
PRECISION POTENTIOMETER, WIREWOUND 10 TURNS, 7/8 INCH DIAMETER, 1000000 TURNS LIFE, 10 K OHM. FREE 2 YEAR RADWELL WARRANTY
PRECISION POTENTIOMETER, WIREWOUND 10 TURNS, 7/8" DIAMETER, 1,000,000 TURNS LIFE, 2K OHM. FREE 2 YEAR RADWELL WARRANTY
PRECISION POTENTIOMETER, WIREWOUND 10 TURNS, 7/8" DIAMETER, 10 TURNS, LINEAR, 5K OHM. FREE 2 YEAR RADWELL WARRANTY
PRECISION POTENTIOMETER, WIREWOUND 3 TURNS, 7/8" DIAMETER, 300 000 TURNS LIFE, 10K OHM. FREE 2 YEAR RADWELL WARRANTY
PRECISION POTENTIOMETER, WIREWOUND 3 TURNS, 7/8" DIAMETER, 300 000 TURNS LIFE, 200 OHM. FREE 2 YEAR RADWELL WARRANTY
PRECISION POTENTIOMETER, WIREWOUND 3 TURNS, 7/8" DIAMETER, 300 000 TURNS LIFE, 2K OHM. FREE 2 YEAR RADWELL WARRANTY
PRECISION POTENTIOMETER, WIREWOUND 3 TURNS, 7/8" DIAMETER, 300 000 TURNS LIFE, 5K OHM. FREE 2 YEAR RADWELL WARRANTY
PRECISION POTENTIOMETER, WIREWOUND 5 TURNS, 7/8" DIAMETER, 500 000 TURNS LIFE, 10K OHM. FREE 2 YEAR RADWELL WARRANTY
PRECISION POTENTIOMETER, WIREWOUND 5 TURNS, 7/8" DIAMETER, 500,000 TURNS LIFE, 1K OHM. FREE 2 YEAR RADWELL WARRANTY
PUSH BUTTON, FLUSH MOUNT, 22MM, MOMENTARY AND LATCHED. FREE 2 YEAR RADWELL WARRANTY
PUSHBUTTON ACCESSORY,800MR POTENTIOMETER,OPERAT OR ONLY, 22.5 MM, TYPE 13, WITHOUT RESISTIVE ELEMENT. FREE 2 YEAR RADWELL WARRANTY
PUSHBUTTON INDICATOR SWITCH. FREE 2 YEAR RADWELL WARRANTY
RADWELL Pilot Devices RAD00696
RADWELL VERIFIED SUBSTITUTE Pilot Devices 9001K2106-SUB
REPLACEMENT KIT, POTENTIOMETER REPLACEMENT KIT, FOR NEMA-4X CONTROLS. FREE 2 YEAR RADWELL WARRANTY
RES CONDUCTIVE PLASTIC POT, 100K, OHM 20% ,0.5W(1/2W), 1(ELEC)/1(MECH)TURN, 6.35MM (76.6 X 23.81 X 34.92MM), SOLDER LUG, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY
RES,WIREWOUND,200OHM S,1KWVDC,5+/-% TOL ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
RESISTOR POTENTIOMETER. FREE 2 YEAR RADWELL WARRANTY
RESISTOR, TRIMMER, CERMET, 22 TURN(S), 1 W, 6.5M OHM. FREE 2 YEAR RADWELL WARRANTY
RESISTOR, TRIMMER, CERMET, 22 TURN, 500 KOHMS, 1W, 10%, HORITZONTAL ADJUST, 31.75X8.13MM. FREE 2 YEAR RADWELL WARRANTY
RHEOSTAT, WIREWOUND, 10 OHM, 25W; TRACK RESISTANCE:10OHM; POWER RATING:25W; PRODUCT RANGE:RHS SERIES; POTENTIOMETER MOUNTING:PANEL; ADJUSTMENT TYPE:SCREWDRIVER SLOT; NO. OF TURNS:1TURNS; RESISTANCE:10OHM; RESISTANCE MAX:10OHM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL...
RHEOSTAT, WIREWOUND, 300 OHM, 300W, TRACK RESISTANCE 300OHM, POWER RATING 300W, PRODUCT RANGE RNS SERIES, POTENTIOMETER MOUNTING PANEL MOUNT, ADJUSTMENT TYPE SCREWDRIVER SLOT, NO. OF TURNS 1TURNS, RESISTANCE 300OHM, ROHS...
RHEOSTAT, WIREWOUND, 500 OHM, 100W, TRACK RESISTANCE 500OHM, POWER RATING 100W, PRODUCT RANGE RKS SERIES, POTENTIOMETER MOUNTING PANEL MOUNT, ADJUSTMENT TYPE SCREWDRIVER SLOT, NO. OF TURNS 1TURNS, RESISTANCE 500OHM, ROHS...
RHEOSTAT, WIREWOUND, 800 OHM, 50W; TRACK RESISTANCE:800OHM; POWER RATING:50W; PRODUCT RANGE:RJS SERIES; POTENTIOMETER MOUNTING:PANEL; ADJUSTMENT TYPE:SCREWDRIVER SLOT; NO. OF TURNS:1TURNS; RESISTANCE:800OHM; RESISTANCE MAX:800OHM ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL...
RHEOSTAT, WIREWOUND, RHS SERIES, 1 KOHM, 25 W, POTENTIOMETER PANEL MOUNT, SCREWDRIVER SLOT ADJUSTMENT TYPE, 1 TURN, ROHS COMPLIANT / NO. FREE 2 YEAR RADWELL WARRANTY
ROTARY POTENIOMETER, DUAL STEREO, L PAD, 8OHM, 15 AUDIO WATTS, 4 DC WATTS, LEGEND PLATE, . FREE 2 YEAR RADWELL WARRANTY
ROTARY POTENTIOMETER, 1.3OHM, 1-13/16IN. FREE 2 YEAR RADWELL WARRANTY
ROTARY POTENTIOMETER, MOLDED COMPOSITION, 100K OHM, 1 TURN, LINEAR, 2 WATT, CU. FREE 2 YEAR RADWELL WARRANTY
ROTARY POTENTIONMETER. FREE 2 YEAR RADWELL WARRANTY
SINGLE TURN LONG POTENTIOMETER. FREE 2 YEAR RADWELL WARRANTY
SLIDEWIRE KIT 135OHM. FREE 2 YEAR RADWELL WARRANTY
SOLENOID DRIVERS, 1 CHANNEL, 24 V DC, LED SIGNAL, 21 MA, 15 HZ, POWER RAIL. FREE 2 YEAR RADWELL WARRANTY
SOLID STATE AC MOTOR FAN SPEED CONTROL, 115VAC 50/60HZ, 10AMP, WALL MOUNT. FREE 2 YEAR RADWELL WARRANTY
SPECTRA PRECISION Pilot Devices 536-10K
SPEED & POSITION-IND'L POTENTIOMETER, 25KOHM. FREE 2 YEAR RADWELL WARRANTY
SPEED & POSITION-RESISTIVE&O PTICAL 58. FREE 2 YEAR RADWELL WARRANTY
SPEED POTENTIOMETER KIT, OUTPUT UP TO INPUT VOLTAGE, 5K OHM, 0.5W. FOR USE WITH ALL GSD SERIES DC DRIVES. INCLUDES POTENTIOMETER, KNOB, 0-100% DIAL AND MOUNTING HARDWARE.. FREE 2 YEAR...
SPEED POTENTIOMETER MODULE, ENCLOSED, IP20, PLASTIC HOUSING. FOR USE WITH WEG CFW100 SERIES AC DRIVES., CFW100 SERIES. FREE 2 YEAR RADWELL WARRANTY
SPRECHER & SCHUH Pilot Devices D7P-POT6A
SQUARE D Pilot Devices 9001K2107
SUBSTITUTE FOR SCHNEIDER 9001K2106, POTENTIOMETER, 30MM, 2.5K OHM RESISTANCE. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC 9001K2104, POTENTIOMETER, 500 OHM, 2 W, 30 MM, TYPE K. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC 9001K2105, POTENTIOMETER. 30MM, 1K OHM RESISTANCE. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC 9001K2107, POTENTIOMETER, 30MM, 5K OHM RESISTANCE. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC 9001K2108, POTENTIONMETER, 30MM, 10K OHM RESISTANCE. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC 9001K2109, POTENTIOMETER, 30MM, 25K OHM RESISTANCE. FREE 2 YEAR RADWELL WARRANTY
THUMBWHEEL POTENTIOMETER, TRIMMER, 10K OHMS, 0.15W, PC PINS, THROUGH HOLE, TRIMMER, CARBON, 1 TURN, TOP ADJUSTMENT. FREE 2 YEAR RADWELL WARRANTY
TRIMMER CARBON POTENTIOMETER,10MMX 6.0MM, 470K OHM, HORIZONTAL MOUNT, TOP ADJUSTMENT, THROUGH HOLE, 20%. FREE 2 YEAR RADWELL WARRANTY
TRIMMER POT, 20K OHM, 0.5W PC PIN TOP, THROUGH HOLE, CERMET 1 TURN TOP ADJUSTMENT. FREE 2 YEAR RADWELL WARRANTY
TRIMMER POT, CERMET, 1K, 1TURN, TH; TRACK RESISTANCE:1KOHM; NO. OF TURNS:1TURNS; POTENTIOMETER MOUNTING:THROUGH HOLE; PRODUCT RANGE:CT-6 SERIES; POWER RATING:500MW; RESISTANCE TOLERANCE:¦ 10%; TEMPERATURE COEFFICIENT:¦ 100PPM/¦C; ROHS COMPLIANT: YES. FREE 2...
TRIMMER POT, CERMET, 2K, 18TURN, TH; TRACK RESISTANCE:2KOHM; NO. OF TURNS:18TURNS; POTENTIOMETER MOUNTING:THROUGH HOLE; PRODUCT RANGE:CT-94 SERIES; POWER RATING:500MW; RESISTANCE TOLERANCE:± 10%; TEMPERATURE COEFFICIENT:± 100PPM/°C; ROHS COMPLIANT: YES. FREE 2...
TRIMMER POT, CERMET, 500R, 1TURN, TH; TRACK RESISTANCE:500OHM; NO. OF TURNS:1TURNS; POTENTIOMETER MOUNTING:THROUGH HOLE; PRODUCT RANGE:CT-6 SERIES; POWER RATING:500MW; RESISTANCE TOLERANCE:± 10%; TEMPERATURE COEFFICIENT:± 100PPM/°C; ROHS COMPLIANT: YES. FREE 2...
TRIMMER POTENTIOMETER 10KOHM 12TURN PCB; TRACK RESISTANCE:10KOHM; POTENTIOMETER MOUNTING:THROUGH HOLE; NO. OF TURNS:12TURNS; PRODUCT RANGE:RJR26 SERIES; POWER RATING:250MW; RESISTANCE TOLERANCE:± 10%; MSL:- ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY...
TRIMMER POTENTIOMETER 10KOHM 25TURN PCB; TRIMPOT TYPE:MULTI TURN; ELEMENT MATERIAL:CERMET; ADJUSTMENT TYPE:SIDE ADJUST; TRACK RESISTANCE:10KOHM; POTENTIOMETER MOUNTING:THROUGH HOLE; NO. OF TURNS:25TURNS; PRODUCT RANGE:RJR24 SERIES ROHS COMPLIANT: NO. FREE 2 YEAR...
TRIMMER POTENTIOMETER 20KOHM 12TURN PCB; TRIMPOT TYPE:MULTI TURN; ELEMENT MATERIAL:CERMET; ADJUSTMENT TYPE:SIDE ADJUST; TRACK RESISTANCE:20KOHM; POTENTIOMETER MOUNTING:THROUGH HOLE; NO. OF TURNS:12TURNS; PRODUCT RANGE:RJR26 SERIES ROHS COMPLIANT: NO. FREE 2 YEAR...
TRIMMER POTENTIOMETER 20KOHM 25TURN PCB; TRIMPOT TYPE:MULTI TURN; ELEMENT MATERIAL:CERMET; ADJUSTMENT TYPE:SIDE ADJUST; TRACK RESISTANCE:20KOHM; POTENTIOMETER MOUNTING:THROUGH HOLE; NO. OF TURNS:25TURNS; PRODUCT RANGE:RJR24 SERIES ROHS COMPLIANT: NO. FREE 2 YEAR...
TRIMMER POTENTIOMETER RESISTOR, 250 OHM, 1/4W, HORIZONTAL MOUNT, 15MM ROUND. FREE 2 YEAR RADWELL WARRANTY
TRIMMER POTENTIOMETER RESISTOR, 50K OHM, 1/4W, HORIZONTAL MOUNT, 15MM ROUND. FREE 2 YEAR RADWELL WARRANTY
TRIMMER POTENTIOMETER, 1 TURN, 2M OHM, .15W, SIDE ADJUSTMENT, VERTICAL MOUNT, 10.3MM ROUND. FREE 2 YEAR RADWELL WARRANTY
TRIMMER POTENTIOMETER, 100KOHM, THROUGH HOLE, SIDE ADJUST, 25 TURNS, ROHS, 9 MM SQUARE. FREE 2 YEAR RADWELL WARRANTY
TRIMMER POTENTIOMETER, 10K OHMS, 0.15W, PC PINS, CARBON, 1.0 TURN, TOP ADJUSTMENT. FREE 2 YEAR RADWELL WARRANTY
TRIMMER POTENTIOMETER, 10KOHM 12TURN THROUGH HOLE; TRIMPOT TYPE:MULTI TURN; ELEMENT MATERIAL:CERMET; ADJUSTMENT TYPE:TOP ADJUST; TRACK RESISTANCE:10KOHM; POTENTIOMETER MOUNTING:THROUGH HOLE; NO. OF TURNS:12TURNS; POWER RATING:250MW ROHS COMPLIANT: NO. FREE 2 YEAR...
TRIMMER POTENTIOMETER, 10KOHM 25TURN THROUGH HOLE; TRACK RESISTANCE:10KOHM; POTENTIOMETER MOUNTING:THROUGH HOLE; NO. OF TURNS:25TURNS; PRODUCT RANGE:RT22C SERIES; POWER RATING:750MW; RESISTANCE TOLERANCE:± 5%; MSL:- ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL...
TRIMMER POTENTIOMETER, 22K OHM, 15MM ROUND, 1/4W, HORIZONTAL MOUNT, VERTICAL ADJUST, 20%. FREE 2 YEAR RADWELL WARRANTY
TRIMMER POTENTIOMETER, 25 K OHMS, .15W, 1 TURN. FREE 2 YEAR RADWELL WARRANTY
TRIMMER POTENTIOMETER, 250 OHM, 15MM ROUND, 1/4W, LINEAR. FREE 2 YEAR RADWELL WARRANTY
TRIMMER POTENTIOMETER, 500K OHM, 25 TURN, TOP ADJUST VERTICAL MOUNT. FREE 2 YEAR RADWELL WARRANTY
TRIMMER POTENTIOMETER, 50K OHM, .5W, 15 TURN, SIDE ADJUST, 6.4X5X19MM. FREE 2 YEAR RADWELL WARRANTY
TRIMMER POTENTIOMETER, 5KOHM 12TURN THROUGH HOLE; TRACK RESISTANCE:5KOHM; NO. OF TURNS:12TURNS; POTENTIOMETER MOUNTING:THROUGH HOLE; PRODUCT RANGE:1015 SERIES; POWER RATING:250MW; RESISTANCE TOLERANCE:ª 10%; MSL:-; RESISTANCE:5KOHM ROHS COMPLIANT: YES. FREE 2 YEAR...
TRIMMER POTENTIOMETER, CARBON, 500K OHM, .25W, 20%, TOP ADJUSTMENT, 15MM ROUND. FREE 2 YEAR RADWELL WARRANTY
TRIMMER POTENTIOMETER, RESISTOR, 5K OHMS, 10MM ROUND, THROUGH HOLE, 3 PIN, HORIZ MOUNT TOP ADJ.. FREE 2 YEAR RADWELL WARRANTY
TRIMMER POTENTIOMETER, THROUGH-HOLE MOUNT, RESISTANCE: 50 KOHMS, NUMBER OF TURNS: 20, SIDE ADJUST ORIENTATION, POWER RATING: 0.5 W, TOLERANCE: 10 %, OPERATING TEMPERATURE: -55 TO 125 °C, ROHS COMPLIANT .
TRIMMER POTENTIOMETER, THROUGH-HOLE MOUNT, SIDE ADJUST ORIENTATION, NUMBER OF TURNS: 20, POWER RATING: 0.5 W, TOLERANCE: 10 %, OPERATING TEMPERATURE: -55 TO 125 °C, ROHS COMPLIANT. FREE 2 YEAR RADWELL...
TRIMMER POTENTIOMETER, TRACK RESISTANCE: 500 KOHMS, 18 TURNS, THROUGH-HOLE MOUNT, POWER RATING: 750 MW, RESISTANCE TOLERANCE: 10 %, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
TRIMMER RESISTOR, 20KOHMS, CARBON POTENTIOMETER, THROUGH HOLE, 150MW 10.3X12.1MM . FREE 2 YEAR RADWELL WARRANTY
TRIMMER RESISTOR, PT-10 SERIES, THROUGH HOLE, SINGLE TURN, 22 KOHM, 150 MW, 200 VDC, 20%. FREE 2 YEAR RADWELL WARRANTY
TRIMMER RESISTOR, THROUGH-HOLE/PCB MOUNT, 5KOHMS, ADJUSTMENT: TOP CROSSED SLOT, 500 MW, 50 V, TOLERANCE: 10 %, NO. OF TURNS: 23, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
TRIMMER RESISTORS - THROUGH HOLE 2.5KOHMS 15MM RND . FREE 2 YEAR RADWELL WARRANTY
TRIMMER RESISTORS - THROUGH HOLE 500OHMS 15MM RND. FREE 2 YEAR RADWELL WARRANTY
TRIMMER RESISTORS, POTENTIOMETER, 10MM, 2K OHM, 1 TURN, TOP ADJUST, HEX ROTOR, VERTICAL THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
TRIMMER, 100 K OHMS, 0.5W, 1/2W, TRIMMER POTENTIOMETER, CERMET, 21.0 TURN, TOP ADJUSTMENT, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
TRIMMER, 10K, 0.5W, 1TURN, TRACK RESISTANCE:10KOHM, NO. OF TURNS:1TURNS, POTENTIOMETER MOUNTING:THROUGH HOLE, PRODUCT RANGE:PTC-15 SERIES, POWER RATING:500MW, RESISTANCE TOLERANCE:± 20%, TEMPERATURE COEFFICIENT:± 100PPM/°C, ROHS COMPLIANT: Y. FREE 2 YEAR RADWELL...
TRIMMER, 20 TURN 1K; TRACK RESISTANCE:1KOHM; NO. OF TURNS:18TURNS; POTENTIOMETER MOUNTING:THROUGH HOLE; PRODUCT RANGE:43P SERIES; POWER RATING:750MW; RESISTANCE TOLERANCE:ª 10%; TEMPERATURE COEFFICIENT:ª 100PPM/ªC; AUTOMOTIVE ROHS COMPLIANT: YES. FREE 2 YEAR...
TRIMMER, 20 TURN 1M; TRACK RESISTANCE:1MOHM; NO. OF TURNS:18TURNS; POTENTIOMETER MOUNTING:THROUGH HOLE; PRODUCT RANGE:43P SERIES; POWER RATING:750MW; RESISTANCE TOLERANCE:ª 10%; TEMPERATURE COEFFICIENT:ª 100PPM/ªC; AUTOMOTIVE ROHS COMPLIANT: YES. FREE 2 YEAR...
TRIMMER, CERMET, 0.5W, 10000OHM, 70.7V, 10% +/-TOL, -100,100PPM/CEL, 3820. FREE 2 YEAR RADWELL WARRANTY
TRIMMER, CERMET, 0.75W, 50K OHM, 200V, 20 TURN(S), THRU HOLE. FREE 2 YEAR RADWELL WARRANTY
TRIMMER, POT, 1 TURN, 100K OHM, MOUNTING THROUGH HOLE, 63P SERIES, POWER RATING: 500 MW, RESISTANCE TOLERANCE: 10%, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
TRIMMER, POT, 100K, 18TURN, THD; TRACK RESISTANCE:100KOHM; NO. OF TURNS:18TURNS; POTENTIOMETER MOUNTING:THROUGH HOLE; PRODUCT RANGE:43P SERIES; POWER RATING:750MW; RESISTANCE TOLERANCE:¦ 10%; TEMPERATURE COEFFICIENT:¦ 100PPM/¦C; ROHS COMPLIANT: YES. FREE 2 YEAR...
TRIMMER, POT, 100K, 23TURN, THD; TRACK RESISTANCE:100KOHM; NO. OF TURNS:23TURNS; POTENTIOMETER MOUNTING:THROUGH HOLE; PRODUCT RANGE:64P SERIES; POWER RATING:500MW; RESISTANCE TOLERANCE:ª 10%; TEMPERATURE COEFFICIENT:ª 100PPM/ªC; ROHS COMPLIANT: YES. FREE 2 YEAR...
TRIMMER, POT, 100R, 23TURN, THD; TRACK RESISTANCE:100OHM; NO. OF TURNS:23TURNS; POTENTIOMETER MOUNTING:THROUGH HOLE; PRODUCT RANGE:64Y SERIES; POWER RATING:500MW; RESISTANCE TOLERANCE:¦ 10%; TEMPERATURE COEFFICIENT:¦ 100PPM/¦C; ROHS COMPLIANT: YES. FREE 2 YEAR...
TRIMMER, POT, 10K, 23TURN, THD; TRACK RESISTANCE:10KOHM; NO. OF TURNS:23TURNS; POTENTIOMETER MOUNTING:THROUGH HOLE; PRODUCT RANGE:64X SERIES; POWER RATING:500MW; RESISTANCE TOLERANCE:¦ 10%; TEMPERATURE COEFFICIENT:¦ 100PPM/¦C; ROHS COMPLIANT: YES. FREE 2 YEAR...
TRIMMER, POT, 1K, 23TURN, THD; TRACK RESISTANCE:1KOHM; NO. OF TURNS:23TURNS; POTENTIOMETER MOUNTING:THROUGH HOLE; PRODUCT RANGE:64W SERIES; POWER RATING:500MW; RESISTANCE TOLERANCE:± 10%; TEMPERATURE COEFFICIENT:± 100PPM/°C; ROHS COMPLIANT: YES. FREE 2 YEAR...
TRIMMER, POT, 200K, 23TURN, THD; TRACK RESISTANCE:200KOHM; NO. OF TURNS:23TURNS; POTENTIOMETER MOUNTING:THROUGH HOLE; PRODUCT RANGE:64Y SERIES; POWER RATING:500MW; RESISTANCE TOLERANCE:¦ 10%; TEMPERATURE COEFFICIENT:¦ 100PPM/¦C; ROHS COMPLIANT: YES. FREE 2 YEAR...
TRIMMER, POT, 50K, 1TURN, THD; TRACK RESISTANCE:50KOHM; NO. OF TURNS:1TURNS; POTENTIOMETER MOUNTING:THROUGH HOLE; PRODUCT RANGE:63P SERIES; POWER RATING:500MW; RESISTANCE TOLERANCE:ª 10%; TEMPERATURE COEFFICIENT:ª 100PPM/ªC; ROHS COMPLIANT: YES. FREE 2 YEAR...
TRIMMER, POT, 5K, 18TURN, THD, TRACK RESISTANCE:5KOHM, NO. OF TURNS:18TURNS, POTENTIOMETER MOUNTING:THROUGH HOLE, PRODUCT RANGE:43P SERIES, POWER RATING:750MW, RESISTANCE TOLERANCE:± 10%, TEMPERATURE COEFFICIENT:± 100PPM/°C, ROHS COMPLIANT: YES. FREE 2 YEAR...
TRIMMER, POT, 5K, 1TURN, THD; TRACK RESISTANCE:5KOHM; NO. OF TURNS:1TURNS; POTENTIOMETER MOUNTING:THROUGH HOLE; PRODUCT RANGE:63M SERIES; POWER RATING:500MW; RESISTANCE TOLERANCE:ª 10%; TEMPERATURE COEFFICIENT:ª 100PPM/ªC; AUTOMOTIVEROHS COMPLIANT: YES. FREE 2 YEAR...
TRIMMER, POT, 5K, 23TURN, THD; TRACK RESISTANCE:5KOHM; NO. OF TURNS:23TURNS; POTENTIOMETER MOUNTING:THROUGH HOLE; PRODUCT RANGE:64Y SERIES; POWER RATING:500MW; RESISTANCE TOLERANCE: 10%; TEMPERATURE COEFFICIENT: 100PPM/C; ROHS COMPLIANT: YES. FREE 2 YEAR...
TRIMMER, POTENTIOMETER, 10KOHM, 18TURN THRU HOLE, TRACK RESISTANCE 10KOHM, NO. OF TURNS 18, 10%; TEMPERATURE COEFFICIENT 100PP. FREE 2 YEAR RADWELL WARRANTY
VARIABLE POTENTIOMETER 3 LEAD. FREE 2 YEAR RADWELL WARRANTY
VISHAY/SPECTROL, 930-280, 930280, POTENTIOMETER RING. FREE 2 YEAR RADWELL WARRANTY
WIREWOUND POTENTIOMETER, 20 OHM, 0.03, 8W; TRACK RESISTANCE:20OHM; NO. OF TURNS:10TURNS; TRACK TAPER:LINEAR; POWER RATING:8W; RESISTANCE TOLERANCE:¦ 3%; PRODUCT RANGE:860 SERIES; POTENTIOMETER MOUNTING:PANEL; SHAFT DIAMETER:6.34MM ROHS COMPLIANT: NO. FREE 2...
WIREWOUND POTENTIOMETER, 200 OHM, 0.01, 8W; TRACK RESISTANCE:200OHM; NO. OF TURNS:10TURNS; TRACK TAPER:LINEAR; POWER RATING:8W; RESISTANCE TOLERANCE: 1%; PRODUCT RANGE:860 SERIES; POTENTIOMETER MOUNTING:PANEL; SHAFT DIAMETER:6.34MM ROHS COMPLIANT: NO. FREE 2...
WIREWOUND POTENTIOMETER, 5K OHM, 3% RESISTANCE TOLERANCE, 3 TURNS, LINEAR TRACK TAPER, 3W, 6.34MM SHAFT DIAMETER. FREE 2 YEAR RADWELL WARRANTY
WIREWOUND POTENTIOMETER, 5KOHM, 1%, 8W; TRACK RESISTANCE:5KOHM; NO. OF TURNS:10TURNS; TRACK TAPER:LINEAR; POWER RATING:8W; RESISTANCE TOLERANCE:ª 1%; PRODUCT RANGE:860 SERIES; POTENTIOMETER MOUNTING:PANEL; SHAFT DIAMETER:6.34MM ROHS COMPLIANT: NO. FREE 2 YEAR...
WIREWOUND POTENTIOMETER; POWER RATING:4W; TRACK RESISTANCE:2KOHM; RESISTANCE TOLERANCE:± 10%; SERIES:M; OPERATING TEMPERATURE RANGE:-55°C TO +105°C. FREE 2 YEAR RADWELL WARRANTY

<< Prev Next >>