Vishay Precision Group Trimmer Potentiometers M64W502KB40

Description
64W top adj cermet trimmer,5K 10mm 500mW
Request a Quote
Description
64W top adj cermet trimmer,5K 10mm 500mW
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay Model 64 trimmer potentiometer features a track resistance of 5 kΩ and offers 23 turns of adjustment. It is designed for through-hole mounting and has a power rating of 500 mW at 70 °C. The device utilizes a cermet resistive element, providing excellent operational stability and a contact resistance variation of less than 2%. The trimmer operates within a temperature range of -55 °C to +125 °C and is fully sealed to IP67 standards, ensuring reliability in various environmental conditions. The resistance tolerance is ±10%, with an option for ±5% on request. This product is RoHS compliant and suitable for applications requiring precise resistance adjustments.

Datasheet Summary
Powered by GS/AI

The Vishay Model 64 trimmer potentiometer features a track resistance of 5 kΩ and offers 23 turns of adjustment. It is designed for through-hole mounting and has a power rating of 500 mW at 70 °C. The device utilizes a cermet resistive element, providing excellent operational stability and a contact resistance variation of less than 2%. The trimmer operates within a temperature range of -55 °C to +125 °C and is fully sealed to IP67 standards, ensuring reliability in various environmental conditions. The resistance tolerance is ±10%, with an option for ±5% on request. This product is RoHS compliant and suitable for applications requiring precise resistance adjustments.

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 1542044 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1542044
Trimmer Potentiometers 1542044
64W top adj cermet trimmer,5K 10mm 500mW

64W top adj cermet trimmer,5K 10mm 500mW

Supplier's Site
Trimmer Potentiometers - 1542044P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1542044P
Trimmer Potentiometers 1542044P
64W top adj cermet trimmer,5K 10mm 500mW

64W top adj cermet trimmer,5K 10mm 500mW

Supplier's Site
Trimmer Potentiometers - 1693078 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1693078
Trimmer Potentiometers 1693078
64W top adj cermet trimmer,5K 10mm 500mW

64W top adj cermet trimmer,5K 10mm 500mW

Supplier's Site
Trimmer Potentiometers - SP064W-5.0K-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
SP064W-5.0K-ND
Trimmer Potentiometers SP064W-5.0K-ND
5 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 21 Turn Top Adjustment

5 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 21 Turn Top Adjustment

Buy Now Datasheet
0.5W Resistor - 80-M64W502KB40 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Resistor
80-M64W502KB40
0.5W Resistor 80-M64W502KB40
Cermet Trimmer Resistor, 5kR, 0.5W, 21 Turn, PCB Mount Product overview: M64W502KB40 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-M64W502KB40 can be used for catalog matching and distributor lookup.

Cermet Trimmer Resistor, 5kR, 0.5W, 21 Turn, PCB Mount Product overview: M64W502KB40 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-M64W502KB40 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Trimmer Potentiometers - M64W502KB40 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
M64W502KB40
Potentiometers, Variable Resistors - Trimmer Potentiometers M64W502KB40
TRIMMER 5K OHM 0.5W PC PIN TOP

TRIMMER 5K OHM 0.5W PC PIN TOP

Supplier's Site
Trimmer, Pot, 5K, 23Turn, Thd; Track Resistance Vishay - 99K0108 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 5K, 23Turn, Thd; Track Resistance Vishay
99K0108
Trimmer, Pot, 5K, 23Turn, Thd; Track Resistance Vishay 99K0108
TRIMMER, POT, 5K, 23TURN, THD; Track Resistance:5kohm; No. of Turns:23Turns; Potentiometer Mounting:Through Hole; Product Range:64W Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER, POT, 5K, 23TURN, THD; Track Resistance:5kohm; No. of Turns:23Turns; Potentiometer Mounting:Through Hole; Product Range:64W Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Trim Potentiometers PC Board Mount - 55529146 - Radwell International
Willingboro, NJ, United States
Trim Potentiometers PC Board Mount
55529146
Trim Potentiometers PC Board Mount 55529146
TRIMMER RESISTOR, THROUGH-HOLE/PCB MOUNT, 5KOHMS, ADJUSTMENT: TOP CROSSED SLOT, 500 MW, 50 V, TOLERANCE: 10 %, NO. OF TURNS: 23, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

TRIMMER RESISTOR, THROUGH-HOLE/PCB MOUNT, 5KOHMS, ADJUSTMENT: TOP CROSSED SLOT, 500 MW, 50 V, TOLERANCE: 10 %, NO. OF TURNS: 23, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Radwell International
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number 1542044 1542044P SP064W-5.0K-ND 80-M64W502KB40 M64W502KB40 99K0108 55529146
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers 0.5W Resistor Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer, Pot, 5K, 23Turn, Thd; Track Resistance Vishay Trim Potentiometers PC Board Mount
Mounting / Packaging ThroughHole; Pin ThroughHole ThroughHole ThroughHole
Standards and Certifications RoHS RoHS RoHS RoHS
Configuration Multiturn Single Resistor
Resistance Range 5000 ohms 5000 ohms 5000 ohms 5000 ohms
Technology / Construction Cermet CERMET
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details