Vishay Precision Group Trimmer Potentiometers M43P503KB40

Description
50 kOhms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 18 Turn Side Adjustment
Request a Quote Datasheet
Description
50 kOhms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 18 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - SP043-50K-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
SP043-50K-ND
Trimmer Potentiometers SP043-50K-ND
50 kOhms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 18 Turn Side Adjustment

50 kOhms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 18 Turn Side Adjustment

Buy Now Datasheet
0.75W Resistor - 80-M43P503KB40 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.75W Resistor
80-M43P503KB40
0.75W Resistor 80-M43P503KB40
Cermet Trimmer Resistor, 50kR, 0.75W, 15 Turn, PCB Mount Product overview: M43P503KB40 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.75W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-M43P503KB40 can be used for catalog matching and distributor lookup.

Cermet Trimmer Resistor, 50kR, 0.75W, 15 Turn, PCB Mount Product overview: M43P503KB40 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.75W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-M43P503KB40 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 162259 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
162259
Trimmer Potentiometers 162259
43P side adj std cermet trimmer,50K 19mm

43P side adj std cermet trimmer,50K 19mm

Supplier's Site
Trimmer Potentiometers - 162259P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
162259P
Trimmer Potentiometers 162259P
43P side adj std cermet trimmer,50K 19mm

43P side adj std cermet trimmer,50K 19mm

Supplier's Site
Trimmer Potentiometers - 1693026 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1693026
Trimmer Potentiometers 1693026
43P side adj std cermet trimmer,50K 19mm

43P side adj std cermet trimmer,50K 19mm

Supplier's Site
Trimmer, 20 Turn 50K; Track Resistance Vishay - 98K9298 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 20 Turn 50K; Track Resistance Vishay
98K9298
Trimmer, 20 Turn 50K; Track Resistance Vishay 98K9298
TRIMMER, 20 TURN 50K; Track Resistance:50kohm; No. of Turns:18Turns; Potentiometer Mounting:Through Hole; Product Range:43P Series; Power Rating:750mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Automotive RoHS Compliant: Yes

TRIMMER, 20 TURN 50K; Track Resistance:50kohm; No. of Turns:18Turns; Potentiometer Mounting:Through Hole; Product Range:43P Series; Power Rating:750mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Trim Potentiometers PC Board Mount - 19572682 - Radwell International
Willingboro, NJ, United States
Trim Potentiometers PC Board Mount
19572682
Trim Potentiometers PC Board Mount 19572682
TRIMMER POTENTIOMETER, THROUGH-HOLE MOUNT, RESISTANCE: 50 KOHMS, NUMBER OF TURNS: 20, SIDE ADJUST ORIENTATION, POWER RATING: 0.5 W, TOLERANCE: 10 %, OPERATING TEMPERATURE: -55 TO 125 °C, ROHS COMPLIANT . FREE 2 YEAR RADWELL WARRANTY

TRIMMER POTENTIOMETER, THROUGH-HOLE MOUNT, RESISTANCE: 50 KOHMS, NUMBER OF TURNS: 20, SIDE ADJUST ORIENTATION, POWER RATING: 0.5 W, TOLERANCE: 10 %, OPERATING TEMPERATURE: -55 TO 125 °C, ROHS COMPLIANT . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Radwell International
Product Category Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers
Product Number SP043-50K-ND 80-M43P503KB40 162259 162259P 98K9298 19572682
Product Name Trimmer Potentiometers 0.75W Resistor Trimmer Potentiometers Trimmer Potentiometers Trimmer, 20 Turn 50K; Track Resistance Vishay Trim Potentiometers PC Board Mount
Technology / Construction Cermet CERMET
Mounting / Packaging ThroughHole ThroughHole; Pin ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 10 +/- % 10 +/- % 10 +/- % 10 +/- %
Resistance Range 50000 ohms 50000 ohms 50000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details