Vishay Precision Group Trimmer Potentiometers M43P502KB40

Description
43P side adj std cermet trimmer,5K 19mm
Request a Quote Datasheet
Description
43P side adj std cermet trimmer,5K 19mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 162221 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
162221
Trimmer Potentiometers 162221
43P side adj std cermet trimmer,5K 19mm

43P side adj std cermet trimmer,5K 19mm

Supplier's Site
Trimmer Potentiometers - 162221P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
162221P
Trimmer Potentiometers 162221P
43P side adj std cermet trimmer,5K 19mm

43P side adj std cermet trimmer,5K 19mm

Supplier's Site
Trimmer Potentiometers - 1693023 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1693023
Trimmer Potentiometers 1693023
43P side adj std cermet trimmer,5K 19mm

43P side adj std cermet trimmer,5K 19mm

Supplier's Site
Trimmer Potentiometers - SP043-5.0K-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
SP043-5.0K-ND
Trimmer Potentiometers SP043-5.0K-ND
5 kOhms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 18 Turn Side Adjustment

5 kOhms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 18 Turn Side Adjustment

Buy Now Datasheet
250V Trimmer Potentiometer - 80-M43P502KB40 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
250V Trimmer Potentiometer
80-M43P502KB40
250V Trimmer Potentiometer 80-M43P502KB40
5kR 10% Cermet Trimmer Potentiometer, 15 Turn, THD, 250V Product overview: M43P502KB40 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 250V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-M43P502KB40 can be used for catalog matching and distributor lookup.

5kR 10% Cermet Trimmer Potentiometer, 15 Turn, THD, 250V Product overview: M43P502KB40 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 250V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-M43P502KB40 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res Trimmer 5K Ohm 10% 1/2W 15Turn 2.5mm Pin Thru-Hole Bulk - M43P502KB40 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Trimmer 5K Ohm 10% 1/2W 15Turn 2.5mm Pin Thru-Hole Bulk
M43P502KB40
Res Trimmer 5K Ohm 10% 1/2W 15Turn 2.5mm Pin Thru-Hole Bulk M43P502KB40
Res Trimmer 5K Ohm 10% 1/2W 15Turn 2.5mm Pin Thru-Hole Bulk

Res Trimmer 5K Ohm 10% 1/2W 15Turn 2.5mm Pin Thru-Hole Bulk

Supplier's Site
Trim Potentiometers PC Board Mount - 20502646 - Radwell International
Willingboro, NJ, United States
Trim Potentiometers PC Board Mount
20502646
Trim Potentiometers PC Board Mount 20502646
TRIMMER, POT, 5K, 18TURN, THD, TRACK RESISTANCE:5KOHM, NO. OF TURNS:18TURNS, POTENTIOMETER MOUNTING:THROUGH HOLE, PRODUCT RANGE:43P SERIES, POWER RATING:750MW, RESISTANCE TOLERANCE:± 10%, TEMPERATURE COEFFICIENT:± 100PPM/°C, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

TRIMMER, POT, 5K, 18TURN, THD, TRACK RESISTANCE:5KOHM, NO. OF TURNS:18TURNS, POTENTIOMETER MOUNTING:THROUGH HOLE, PRODUCT RANGE:43P SERIES, POWER RATING:750MW, RESISTANCE TOLERANCE:± 10%, TEMPERATURE COEFFICIENT:± 100PPM/°C, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Trimmer, Pot, 5K, 18Turn, Thd; Track Resistance Vishay - 98K9297 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 5K, 18Turn, Thd; Track Resistance Vishay
98K9297
Trimmer, Pot, 5K, 18Turn, Thd; Track Resistance Vishay 98K9297
TRIMMER, POT, 5K, 18TURN, THD; Track Resistance:5kohm; No. of Turns:18Turns; Potentiometer Mounting:Through Hole; Product Range:43P Series; Power Rating:750mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER, POT, 5K, 18TURN, THD; Track Resistance:5kohm; No. of Turns:18Turns; Potentiometer Mounting:Through Hole; Product Range:43P Series; Power Rating:750mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Radwell International Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Resistors
Product Number 162221 162221P SP043-5.0K-ND 80-M43P502KB40 M43P502KB40 20502646 98K9297
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers 250V Trimmer Potentiometer Res Trimmer 5K Ohm 10% 1/2W 15Turn 2.5mm Pin Thru-Hole Bulk Trim Potentiometers PC Board Mount Trimmer, Pot, 5K, 18Turn, Thd; Track Resistance Vishay
Mounting / Packaging ThroughHole; Pin ThroughHole ThroughHole ThroughHole
Configuration Multiturn Multiturn Single Resistor
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 5000 ohms 5000 ohms 5000 ohms
Technology / Construction Cermet CERMET
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details