POT 1K 10-TURN 2W HYBRID LINEAR
MH-22 Hybrid Precision Multi-Turn Potentiometer
Features a hybrid element combining the stability of a wirewound element with the essentially infinite resolution and long life of conductive plastic.
MH22B-10. Ten turn hybrid features 10,000,000 turns life and 0.25% linearity. 2 watts @ 70°C. MH22B-5. Five turn hybrid features 5,000,000 turns life and 0.30% linearity. 1 watt @ 70°C. MH22B-3. Three turn hybrid features 5,000,000 turns life and 0.50% linearity. 1 watt @ 70°C.
PRECISION POTENTIOMETER, HYBRID
PRECISION POTENTIOMETER, HYBRID 10 TURNS 7/8", DIAMETER, 10 000 000 TURNS LIFE, 1K OHM. FREE 2 YEAR RADWELL WARRANTY
WIREWOUND POTENTIOMETER, 1KOHM, 10%, 2W; Track Resistance:1kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:MH22 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes
| DigiKey | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 5256-MH22B-10-1K-ND | 70089257 | MH22B-10-1K | 19116334 | 83H7322 |
| Product Name | Rotary Potentiometers, Rheostats | Pot;Hybrid;Rest 1 Kilohms;Panel;10 Turns;Pwr-Rtg 2W;Shaft Dia 0.25in | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats | Potentiometer | Wirewound Potentiometer, 1Kohm, 10%, 2W; Track Resistance Eti Systems |
| Technology / Construction | Hybrid | Hybrid | Wirewound | ||
| Mounting / Packaging | Panel Mount (Bushing) | Panel Mount (Bushing) | Panel Mount (Bushing) | ||
| Potentiometer Type | Standard Potentiometer | Standard Potentiometer | |||
| Configuration | Multiturn | Multiturn | Single Resistor | ||
| Resistance Taper | Linear |