ETI Systems, Inc. Rotary Potentiometers, Rheostats MW22B-5-10K

Description
POT 10K 5-TURN 2W WIRE LINEAR
Request a Quote Datasheet
Description
POT 10K 5-TURN 2W WIRE LINEAR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 5256-MW22B-5-10K-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
5256-MW22B-5-10K-ND
Rotary Potentiometers, Rheostats 5256-MW22B-5-10K-ND
POT 10K 5-TURN 2W WIRE LINEAR

POT 10K 5-TURN 2W WIRE LINEAR

Buy Now Datasheet
Pot;Wirewound;Rest 10 Kilohms;Panel;5 Turns;Pwr-Rtg 1W;Shaft Dia 0.25in - 70089286 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pot;Wirewound;Rest 10 Kilohms;Panel;5 Turns;Pwr-Rtg 1W;Shaft Dia 0.25in
70089286
Pot;Wirewound;Rest 10 Kilohms;Panel;5 Turns;Pwr-Rtg 1W;Shaft Dia 0.25in 70089286
Brass bushing, stainless steel slotted shaft and gold-plated terminals. Resistance Tolerance: 5%. Operating Temperature Range: –55°C to +105°C. Insulation Resistance: 100 Mω minimum at 500 VDC. Dielectric Strength: 1000 VAC minimum. Starting Torque: 1.4 Oz. in. maximum. Stop Strength: 48 Oz. in. Options: Other resistance values, shaft modifications, sealed construction, high torque, slipping clutch, servo mount, multiple gangs. See page for turn counting dials. MW22B-10. Ten-Turn wirewound (MW22B-10) features 1,000,000 turns life and 0.25% linearity. 2 Watts @ 70°C. MW22B-5. Five-Turn wirewound features 500,000 turns life and 0.3% linearity. 1 Watt @ 70°C. MW22B-3. Three-Turn wirewound features 300,000 turns life and 0.50% linearity. 1 Watt @ 70°C. Recommended for medical equipment, test and lab equipment, industrial applications.

Brass bushing, stainless steel slotted shaft and gold-plated terminals. Resistance Tolerance: 5%. Operating Temperature Range: –55°C to +105°C. Insulation Resistance: 100 MΩ minimum at 500 VDC. Dielectric Strength: 1000 VAC minimum. Starting Torque: 1.4 Oz. in. maximum. Stop Strength: 48 Oz. in. Options: Other resistance values, shaft modifications, sealed construction, high torque, slipping clutch, servo mount, multiple gangs. See page for turn counting dials.
MW22B-10. Ten-Turn wirewound (MW22B-10) features 1,000,000 turns life and 0.25% linearity. 2 Watts @ 70°C. MW22B-5. Five-Turn wirewound features 500,000 turns life and 0.3% linearity. 1 Watt @ 70°C. MW22B-3. Three-Turn wirewound features 300,000 turns life and 0.50% linearity. 1 Watt @ 70°C.
Recommended for medical equipment, test and lab equipment, industrial applications.

Supplier's Site
Potentiometer - 19063684 - Radwell International
Willingboro, NJ, United States
Potentiometer
19063684
Potentiometer 19063684
PRECISION POTENTIOMETER, WIREWOUND 5 TURNS, 7/8" DIAMETER, 500 000 TURNS LIFE, 10K OHM. FREE 2 YEAR RADWELL WARRANTY

PRECISION POTENTIOMETER, WIREWOUND 5 TURNS, 7/8" DIAMETER, 500 000 TURNS LIFE, 10K OHM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Potentiometer -  - Radwell International
Willingboro, NJ, United States
Potentiometer
Potentiometer
ETI SYSTEMS Pilot Devices MW22B-5-10K

ETI SYSTEMS Pilot Devices MW22B-5-10K

Supplier's Site
Wirewound Potentiometer, 10Kohm, 1W, 5%; Track Resistance Eti Systems - 83H7583 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Potentiometer, 10Kohm, 1W, 5%; Track Resistance Eti Systems
83H7583
Wirewound Potentiometer, 10Kohm, 1W, 5%; Track Resistance Eti Systems 83H7583
WIREWOUND POTENTIOMETER, 10KOHM, 1W, 5%; Track Resistance:10kohm; No. of Turns:5Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 5%; Product Range:MW22B Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

WIREWOUND POTENTIOMETER, 10KOHM, 1W, 5%; Track Resistance:10kohm; No. of Turns:5Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 5%; Product Range:MW22B Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - MW22B-5-10K - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
MW22B-5-10K
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats MW22B-5-10K
PRECISION POTENTIOMETER, WIREWOU

PRECISION POTENTIOMETER, WIREWOU

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Radwell International Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Wirewound Resistors Wirewound Resistors Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 5256-MW22B-5-10K-ND 70089286 19063684 83H7583 MW22B-5-10K
Product Name Rotary Potentiometers, Rheostats Pot;Wirewound;Rest 10 Kilohms;Panel;5 Turns;Pwr-Rtg 1W;Shaft Dia 0.25in Potentiometer Wirewound Potentiometer, 10Kohm, 1W, 5%; Track Resistance Eti Systems Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Category / Application General Use General Use
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing) Panel Mount (Bushing)
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1-1625985-8-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers