Bourns, Inc. Trimmer Potentiometer 10Kohm 12Turn Pcb; Trimpot Type Bourns RJR26FX103P

Description
TRIMMER POTENTIOMETER 10KOHM 12TURN PCB; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Product Range:RJR26 Series RoHS Compliant: No
Description
TRIMMER POTENTIOMETER 10KOHM 12TURN PCB; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Product Range:RJR26 Series RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometer 10Kohm 12Turn Pcb; Trimpot Type Bourns - 04B1824 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 10Kohm 12Turn Pcb; Trimpot Type Bourns
04B1824
Trimmer Potentiometer 10Kohm 12Turn Pcb; Trimpot Type Bourns 04B1824
TRIMMER POTENTIOMETER 10KOHM 12TURN PCB; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Product Range:RJR26 Series RoHS Compliant: No

TRIMMER POTENTIOMETER 10KOHM 12TURN PCB; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Product Range:RJR26 Series RoHS Compliant: No

Supplier's Site
Trim Potentiometers PC Board Mount - 32107906 - Radwell International
Willingboro, NJ, United States
Trim Potentiometers PC Board Mount
32107906
Trim Potentiometers PC Board Mount 32107906
TRIMMER POTENTIOMETER 10KOHM 12TURN PCB; TRACK RESISTANCE:10KOHM; POTENTIOMETER MOUNTING:THROUGH HOLE; NO. OF TURNS:12TURNS; PRODUCT RANGE:RJR26 SERIES; POWER RATING:250MW; RESISTANCE TOLERANCE:± 10%; MSL:- ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

TRIMMER POTENTIOMETER 10KOHM 12TURN PCB; TRACK RESISTANCE:10KOHM; POTENTIOMETER MOUNTING:THROUGH HOLE; NO. OF TURNS:12TURNS; PRODUCT RANGE:RJR26 SERIES; POWER RATING:250MW; RESISTANCE TOLERANCE:± 10%; MSL:- ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Resistors Potentiometers, Rheostats, and Trimmers
Product Number 04B1824 32107906
Product Name Trimmer Potentiometer 10Kohm 12Turn Pcb; Trimpot Type Bourns Trim Potentiometers PC Board Mount
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1722210 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603
Standards and Certifications RoHS; No
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details