Vishay Precision Group Potentiometer 830-11502

Description
WIREWOUND POTENTIOMETER, 5K OHM, 3% RESISTANCE TOLERANCE, 3 TURNS, LINEAR TRACK TAPER, 3W, 6.34MM SHAFT DIAMETER. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
WIREWOUND POTENTIOMETER, 5K OHM, 3% RESISTANCE TOLERANCE, 3 TURNS, LINEAR TRACK TAPER, 3W, 6.34MM SHAFT DIAMETER. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometer - 15875668 - Radwell International
Willingboro, NJ, United States
Potentiometer
15875668
Potentiometer 15875668
WIREWOUND POTENTIOMETER, 5K OHM, 3% RESISTANCE TOLERANCE, 3 TURNS, LINEAR TRACK TAPER, 3W, 6.34MM SHAFT DIAMETER. FREE 2 YEAR RADWELL WARRANTY

WIREWOUND POTENTIOMETER, 5K OHM, 3% RESISTANCE TOLERANCE, 3 TURNS, LINEAR TRACK TAPER, 3W, 6.34MM SHAFT DIAMETER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Wirewound Potentiometer, 5Kohm, 3%, 3W; Track Resistance Vishay - 01F8076 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Potentiometer, 5Kohm, 3%, 3W; Track Resistance Vishay
01F8076
Wirewound Potentiometer, 5Kohm, 3%, 3W; Track Resistance Vishay 01F8076
WIREWOUND POTENTIOMETER, 5KOHM, 3%, 3W; Track Resistance:5kohm; No. of Turns:3Turns; Track Taper:Linear; Power Rating:3W; Resistance Tolerance:± 3%; Product Range:830 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.34mm RoHS Compliant: No

WIREWOUND POTENTIOMETER, 5KOHM, 3%, 3W; Track Resistance:5kohm; No. of Turns:3Turns; Track Taper:Linear; Power Rating:3W; Resistance Tolerance:± 3%; Product Range:830 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.34mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 15875668 01F8076
Product Name Potentiometer Wirewound Potentiometer, 5Kohm, 3%, 3W; Track Resistance Vishay
Tolerance 3 +/- % 3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details