Vishay Precision Group Trimmer Potentiometers M64Y204KB40

Description
64Y top adj cermet trimmer,200K 10mm
Request a Quote Datasheet
Description
64Y top adj cermet trimmer,200K 10mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 1835273 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1835273
Trimmer Potentiometers 1835273
64Y top adj cermet trimmer,200K 10mm

64Y top adj cermet trimmer,200K 10mm

Supplier's Site
Trimmer Potentiometers - 1835273P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1835273P
Trimmer Potentiometers 1835273P
64Y top adj cermet trimmer,200K 10mm

64Y top adj cermet trimmer,200K 10mm

Supplier's Site
Trimmer Potentiometers - 1693133 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1693133
Trimmer Potentiometers 1693133
64Y top adj cermet trimmer,200K 10mm

64Y top adj cermet trimmer,200K 10mm

Supplier's Site
Trimmer Potentiometers - 693-M64Y204KB40-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
693-M64Y204KB40-ND
Trimmer Potentiometers 693-M64Y204KB40-ND
Trimmer Potentiometer Turn

Trimmer Potentiometer Turn

Buy Now Datasheet
Trim Potentiometers PC Board Mount - 55529218 - Radwell International
Willingboro, NJ, United States
Trim Potentiometers PC Board Mount
55529218
Trim Potentiometers PC Board Mount 55529218
TRIMMER, POT, 200K, 23TURN, THD; TRACK RESISTANCE:200KOHM; NO. OF TURNS:23TURNS; POTENTIOMETER MOUNTING:THROUGH HOLE; PRODUCT RANGE:64Y SERIES; POWER RATING:500MW; RESISTANCE TOLERANCE:¦ 10%; TEMPERATURE COEFFICIENT:¦ 100PPM/¦C; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

TRIMMER, POT, 200K, 23TURN, THD; TRACK RESISTANCE:200KOHM; NO. OF TURNS:23TURNS; POTENTIOMETER MOUNTING:THROUGH HOLE; PRODUCT RANGE:64Y SERIES; POWER RATING:500MW; RESISTANCE TOLERANCE:¦ 10%; TEMPERATURE COEFFICIENT:¦ 100PPM/¦C; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Trimmer, Pot, 200K, 23Turn, Thd; Track Resistance Vishay - 99K0129 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 200K, 23Turn, Thd; Track Resistance Vishay
99K0129
Trimmer, Pot, 200K, 23Turn, Thd; Track Resistance Vishay 99K0129
TRIMMER, POT, 200K, 23TURN, THD; Track Resistance:200kohm; No. of Turns:23Turns; Potentiometer Mounting:Through Hole; Product Range:64Y Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER, POT, 200K, 23TURN, THD; Track Resistance:200kohm; No. of Turns:23Turns; Potentiometer Mounting:Through Hole; Product Range:64Y Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Radwell International Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 1835273 1835273P 693-M64Y204KB40-ND 55529218 99K0129
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trim Potentiometers PC Board Mount Trimmer, Pot, 200K, 23Turn, Thd; Track Resistance Vishay
Mounting / Packaging ThroughHole; Pin ThroughHole ThroughHole
Standards and Certifications RoHS; No RoHS; No RoHS
Resistance Range 200000 ohms 200000 ohms
Technology / Construction Cermet
Potentiometer Type Standard Potentiometer; Trimmer
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers