Bourns, Inc. Trimmer Potentiometer, 10Kohm 25Turn Through Hole; Trimpot Type Bourns RT22C2W103

Description
TRIMMER POTENTIOMETER, 10KOHM 25TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Wirewound; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Qualification:- RoHS Compliant: No
Description
TRIMMER POTENTIOMETER, 10KOHM 25TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Wirewound; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Qualification:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometer, 10Kohm 25Turn Through Hole; Trimpot Type Bourns - 04F4824 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 10Kohm 25Turn Through Hole; Trimpot Type Bourns
04F4824
Trimmer Potentiometer, 10Kohm 25Turn Through Hole; Trimpot Type Bourns 04F4824
TRIMMER POTENTIOMETER, 10KOHM 25TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Wirewound; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Qualification:- RoHS Compliant: No

TRIMMER POTENTIOMETER, 10KOHM 25TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Wirewound; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Qualification:- RoHS Compliant: No

Supplier's Site
Potentiometer - 32108016 - Radwell International
Willingboro, NJ, United States
Potentiometer
32108016
Potentiometer 32108016
TRIMMER POTENTIOMETER, 10KOHM 25TURN THROUGH HOLE; TRACK RESISTANCE:10KOHM; POTENTIOMETER MOUNTING:THROUGH HOLE; NO. OF TURNS:25TURNS; PRODUCT RANGE:RT22C SERIES; POWER RATING:750MW; RESISTANCE TOLERANCE:± 5%; MSL:- ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

TRIMMER POTENTIOMETER, 10KOHM 25TURN THROUGH HOLE; TRACK RESISTANCE:10KOHM; POTENTIOMETER MOUNTING:THROUGH HOLE; NO. OF TURNS:25TURNS; PRODUCT RANGE:RT22C SERIES; POWER RATING:750MW; RESISTANCE TOLERANCE:± 5%; MSL:- ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Resistors Potentiometers, Rheostats, and Trimmers
Product Number 04F4824 32108016
Product Name Trimmer Potentiometer, 10Kohm 25Turn Through Hole; Trimpot Type Bourns Potentiometer
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details