Vishay Precision Group Potentiometers, Variable Resistors - Trimmer Potentiometers M43P104KB40

Description
Win Source Part Number: 1339392-M43P104KB40 Category: Potentiometers, Variable Resistors - Trimmer Potentiometers Series: 43 Termination Style: PC Pins Package: Bulk Size / Dimension: Rectangular - 0.252" x 0.189" Face (6.40mm x 4.80mm) Standard Package: 200 Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.75W, 3/4W Number of Turns: 18 Adjustment Type: Side Adjustment Resistive Material: Cermet Resistance: 100 kOhms Mounting Type: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 34 pct. MSL Level: Not Applicable HTSUS: 8533.40.8050 Mfr: Vishay Spectrol
Request a Quote Datasheet
Description
Win Source Part Number: 1339392-M43P104KB40 Category: Potentiometers, Variable Resistors - Trimmer Potentiometers Series: 43 Termination Style: PC Pins Package: Bulk Size / Dimension: Rectangular - 0.252" x 0.189" Face (6.40mm x 4.80mm) Standard Package: 200 Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.75W, 3/4W Number of Turns: 18 Adjustment Type: Side Adjustment Resistive Material: Cermet Resistance: 100 kOhms Mounting Type: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 34 pct. MSL Level: Not Applicable HTSUS: 8533.40.8050 Mfr: Vishay Spectrol
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers, Variable Resistors - Trimmer Potentiometers - 1339392-M43P104KB40 - Win Source Electronics
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1339392-M43P104KB40
Potentiometers, Variable Resistors - Trimmer Potentiometers 1339392-M43P104KB40
Win Source Part Number: 1339392-M43P104KB40 Category: Potentiometers, Variable Resistors - Trimmer Potentiometers Series: 43 Termination Style: PC Pins Package: Bulk Size / Dimension: Rectangular - 0.252" x 0.189" Face (6.40mm x 4.80mm) Standard Package: 200 Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.75W, 3/4W Number of Turns: 18 Adjustment Type: Side Adjustment Resistive Material: Cermet Resistance: 100 kOhms Mounting Type: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 34 pct. MSL Level: Not Applicable HTSUS: 8533.40.8050 Mfr: Vishay Spectrol

Win Source Part Number: 1339392-M43P104KB40
Category: Potentiometers, Variable Resistors - Trimmer Potentiometers
Series: 43
Termination Style: PC Pins
Package: Bulk
Size / Dimension: Rectangular - 0.252" x 0.189" Face (6.40mm x 4.80mm)
Standard Package: 200
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.75W, 3/4W
Number of Turns: 18
Adjustment Type: Side Adjustment
Resistive Material: Cermet
Resistance: 100 kOhms
Mounting Type: Through Hole
ECCN: EAR99
Fake Threat In the Open Market: 34 pct.
MSL Level: Not Applicable
HTSUS: 8533.40.8050
Mfr: Vishay Spectrol

Buy Now Datasheet
Trimmer Potentiometers - 162265 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
162265
Trimmer Potentiometers 162265
43P sideadj std cermet trimmer,100K 19mm

43P sideadj std cermet trimmer,100K 19mm

Supplier's Site
Trimmer Potentiometers - 162265P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
162265P
Trimmer Potentiometers 162265P
43P sideadj std cermet trimmer,100K 19mm

43P sideadj std cermet trimmer,100K 19mm

Supplier's Site
Trimmer Potentiometers - 1693027 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1693027
Trimmer Potentiometers 1693027
43P sideadj std cermet trimmer,100K 19mm

43P sideadj std cermet trimmer,100K 19mm

Supplier's Site
Trimmer Potentiometers - SP043-100K-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
SP043-100K-ND
Trimmer Potentiometers SP043-100K-ND
100 kOhms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 18 Turn Side Adjustment

100 kOhms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 18 Turn Side Adjustment

Buy Now Datasheet
0.75 W 100000 ohm Resistor - 80-M43P104KB40 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.75 W 100000 ohm Resistor
80-M43P104KB40
0.75 W 100000 ohm Resistor 80-M43P104KB40
RESISTOR, TRIMMER, CERMET, 15 TURN(S), 0.75 W, 100000 ohm, 3/4 INCH, RECTANGULAR, 3 PINS, ROHS COMPLIANT Product overview: M43P104KB40 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.75 W, 100000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75 W, 100000 ohm, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-M43P104KB40 can be used for catalog matching and distributor lookup.

RESISTOR, TRIMMER, CERMET, 15 TURN(S), 0.75 W, 100000 ohm, 3/4 INCH, RECTANGULAR, 3 PINS, ROHS COMPLIANT Product overview: M43P104KB40 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.75 W, 100000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75 W, 100000 ohm, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-M43P104KB40 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer, Pot, 100K, 18Turn, Thd; Track Resistance Vishay - 98K9288 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 100K, 18Turn, Thd; Track Resistance Vishay
98K9288
Trimmer, Pot, 100K, 18Turn, Thd; Track Resistance Vishay 98K9288
TRIMMER, POT, 100K, 18TURN, THD; Track Resistance:100kohm; No. of Turns:18Turns; Potentiometer Mounting:Through Hole; Product Range:43P Series; Power Rating:750mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER, POT, 100K, 18TURN, THD; Track Resistance:100kohm; No. of Turns:18Turns; Potentiometer Mounting:Through Hole; Product Range:43P Series; Power Rating:750mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Trim Potentiometers PC Board Mount - 55508474 - Radwell International
Willingboro, NJ, United States
Trim Potentiometers PC Board Mount
55508474
Trim Potentiometers PC Board Mount 55508474
TRIMMER, POT, 100K, 18TURN, THD; TRACK RESISTANCE:100KOHM; NO. OF TURNS:18TURNS; POTENTIOMETER MOUNTING:THROUGH HOLE; PRODUCT RANGE:43P SERIES; POWER RATING:750MW; RESISTANCE TOLERANCE:¦ 10%; TEMPERATURE COEFFICIENT:¦ 100PPM/¦C; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

TRIMMER, POT, 100K, 18TURN, THD; TRACK RESISTANCE:100KOHM; NO. OF TURNS:18TURNS; POTENTIOMETER MOUNTING:THROUGH HOLE; PRODUCT RANGE:43P SERIES; POWER RATING:750MW; RESISTANCE TOLERANCE:¦ 10%; TEMPERATURE COEFFICIENT:¦ 100PPM/¦C; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Radwell International
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number 1339392-M43P104KB40 162265 162265P SP043-100K-ND 80-M43P104KB40 98K9288 55508474
Product Name Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers 0.75 W 100000 ohm Resistor Trimmer, Pot, 100K, 18Turn, Thd; Track Resistance Vishay Trim Potentiometers PC Board Mount
Technology / Construction Cermet Cermet CERMET
Mounting / Packaging ThroughHole ThroughHole; Pin ThroughHole ThroughHole
Potentiometer Type Digital Potentiometer Standard Potentiometer; Trimmer
Resistance Range 100000 ohms 100000 ohms 100000 ohms 100000 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details