ETI Systems, Inc. Adjustable Power Resistor LCPL200-10K

Description
LINEAR POT 10K OHM 2W OPEN FRAME
Request a Quote Datasheet
Description
LINEAR POT 10K OHM 2W OPEN FRAME
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Power Resistor - 5256-LCPL200-10K-ND - DigiKey
Thief River Falls, MN, United States
Adjustable Power Resistor
5256-LCPL200-10K-ND
Adjustable Power Resistor 5256-LCPL200-10K-ND
LINEAR POT 10K OHM 2W OPEN FRAME

LINEAR POT 10K OHM 2W OPEN FRAME

Buy Now Datasheet
Potentiometer - 19058396 - Radwell International
Willingboro, NJ, United States
Potentiometer
19058396
Potentiometer 19058396
PRECISION LINEAR POTENTIOMETER, OPEN FRAME, 200MM STROKE, 10,000,000 RECRIPROCATING MOTIONS 10K. FREE 2 YEAR RADWELL WARRANTY

PRECISION LINEAR POTENTIOMETER, OPEN FRAME, 200MM STROKE, 10,000,000 RECRIPROCATING MOTIONS 10K. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Linear Motion Potentiometer, 10Kohm, 20%, 2W; Track Resistance Eti Systems - 83H7211 - Newark, An Avnet Company
Chicago, IL, United States
Linear Motion Potentiometer, 10Kohm, 20%, 2W; Track Resistance Eti Systems
83H7211
Linear Motion Potentiometer, 10Kohm, 20%, 2W; Track Resistance Eti Systems 83H7211
LINEAR MOTION POTENTIOMETER, 10KOHM, 20%, 2W; Track Resistance:10kohm; Resistance Tolerance:± 20%; Power Rating:2W; Length of Travel:-; Product Range:LCPL Series; Potentiometer Terminals:Turret; Resistor Technology:Conductiv e PlasticRoHS Compliant: Yes

LINEAR MOTION POTENTIOMETER, 10KOHM, 20%, 2W; Track Resistance:10kohm; Resistance Tolerance:± 20%; Power Rating:2W; Length of Travel:-; Product Range:LCPL Series; Potentiometer Terminals:Turret; Resistor Technology:Conductive PlasticRoHS Compliant: Yes

Supplier's Site Datasheet
Pot,Precision;Cnd Pl;Rest 10 Kilohms;Linear;Pwr-Rtg 2W - 70089358 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pot,Precision;Cnd Pl;Rest 10 Kilohms;Linear;Pwr-Rtg 2W
70089358
Pot,Precision;Cnd Pl;Rest 10 Kilohms;Linear;Pwr-Rtg 2W 70089358
Aluminum housing. Life Expectancy: 10,000,000 slider reciprocating motions. Linearity: 0.5%. Resistance Tolerance: 20%. Output Smoothness: 0.1%. Operating Temperature Range: –30°C to +105°C. Insulation Resistance: 1000 Mω @ 500 VDC. Dielectric Strength: 500 VAC. Options: 115 mm to 1000 mm stroke lengths, tighter tolerances, other resistance values, without end stops. Features: LCPL200: 200 mm Stroke Length, 2.0 Watts LCPL300: 300 mm Stroke Length, 2.5 Watts

Aluminum housing. Life Expectancy: 10,000,000 slider reciprocating motions. Linearity: 0.5%. Resistance Tolerance: 20%. Output Smoothness: 0.1%. Operating Temperature Range: –30°C to +105°C. Insulation Resistance: 1000 MΩ @ 500 VDC. Dielectric Strength: 500 VAC. Options: 115 mm to 1000 mm stroke lengths, tighter tolerances, other resistance values, without end stops.
Features:

  • LCPL200: 200 mm Stroke Length, 2.0 Watts
  • LCPL300: 300 mm Stroke Length, 2.5 Watts
Supplier's Site

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers
Product Number 5256-LCPL200-10K-ND 19058396 83H7211 70089358
Product Name Adjustable Power Resistor Potentiometer Linear Motion Potentiometer, 10Kohm, 20%, 2W; Track Resistance Eti Systems Pot,Precision;Cnd Pl;Rest 10 Kilohms;Linear;Pwr-Rtg 2W
Configuration Single Resistor Single Resistor
Category / Application General Use
Mounting / Packaging Bolt-on Chassis; Rect. Box
Tolerance 20 +/- % 20 +/- % 20 +/- %
Power Rating 2 watts
Unlock Full Specs
to access all available technical data