Amphenol Corporation Trimmer Potentiometers PTC15NV02-103A2020

Description
10 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet
Description
10 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 1993-1208-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
1993-1208-ND
Trimmer Potentiometers 1993-1208-ND
10 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

10 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trim Potentiometers PC Board Mount - 106486544 - Radwell International
Willingboro, NJ, United States
Trim Potentiometers PC Board Mount
106486544
Trim Potentiometers PC Board Mount 106486544
TRIMMER, 10K, 0.5W, 1TURN, TRACK RESISTANCE:10KOHM, NO. OF TURNS:1TURNS, POTENTIOMETER MOUNTING:THROUGH HOLE, PRODUCT RANGE:PTC-15 SERIES, POWER RATING:500MW, RESISTANCE TOLERANCE:± 20%, TEMPERATURE COEFFICIENT:± 100PPM/°C, ROHS COMPLIANT: Y. FREE 2 YEAR RADWELL WARRANTY

TRIMMER, 10K, 0.5W, 1TURN, TRACK RESISTANCE:10KOHM, NO. OF TURNS:1TURNS, POTENTIOMETER MOUNTING:THROUGH HOLE, PRODUCT RANGE:PTC-15 SERIES, POWER RATING:500MW, RESISTANCE TOLERANCE:± 20%, TEMPERATURE COEFFICIENT:± 100PPM/°C, ROHS COMPLIANT: Y. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Trimmer, 10K, 0.5W, 1Turn; Track Resistance Amphenol Piher Sensors And Controls - 07AH4576 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 10K, 0.5W, 1Turn; Track Resistance Amphenol Piher Sensors And Controls
07AH4576
Trimmer, 10K, 0.5W, 1Turn; Track Resistance Amphenol Piher Sensors And Controls 07AH4576
TRIMMER, 10K, 0.5W, 1TURN; Track Resistance:10kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:PTC-15 Series; Power Rating:500mW; Resistance Tolerance:± 20%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER, 10K, 0.5W, 1TURN; Track Resistance:10kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:PTC-15 Series; Power Rating:500mW; Resistance Tolerance:± 20%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 1993-1208-ND 106486544 07AH4576
Product Name Trimmer Potentiometers Trim Potentiometers PC Board Mount Trimmer, 10K, 0.5W, 1Turn; Track Resistance Amphenol Piher Sensors And Controls
Technology / Construction Cermet
Mounting / Packaging ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 20 +/- % 20 +/- % 20 +/- %
Resistance Range 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details