ETI Systems, Inc. Rotary Potentiometers, Rheostats LCP8P-10-5K

Description
LINEAR POT 5K OHM 0.2W PLASTIC
Request a Quote Datasheet
Description
LINEAR POT 5K OHM 0.2W PLASTIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 5256-LCP8P-10-5K-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
5256-LCP8P-10-5K-ND
Rotary Potentiometers, Rheostats 5256-LCP8P-10-5K-ND
LINEAR POT 5K OHM 0.2W PLASTIC

LINEAR POT 5K OHM 0.2W PLASTIC

Buy Now Datasheet
Potentiometer - 19100186 - Radwell International
Willingboro, NJ, United States
Potentiometer
19100186
Potentiometer 19100186
LINEAR MOTION POTENTIOMETER, 5 KOHM, +/- 15 %, 200 MW, LCP8 SERIES, WIRE LEADED. FREE 2 YEAR RADWELL WARRANTY

LINEAR MOTION POTENTIOMETER, 5 KOHM, +/- 15 %, 200 MW, LCP8 SERIES, WIRE LEADED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - LCP8P-10-5K - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
LCP8P-10-5K
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats LCP8P-10-5K
PRECISION LINEAR POTENTIOMETER 1

PRECISION LINEAR POTENTIOMETER 1

Supplier's Site
Pot,Precision;Cnd Pl;Rest 5 Kilohms;Panel;Linear;Pwr-Rtg 0.2W;Shaft Dia 0.079in - 70089314 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pot,Precision;Cnd Pl;Rest 5 Kilohms;Panel;Linear;Pwr-Rtg 0.2W;Shaft Dia 0.079in
70089314
Pot,Precision;Cnd Pl;Rest 5 Kilohms;Panel;Linear;Pwr-Rtg 0.2W;Shaft Dia 0.079in 70089314
Thermoset plastic housing, stainless steel shaft and wire leads. Life Expectancy: 20,000,000 shaft reciprocating motions. Linearity: 2%. Resistance Tolerance: 15%. Power Rating: 0.2 Watts. Output Smoothness: 0.1%. Operating Temperature Range: –30°C to +105°C. Insulation Resistance: 1000 Mω @ 500 VDC. Dielectric Strength: 500 VAC. Stop Strength: 20 Oz. In. Options: 12 mm stroke length, tighter tolerances, other resistance values, sealed construction.

Thermoset plastic housing, stainless steel shaft and wire leads. Life Expectancy: 20,000,000 shaft reciprocating motions. Linearity: 2%. Resistance Tolerance: 15%. Power Rating: 0.2 Watts. Output Smoothness: 0.1%. Operating Temperature Range: –30°C to +105°C. Insulation Resistance: 1000 MΩ @ 500 VDC. Dielectric Strength: 500 VAC. Stop Strength: 20 Oz. In. Options: 12 mm stroke length, tighter tolerances, other resistance values, sealed construction.

Supplier's Site

Technical Specifications

  DigiKey Radwell International Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers
Product Number 5256-LCP8P-10-5K-ND 19100186 LCP8P-10-5K 70089314
Product Name Rotary Potentiometers, Rheostats Potentiometer Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Pot,Precision;Cnd Pl;Rest 5 Kilohms;Panel;Linear;Pwr-Rtg 0.2W;Shaft Dia 0.079in
Technology / Construction Conductive Plastic Conductive Plastic
Mounting / Packaging Bolt-on Chassis Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer Standard Potentiometer
Resistance Taper Linear
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18200 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R150JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details