Vishay Precision Group Potentiometer 860-11200

Description
WIREWOUND POTENTIOMETER, 20 OHM, 0.03, 8W; TRACK RESISTANCE:20OHM; NO. OF TURNS:10TURNS; TRACK TAPER:LINEAR; POWER RATING:8W; RESISTANCE TOLERANCE:¦ 3%; PRODUCT RANGE:860 SERIES; POTENTIOMETER MOUNTING:PANEL; SHAFT DIAMETER:6.34MM ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
WIREWOUND POTENTIOMETER, 20 OHM, 0.03, 8W; TRACK RESISTANCE:20OHM; NO. OF TURNS:10TURNS; TRACK TAPER:LINEAR; POWER RATING:8W; RESISTANCE TOLERANCE:¦ 3%; PRODUCT RANGE:860 SERIES; POTENTIOMETER MOUNTING:PANEL; SHAFT DIAMETER:6.34MM ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometer - 16400236 - Radwell International
Willingboro, NJ, United States
Potentiometer
16400236
Potentiometer 16400236
WIREWOUND POTENTIOMETER, 20 OHM, 0.03, 8W; TRACK RESISTANCE:20OHM; NO. OF TURNS:10TURNS; TRACK TAPER:LINEAR; POWER RATING:8W; RESISTANCE TOLERANCE:¦ 3%; PRODUCT RANGE:860 SERIES; POTENTIOMETER MOUNTING:PANEL; SHAFT DIAMETER:6.34MM ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

WIREWOUND POTENTIOMETER, 20 OHM, 0.03, 8W; TRACK RESISTANCE:20OHM; NO. OF TURNS:10TURNS; TRACK TAPER:LINEAR; POWER RATING:8W; RESISTANCE TOLERANCE:¦ 3%; PRODUCT RANGE:860 SERIES; POTENTIOMETER MOUNTING:PANEL; SHAFT DIAMETER:6.34MM ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Wirewound Potentiometer, 20 Ohm, 0.03, 8W; Track Resistance Vishay - 01F8080 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Potentiometer, 20 Ohm, 0.03, 8W; Track Resistance Vishay
01F8080
Wirewound Potentiometer, 20 Ohm, 0.03, 8W; Track Resistance Vishay 01F8080
WIREWOUND POTENTIOMETER, 20 OHM, 0.03, 8W; Track Resistance:20ohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:8W; Resistance Tolerance:± 3%; Product Range:860 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: No

WIREWOUND POTENTIOMETER, 20 OHM, 0.03, 8W; Track Resistance:20ohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:8W; Resistance Tolerance:± 3%; Product Range:860 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 16400236 01F8080
Product Name Potentiometer Wirewound Potentiometer, 20 Ohm, 0.03, 8W; Track Resistance Vishay
Resistance Range 20 ohms
Tolerance 3 +/- % 3 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data