POT 5K 3-TURN 1W HYBRID LINEAR
WIREWOUND POTENTIOMETER, 5KOHM, 10%, 1W; Track Resistance:5kohm; No. of Turns:3Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 10%; Product Range:MH22 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes
PRECISION POTENTIOMETER, HYBRID
PRECISION POTENTIOMETER, HYBRID 3 TURNS 7/8", DIAMETER, 5000 000 TURNS LIFE, 5K OHM. FREE 2 YEAR RADWELL WARRANTY
ETI SYSTEMS Pilot Devices MH22B-3-5K
MH-22 Hybrid Precision Multi-Turn Potentiometer
Features a hybrid element combining the stability of a wirewound element with the essentially infinite resolution and long life of conductive plastic.
MH22B-10. Ten turn hybrid features 10,000,000 turns life and 0.25% linearity. 2 watts @ 70°C. MH22B-5. Five turn hybrid features 5,000,000 turns life and 0.30% linearity. 1 watt @ 70°C. MH22B-3. Three turn hybrid features 5,000,000 turns life and 0.50% linearity. 1 watt @ 70°C.
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Radwell International | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers |
| Product Number | 5256-MH22B-3-5K-ND | 83H7328 | MH22B-3-5K | 19094509 | 70089261 |
| Product Name | Rotary Potentiometers, Rheostats | Wirewound Potentiometer, 5Kohm, 10%, 1W; Track Resistance Eti Systems | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats | Potentiometer | Pot;Hybrid;Rest 5 Kilohms;Panel;3 Turns;Pwr-Rtg 1W;Shaft Dia 0.25in |
| Technology / Construction | Hybrid | Wirewound | Hybrid | ||
| Mounting / Packaging | Panel Mount (Bushing) | Panel Mount (Bushing) | Panel Mount (Bushing) | ||
| Potentiometer Type | Standard Potentiometer | Standard Potentiometer | |||
| Configuration | Multiturn | Single Resistor | Multiturn | ||
| Resistance Taper | Linear |