Vishay Precision Group 0.5W Trimmer Potentiometer M64Y502KB40

Description
TRIMMER 5K OHM 0.5W PC PIN TOP Product overview: M64Y502KB40 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-M64Y502KB40 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 5K OHM 0.5W PC PIN TOP Product overview: M64Y502KB40 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-M64Y502KB40 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.5W Trimmer Potentiometer - 80-M64Y502KB40 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Trimmer Potentiometer
80-M64Y502KB40
0.5W Trimmer Potentiometer 80-M64Y502KB40
TRIMMER 5K OHM 0.5W PC PIN TOP Product overview: M64Y502KB40 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-M64Y502KB40 can be used for catalog matching and distributor lookup.

TRIMMER 5K OHM 0.5W PC PIN TOP Product overview: M64Y502KB40 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-M64Y502KB40 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 1542410 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1542410
Trimmer Potentiometers 1542410
64Y top adj cermet trimmer,5K 10mm 500mW

64Y top adj cermet trimmer,5K 10mm 500mW

Supplier's Site
Trimmer Potentiometers - 1542410P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1542410P
Trimmer Potentiometers 1542410P
10MM M/T CERMET TRIM 5K

10MM M/T CERMET TRIM 5K

Supplier's Site
Trimmer Potentiometers - 1693103 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1693103
Trimmer Potentiometers 1693103
64Y top adj cermet trimmer,5K 10mm 500mW

64Y top adj cermet trimmer,5K 10mm 500mW

Supplier's Site
Trimmer Potentiometers - SP064Y-5.0K-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
SP064Y-5.0K-ND
Trimmer Potentiometers SP064Y-5.0K-ND
5 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 21 Turn Top Adjustment

5 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 21 Turn Top Adjustment

Buy Now Datasheet
Trim Potentiometers PC Board Mount - 55529226 - Radwell International
Willingboro, NJ, United States
Trim Potentiometers PC Board Mount
55529226
Trim Potentiometers PC Board Mount 55529226
TRIMMER, POT, 5K, 23TURN, THD; TRACK RESISTANCE:5KOHM; NO. OF TURNS:23TURNS; POTENTIOMETER MOUNTING:THROUGH HOLE; PRODUCT RANGE:64Y SERIES; POWER RATING:500MW; RESISTANCE TOLERANCE: 10%; TEMPERATURE COEFFICIENT: 100PPM/C; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

TRIMMER, POT, 5K, 23TURN, THD; TRACK RESISTANCE:5KOHM; NO. OF TURNS:23TURNS; POTENTIOMETER MOUNTING:THROUGH HOLE; PRODUCT RANGE:64Y SERIES; POWER RATING:500MW; RESISTANCE TOLERANCE: 10%; TEMPERATURE COEFFICIENT: 100PPM/C; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Trimmer, Pot, 5K, 23Turn, Thd; Track Resistance Vishay - 99K0131 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 5K, 23Turn, Thd; Track Resistance Vishay
99K0131
Trimmer, Pot, 5K, 23Turn, Thd; Track Resistance Vishay 99K0131
TRIMMER, POT, 5K, 23TURN, THD; Track Resistance:5kohm; No. of Turns:23Turns; Potentiometer Mounting:Through Hole; Product Range:64Y Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER, POT, 5K, 23TURN, THD; Track Resistance:5kohm; No. of Turns:23Turns; Potentiometer Mounting:Through Hole; Product Range:64Y Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Radwell International Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 80-M64Y502KB40 1542410 1542410P SP064Y-5.0K-ND 55529226 99K0131
Product Name 0.5W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trim Potentiometers PC Board Mount Trimmer, Pot, 5K, 23Turn, Thd; Track Resistance Vishay
Technology / Construction CERMET Cermet
Resistance Range 5000 ohms 5000 ohms 5000 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- % 10 +/- %
Standards and Certifications RoHS RoHS; No RoHS; No RoHS
Mounting / Packaging ThroughHole; Pin ThroughHole ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers