100k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 2W PC Pins
POT 100K OHM 2W CERMET LINEAR Product overview: 91R1A-R16-A20L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-91R1A-R16-A20L can be used for catalog matching and distributor lookup.
POT 100K OHM 2W CERMET LINEAR
POTENTIOMETERS, 100K, 10%, 5/8" SQ ST, 2 WATT, SMOOTH / SLOTTED SHAFT. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Radwell International | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | 91R1A-R16-A20L-ND | 84-91R1A-R16-A20L | 91R1A-R16-A20L | 53213649 |
| Product Name | Rotary Potentiometers, Rheostats | 2W Rheostat | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats | Potentiometer |
| Technology / Construction | Cermet | |||
| Mounting / Packaging | Panel Mount (Bushing) | |||
| Potentiometer Type | Standard Potentiometer | |||
| Configuration | Single Turn | |||
| Resistance Taper | Linear |