Trimmer Potentiometer Turn
Res Cermet Trimmer 1M Ohm 10% 0.5W(1/2W) 15(Elec)/18(Mech)Tur
43P side adj std cermet trimmer,1M 19mm
43P side adj std cermet trimmer,1M 19mm
43P side adj std cermet trimmer,1M 19mm
TRIMMER, 20 TURN 1M; Track Resistance:1Mohm; No. of Turns:18Turns; Potentiometer Mounting:Through Hole; Product Range:43P Series; Power Rating:750mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Automotive RoHS Compliant: Yes
TRIMMER, 20 TURN 1M; TRACK RESISTANCE:1MOHM; NO. OF TURNS:18TURNS; POTENTIOMETER MOUNTING:THROUGH HOLE; PRODUCT RANGE:43P SERIES; POWER RATING:750MW; RESISTANCE TOLERANCE:ª 10%; TEMPERATURE COEFFICIENT:ª 100PPM/ªC; AUTOMOTIVE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | 693-M43P105KB40-ND | 80-M43P105KB40 | 1542741 | 1542741P | 98K9289 | 55508478 |
| Product Name | Trimmer Potentiometers | 0.5W 2W Trimmer Potentiometer | Trimmer Potentiometers | Trimmer Potentiometers | Trimmer, 20 Turn 1M; Track Resistance Vishay | Trim Potentiometers PC Board Mount |
| Technology / Construction | Cermet | Cermet | ||||
| Mounting / Packaging | ThroughHole | ThroughHole; Pin | ThroughHole | |||
| Potentiometer Type | Standard Potentiometer; Trimmer | |||||
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % | 10 +/- % | ||
| Resistance Range | 1.00E6 ohms | 1.00E6 ohms |