ETI Systems, Inc. Rotary Potentiometers, Rheostats MW22B-3-200

Description
MW22B-3-200
Request a Quote Datasheet
Description
MW22B-3-200
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 5256-MW22B-3-200-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
5256-MW22B-3-200-ND
Rotary Potentiometers, Rheostats 5256-MW22B-3-200-ND
MW22B-3-200

MW22B-3-200

Buy Now Datasheet
Wirewound Potentiometer, 200 Ohm, 0.05, 1W; Track Resistance Eti Systems - 83H7579 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Potentiometer, 200 Ohm, 0.05, 1W; Track Resistance Eti Systems
83H7579
Wirewound Potentiometer, 200 Ohm, 0.05, 1W; Track Resistance Eti Systems 83H7579
WIREWOUND POTENTIOMETER, 200 OHM, 0.05, 1W; Track Resistance:200ohm; No. of Turns:3Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 5%; Product Range:MW22B Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

WIREWOUND POTENTIOMETER, 200 OHM, 0.05, 1W; Track Resistance:200ohm; No. of Turns:3Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 5%; Product Range:MW22B Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site
Pot;Wirewound;Rest 200 Ohms;Panel;3 Turns;Pwr-Rtg 1W;Shaft Dia 0.25in - 70089277 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pot;Wirewound;Rest 200 Ohms;Panel;3 Turns;Pwr-Rtg 1W;Shaft Dia 0.25in
70089277
Pot;Wirewound;Rest 200 Ohms;Panel;3 Turns;Pwr-Rtg 1W;Shaft Dia 0.25in 70089277
Brass bushing, stainless steel slotted shaft and gold-plated terminals. Resistance Tolerance: 5%. Operating Temperature Range: –55°C to +105°C. Insulation Resistance: 100 Mω minimum at 500 VDC. Dielectric Strength: 1000 VAC minimum. Starting Torque: 1.4 Oz. in. maximum. Stop Strength: 48 Oz. in. Options: Other resistance values, shaft modifications, sealed construction, high torque, slipping clutch, servo mount, multiple gangs. See page for turn counting dials. MW22B-10. Ten-Turn wirewound (MW22B-10) features 1,000,000 turns life and 0.25% linearity. 2 Watts @ 70°C. MW22B-5. Five-Turn wirewound features 500,000 turns life and 0.3% linearity. 1 Watt @ 70°C. MW22B-3. Three-Turn wirewound features 300,000 turns life and 0.50% linearity. 1 Watt @ 70°C. Recommended for medical equipment, test and lab equipment, industrial applications.

Brass bushing, stainless steel slotted shaft and gold-plated terminals. Resistance Tolerance: 5%. Operating Temperature Range: –55°C to +105°C. Insulation Resistance: 100 MΩ minimum at 500 VDC. Dielectric Strength: 1000 VAC minimum. Starting Torque: 1.4 Oz. in. maximum. Stop Strength: 48 Oz. in. Options: Other resistance values, shaft modifications, sealed construction, high torque, slipping clutch, servo mount, multiple gangs. See page for turn counting dials.
MW22B-10. Ten-Turn wirewound (MW22B-10) features 1,000,000 turns life and 0.25% linearity. 2 Watts @ 70°C. MW22B-5. Five-Turn wirewound features 500,000 turns life and 0.3% linearity. 1 Watt @ 70°C. MW22B-3. Three-Turn wirewound features 300,000 turns life and 0.50% linearity. 1 Watt @ 70°C.
Recommended for medical equipment, test and lab equipment, industrial applications.

Supplier's Site
Potentiometer - 19104627 - Radwell International
Willingboro, NJ, United States
Potentiometer
19104627
Potentiometer 19104627
PRECISION POTENTIOMETER, WIREWOUND 3 TURNS, 7/8" DIAMETER, 300 000 TURNS LIFE, 200 OHM. FREE 2 YEAR RADWELL WARRANTY

PRECISION POTENTIOMETER, WIREWOUND 3 TURNS, 7/8" DIAMETER, 300 000 TURNS LIFE, 200 OHM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc. Radwell International
Product Category Wirewound Resistors Resistors Wirewound Resistors Potentiometers, Rheostats, and Trimmers
Product Number 5256-MW22B-3-200-ND 83H7579 70089277 19104627
Product Name Rotary Potentiometers, Rheostats Wirewound Potentiometer, 200 Ohm, 0.05, 1W; Track Resistance Eti Systems Pot;Wirewound;Rest 200 Ohms;Panel;3 Turns;Pwr-Rtg 1W;Shaft Dia 0.25in Potentiometer
Category / Application General Use General Use
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing) Panel Mount (Bushing)
Resistance Range 200 ohms 200 ohms 200 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 80 ±ppm/°C 80 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers