Trimmer Potentiometer Turn
43P sideadj std cermet trimmer,500K 19mm
43P sideadj std cermet trimmer,500K 19mm
43P sideadj std cermet trimmer,500K 19mm
RESISTOR, TRIMMER, CERMET, 15 TURN(S), 0.32 W, 500000 ohm, 3/4 INCH, RECTANGULAR, 3 PINS, ROHS COMPLIANT Product overview: M43P504KB40 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.32 W, 500000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.32 W, 500000 ohm, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-M43P504KB40 can be used for catalog matching and distributor lookup.
TRIMMER, 20 TURN 500K; Track Resistance:500kohm; No. of Turns:18Turns; Potentiometer Mounting:Through Hole; Product Range:43P Series; Power Rating:750mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Automotive RoHS Compliant: Yes
TRIMMER POTENTIOMETER, TRACK RESISTANCE: 500 KOHMS, 18 TURNS, THROUGH-HOLE MOUNT, POWER RATING: 750 MW, RESISTANCE TOLERANCE: 10 %, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | 693-M43P504KB40-ND | 162625 | 162625P | 80-M43P504KB40 | 98K9299 | 55508506 |
| Product Name | Trimmer Potentiometers | Trimmer Potentiometers | Trimmer Potentiometers | 0.32 W 500000 ohm Resistor | Trimmer, 20 Turn 500K; Track Resistance Vishay | Trim Potentiometers PC Board Mount |
| Technology / Construction | Cermet | |||||
| Mounting / Packaging | ThroughHole | ThroughHole; Pin | ThroughHole | |||
| Potentiometer Type | Standard Potentiometer; Trimmer | |||||
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % | 10 +/- % | ||
| Configuration | Multiturn | Multiturn | Single Resistor |