Vishay Precision Group Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats P16NP103MAB15

Description
Manufacturer: Vishay Sfernice Win Source Part Number: 1325935-P16NP103MAB1 5 Category: Potentiometers, Variable Resistors>Rotary Potentiometers, Rheostats Packaging: Bulk Termination Style: Solder Lug Features: Sealed Standard Package: 20 Mounting: Panel Mount Tolerance: ±20% Temperature Coefficient: ±150ppm/°C Power (Watts): 1W Actuator Type: Knob Actuator Length: 0.346" (8.80mm) Resistance (Ohms): 10k Bushing Thread: M10 x 0.75 Number of Turns: 1 Adjustment Type: User Defined Resistive Material: Cermet Taper: Linear Number of Gangs: 1 Built in Switch: None Rotation: 300° Actuator Diameter: 0.630" (16.00mm) Size - Body: Round - 0.630" Dia (16.00mm) ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: Not Applicable HTSUS: 8533.40.8050 Other Part Number: P16NP-10K RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Vishay Sfernice Win Source Part Number: 1325935-P16NP103MAB1 5 Category: Potentiometers, Variable Resistors>Rotary Potentiometers, Rheostats Packaging: Bulk Termination Style: Solder Lug Features: Sealed Standard Package: 20 Mounting: Panel Mount Tolerance: ±20% Temperature Coefficient: ±150ppm/°C Power (Watts): 1W Actuator Type: Knob Actuator Length: 0.346" (8.80mm) Resistance (Ohms): 10k Bushing Thread: M10 x 0.75 Number of Turns: 1 Adjustment Type: User Defined Resistive Material: Cermet Taper: Linear Number of Gangs: 1 Built in Switch: None Rotation: 300° Actuator Diameter: 0.630" (16.00mm) Size - Body: Round - 0.630" Dia (16.00mm) ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: Not Applicable HTSUS: 8533.40.8050 Other Part Number: P16NP-10K RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 1325935-P16NP103MAB15 - Win Source Electronics
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
1325935-P16NP103MAB15
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 1325935-P16NP103MAB15
Manufacturer: Vishay Sfernice Win Source Part Number: 1325935-P16NP103MAB1 5 Category: Potentiometers, Variable Resistors>Rotary Potentiometers, Rheostats Packaging: Bulk Termination Style: Solder Lug Features: Sealed Standard Package: 20 Mounting: Panel Mount Tolerance: ±20% Temperature Coefficient: ±150ppm/°C Power (Watts): 1W Actuator Type: Knob Actuator Length: 0.346" (8.80mm) Resistance (Ohms): 10k Bushing Thread: M10 x 0.75 Number of Turns: 1 Adjustment Type: User Defined Resistive Material: Cermet Taper: Linear Number of Gangs: 1 Built in Switch: None Rotation: 300° Actuator Diameter: 0.630" (16.00mm) Size - Body: Round - 0.630" Dia (16.00mm) ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: Not Applicable HTSUS: 8533.40.8050 Other Part Number: P16NP-10K RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Sfernice
Win Source Part Number: 1325935-P16NP103MAB15
Category: Potentiometers, Variable Resistors>Rotary Potentiometers, Rheostats
Packaging: Bulk
Termination Style: Solder Lug
Features: Sealed
Standard Package: 20
Mounting: Panel Mount
Tolerance: ±20%
Temperature Coefficient: ±150ppm/°C
Power (Watts): 1W
Actuator Type: Knob
Actuator Length: 0.346" (8.80mm)
Resistance (Ohms): 10k
Bushing Thread: M10 x 0.75
Number of Turns: 1
Adjustment Type: User Defined
Resistive Material: Cermet
Taper: Linear
Number of Gangs: 1
Built in Switch: None
Rotation: 300°
Actuator Diameter: 0.630" (16.00mm)
Size - Body: Round - 0.630" Dia (16.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: Not Applicable
HTSUS: 8533.40.8050
Other Part Number: P16NP-10K
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Rotary Potentiometers, Rheostats - P16NP-10K-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
P16NP-10K-ND
Rotary Potentiometers, Rheostats P16NP-10K-ND
10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 1W Solder Lug

10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 1W Solder Lug

Buy Now Datasheet
1W Trimmer Potentiometer - 80-P16NP103MAB15 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1W Trimmer Potentiometer
80-P16NP103MAB15
1W Trimmer Potentiometer 80-P16NP103MAB15
16mm Cermet Potentiometer, 10kR, 1W, 1-Turn, Linear Product overview: P16NP103MAB15 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-P16NP103MAB15 can be used for catalog matching and distributor lookup.

16mm Cermet Potentiometer, 10kR, 1W, 1-Turn, Linear Product overview: P16NP103MAB15 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-P16NP103MAB15 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
POT 10K OHM 1W CERM W/KNOB - P16NP103MAB15 - ASAP Semiconductor LLC
Anaheim, CA, United States
POT 10K OHM 1W CERM W/KNOB
P16NP103MAB15
POT 10K OHM 1W CERM W/KNOB P16NP103MAB15
POT 10Kohm 1W CERM W/KNOB

POT 10Kohm 1W CERM W/KNOB

Supplier's Site
Potentiometers - 7904401 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
7904401
Potentiometers 7904401
Vishay P16NP103MAB15 Potentiometer

Vishay P16NP103MAB15 Potentiometer

Supplier's Site
Potentiometers - 7904401P - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
7904401P
Potentiometers 7904401P
P16 16mm 1 Turn Knob potentiometer 10K

P16 16mm 1 Turn Knob potentiometer 10K

Supplier's Site
Potentiometers - 1678774 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1678774
Potentiometers 1678774
P16 16mm 1 Turn Knob potentiometer 10K

P16 16mm 1 Turn Knob potentiometer 10K

Supplier's Site
Rotary Potentiometers, Rheostats - P16NP103MAB15 - ODG (Origin Data Global)
Shenzhen, China
Rotary Potentiometers, Rheostats
P16NP103MAB15
Rotary Potentiometers, Rheostats P16NP103MAB15
POT 10K OHM 1W CERMET LINEAR

POT 10K OHM 1W CERMET LINEAR

Supplier's Site Datasheet
POTENTIOMETER, KNOB, 10K OHM, 20%, LINEAR - 70218827 - Allied Electronics, Inc.
Fort Worth, TX, USA
POTENTIOMETER, KNOB, 10K OHM, 20%, LINEAR
70218827
POTENTIOMETER, KNOB, 10K OHM, 20%, LINEAR 70218827
POTENTIOMETER, KNOB, 10K OHM, 20%, LINEAR

POTENTIOMETER, KNOB, 10K OHM, 20%, LINEAR

Supplier's Site
Potentiometer - 22270513 - Radwell International
Willingboro, NJ, United States
Potentiometer
22270513
Potentiometer 22270513
POTENTIOMETER, P16 SERIES, PANEL MOUNT, SOLDER LUG TERMINAL, 1 GANG, 10KOHMS, LINEAR TAPER, 1 WATT, 100V, CERMET TYPE, 1 TURN, KNURLED/SERRATED SHAFT. FREE 2 YEAR RADWELL WARRANTY

POTENTIOMETER, P16 SERIES, PANEL MOUNT, SOLDER LUG TERMINAL, 1 GANG, 10KOHMS, LINEAR TAPER, 1 WATT, 100V, CERMET TYPE, 1 TURN, KNURLED/SERRATED SHAFT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - P16NP103MAB15 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
P16NP103MAB15
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats P16NP103MAB15
POT 10K OHM 1W CERMET LINEAR

POT 10K OHM 1W CERMET LINEAR

Supplier's Site
Cermet Potentiometer, 10Kohm 20% 1W; Track Resistance Vishay - 61M2835 - Newark, An Avnet Company
Chicago, IL, United States
Cermet Potentiometer, 10Kohm 20% 1W; Track Resistance Vishay
61M2835
Cermet Potentiometer, 10Kohm 20% 1W; Track Resistance Vishay 61M2835
CERMET POTENTIOMETER, 10KOHM 20% 1W; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 20%; Product Range:P16NP Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:- RoHS Compliant: Yes

CERMET POTENTIOMETER, 10KOHM 20% 1W; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 20%; Product Range:P16NP Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Allied Electronics, Inc. Radwell International Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 1325935-P16NP103MAB15 P16NP-10K-ND 80-P16NP103MAB15 P16NP103MAB15 7904401 7904401P P16NP103MAB15 70218827 22270513 P16NP103MAB15 61M2835
Product Name Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rotary Potentiometers, Rheostats 1W Trimmer Potentiometer POT 10K OHM 1W CERM W/KNOB Potentiometers Potentiometers Rotary Potentiometers, Rheostats POTENTIOMETER, KNOB, 10K OHM, 20%, LINEAR Potentiometer Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Cermet Potentiometer, 10Kohm 20% 1W; Track Resistance Vishay
Technology / Construction Cermet Cermet CERMET Cermet Cermet Cermet
Potentiometer Type Digital Potentiometer Standard Potentiometer Standard Potentiometer Standard Potentiometer Standard Potentiometer
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms 10000 ohms 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Tolerance 20 +/- % 20 +/- % 20 +/- % 20 +/- % 20 +/- % 20 +/- %
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details