POT 1K 5-TURN 2W WIRE LINEAR
PRECISION POTENTIOMETER, WIREWOUND 5 TURNS, 7/8" DIAMETER, 500,000 TURNS LIFE, 1K OHM. FREE 2 YEAR RADWELL WARRANTY
Brass bushing, stainless steel slotted shaft and gold-plated terminals. Resistance Tolerance: 5%. Operating Temperature Range: –55°C to +105°C. Insulation Resistance: 100 MΩ minimum at 500 VDC. Dielectric Strength: 1000 VAC minimum. Starting Torque: 1.4 Oz. in. maximum. Stop Strength: 48 Oz. in. Options: Other resistance values, shaft modifications, sealed construction, high torque, slipping clutch, servo mount, multiple gangs. See page for turn counting dials.
MW22B-10. Ten-Turn wirewound (MW22B-10) features 1,000,000 turns life and 0.25% linearity. 2 Watts @ 70°C. MW22B-5. Five-Turn wirewound features 500,000 turns life and 0.3% linearity. 1 Watt @ 70°C. MW22B-3. Three-Turn wirewound features 300,000 turns life and 0.50% linearity. 1 Watt @ 70°C.
Recommended for medical equipment, test and lab equipment, industrial applications.
PRECISION POTENTIOMETER, WIREWOU
WIREWOUND POTENTIOMETER, 1KOHM, 5%, 1W; Track Resistance:1kohm; No. of Turns:5Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 5%; Product Range:MW22B Series; Potentiometer Mounting:Bushing Mount; No. of Gangs:1 RoHS Compliant: Yes
| DigiKey | Radwell International | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Wirewound Resistors | Potentiometers, Rheostats, and Trimmers | Wirewound Resistors | Resistors | Resistors |
| Product Number | 5256-MW22B-5-1K-ND | 19112351 | 70089284 | MW22B-5-1K | 83H7582 |
| Product Name | Rotary Potentiometers, Rheostats | Potentiometer | Pot;Wirewound;Rest 1 Kilohms;Panel;5 Turns;Pwr-Rtg 1W;Shaft Dia 0.25in | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats | Wirewound Potentiometer, 1Kohm, 5%, 1W; Track Resistance Eti Systems |
| Category / Application | General Use | General Use | |||
| Mounting / Packaging | Panel Mount (Bushing) | Panel Mount (Bushing) | |||
| Resistance Range | 1000 ohms | 1000 ohms | 1000 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | |
| Temperature Coefficient | 80 ±ppm/°C | 80 ±ppm/°C |