POT 5K 5-TURN 1W HYBRID LINEAR
PRECISION POTENTIOMETER, HYBRID
WIREWOUND POTENTIOMETER, 5KOHM, 10%, 1W; Track Resistance:5kohm; No. of Turns:5Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 10%; Product Range:MH22 Series; Potentiometer Mounting:Bushing Mount; No. of Gangs:1 RoHS Compliant: Yes
PRECISION POTENTIOMETER, HYBRID 5 TURNS 7/8", DIAMETER, 5 MILLION TURNS LIFE, 5K OHM. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | 5256-MH22B-5-5K-ND | MH22B-5-5K | 08J5038 | 19094179 |
| Product Name | Rotary Potentiometers, Rheostats | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats | Wirewound Potentiometer, 5Kohm, 10%, 1W; Track Resistance Eti Systems | Potentiometer |
| Technology / Construction | Hybrid | Wirewound | ||
| Mounting / Packaging | Panel Mount (Bushing) | |||
| Potentiometer Type | Standard Potentiometer | |||
| Configuration | Multiturn | Single Resistor | ||
| Resistance Taper | Linear |