POT 5K OHM 2W LINEAR
POTENTIOMETER, HARMONY 9001SK, PLASTIC, BLACK, 30 MM, 5 KOHM, 300 VAC. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER 5KOHM 2W 30MM SK +
| DigiKey | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 4008-9001SK2107-ND | 57392973 | 9001SK2107 |
| Product Name | Rotary Potentiometers, Rheostats | Potentiometer | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Mounting / Packaging | Panel Mount (Bushing) | ||
| Potentiometer Type | Standard Potentiometer | ||
| Resistance Taper | Linear |