Vishay Precision Group Trimmer Potentiometers M63P104KB40

Description
63P top adj cermet trimmer,100K 10mm
Request a Quote Datasheet
Description
63P top adj cermet trimmer,100K 10mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 1543047 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1543047
Trimmer Potentiometers 1543047
63P top adj cermet trimmer,100K 10mm

63P top adj cermet trimmer,100K 10mm

Supplier's Site
Trimmer Potentiometers - 1543047P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1543047P
Trimmer Potentiometers 1543047P
63P top adj cermet trimmer,100K 10mm

63P top adj cermet trimmer,100K 10mm

Supplier's Site
Trimmer Potentiometers - 1679648 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1679648
Trimmer Potentiometers 1679648
63P top adj cermet trimmer,100K 10mm

63P top adj cermet trimmer,100K 10mm

Supplier's Site
Trimmer Potentiometers - SP063-100K-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
SP063-100K-ND
Trimmer Potentiometers SP063-100K-ND
100 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

100 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

Buy Now Datasheet
100KOHM 0.5W Trimmer Potentiometer - 80-M63P104KB40 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100KOHM 0.5W Trimmer Potentiometer
80-M63P104KB40
100KOHM 0.5W Trimmer Potentiometer 80-M63P104KB40
TRIMMER 100KOHM 0.5W PC PIN SIDE Product overview: M63P104KB40 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 100KOHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-M63P104KB40 can be used for catalog matching and distributor lookup.

TRIMMER 100KOHM 0.5W PC PIN SIDE Product overview: M63P104KB40 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 100KOHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-M63P104KB40 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer, Pot, 100K, 1Turn, Thd; Track Resistance Vishay - 87K0966 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 100K, 1Turn, Thd; Track Resistance Vishay
87K0966
Trimmer, Pot, 100K, 1Turn, Thd; Track Resistance Vishay 87K0966
TRIMMER, POT, 100K, 1TURN, THD; Track Resistance:100kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:63P Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER, POT, 100K, 1TURN, THD; Track Resistance:100kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:63P Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Trim Potentiometers PC Board Mount - 55529018 - Radwell International
Willingboro, NJ, United States
Trim Potentiometers PC Board Mount
55529018
Trim Potentiometers PC Board Mount 55529018
TRIMMER, POT, 1 TURN, 100K OHM, MOUNTING THROUGH HOLE, 63P SERIES, POWER RATING: 500 MW, RESISTANCE TOLERANCE: 10%, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

TRIMMER, POT, 1 TURN, 100K OHM, MOUNTING THROUGH HOLE, 63P SERIES, POWER RATING: 500 MW, RESISTANCE TOLERANCE: 10%, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Radwell International
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers
Product Number 1543047 1543047P SP063-100K-ND 80-M63P104KB40 87K0966 55529018
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers 100KOHM 0.5W Trimmer Potentiometer Trimmer, Pot, 100K, 1Turn, Thd; Track Resistance Vishay Trim Potentiometers PC Board Mount
Mounting / Packaging ThroughHole; Pin ThroughHole ThroughHole
Configuration Single Turn Single Turn Single Resistor
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 100000 ohms 100000 ohms
Technology / Construction Cermet CERMET
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers