ETI Systems, Inc. Rotary Potentiometers, Rheostats DW22-10-5K

Description
"POT/DIAL 5K 1"" 10 TURN WW PLAST"
Request a Quote Datasheet
Description
"POT/DIAL 5K 1"" 10 TURN WW PLAST"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 5256-DW22-10-5K-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
5256-DW22-10-5K-ND
Rotary Potentiometers, Rheostats 5256-DW22-10-5K-ND
"POT/DIAL 5K 1"" 10 TURN WW PLAST"

"POT/DIAL 5K 1"" 10 TURN WW PLAST"

Buy Now Datasheet
Dial/Potentiometer, 10 Turn, 2 Watts, 5K Ohms - 70089291 - Allied Electronics, Inc.
Fort Worth, TX, USA
Dial/Potentiometer, 10 Turn, 2 Watts, 5K Ohms
70089291
Dial/Potentiometer, 10 Turn, 2 Watts, 5K Ohms 70089291
Model DW22-10. Reduce assembly costs by eliminating the time-consuming mounting and calibrating of dial to pot. Assembly is pre-mounted and pre-calibrated. Digital dial is the DA10 series and is assembled to an ETI Systems model MW22B-10 precision 10-turn potentiometer. Turns: 10 (000 to 999 counts). Accuracy: ±0.35% of voltage ratio. Repeatability: ±0.02% or resolution of pot. Operating Temperature: –30°C to +85°C. Datasheet Available On-Line

Model DW22-10. Reduce assembly costs by eliminating the time-consuming mounting and calibrating of dial to pot. Assembly is pre-mounted and pre-calibrated. Digital dial is the DA10 series and is assembled to an ETI Systems model MW22B-10 precision 10-turn potentiometer. Turns: 10 (000 to 999 counts). Accuracy: ±0.35% of voltage ratio. Repeatability: ±0.02% or resolution of pot. Operating Temperature: –30°C to +85°C.

  • Datasheet Available On-Line
Supplier's Site
Digital Potentiometer, 5Kohm 5%, 2W; Track Resistance Eti Systems - 83H6503 - Newark, An Avnet Company
Chicago, IL, United States
Digital Potentiometer, 5Kohm 5%, 2W; Track Resistance Eti Systems
83H6503
Digital Potentiometer, 5Kohm 5%, 2W; Track Resistance Eti Systems 83H6503
DIGITAL POTENTIOMETER, 5KOHM 5%, 2W; Track Resistance:5kohm; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:DW22 Series; No. of Gangs:1; Adjustment Type:Screwdriver Slot; Product Length:57.15mm; Product Width:- RoHS Compliant: Yes

DIGITAL POTENTIOMETER, 5KOHM 5%, 2W; Track Resistance:5kohm; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:DW22 Series; No. of Gangs:1; Adjustment Type:Screwdriver Slot; Product Length:57.15mm; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet
Potentiometer - 19107703 - Radwell International
Willingboro, NJ, United States
Potentiometer
19107703
Potentiometer 19107703
POTENTIOMETER, DW22 SERIES, TURN COUNTING DIAL COMBO, 10 TURNS, 2 WATT, 5K OHM, PANEL MOUNTING, DIAL KNOB, SOLDER LUG, (PRICE/EACH). FREE 2 YEAR RADWELL WARRANTY

POTENTIOMETER, DW22 SERIES, TURN COUNTING DIAL COMBO, 10 TURNS, 2 WATT, 5K OHM, PANEL MOUNTING, DIAL KNOB, SOLDER LUG, (PRICE/EACH). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Potentiometer -  - Radwell International
Willingboro, NJ, United States
Potentiometer
Potentiometer
ETI SYSTEMS Pilot Devices DW22-10-5K

ETI SYSTEMS Pilot Devices DW22-10-5K

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company Radwell International
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers
Product Number 5256-DW22-10-5K-ND 70089291 83H6503 19107703
Product Name Rotary Potentiometers, Rheostats Dial/Potentiometer, 10 Turn, 2 Watts, 5K Ohms Digital Potentiometer, 5Kohm 5%, 2W; Track Resistance Eti Systems Potentiometer
Potentiometer Type Standard Potentiometer Standard Potentiometer
Features Non-Inductive
Configuration Multiturn Single Resistor
Resistance Range 5000 ohms
Unlock Full Specs
to access all available technical data