Multicomp, Inc. Potentiometer MCWIW1015-W-502-LF

Description
TRIMMER POTENTIOMETER, 5KOHM 12TURN THROUGH HOLE; TRACK RESISTANCE:5KOHM; NO. OF TURNS:12TURNS; POTENTIOMETER MOUNTING:THROUGH HOLE; PRODUCT RANGE:1015 SERIES; POWER RATING:250MW; RESISTANCE TOLERANCE:ª 10%; MSL:-; RESISTANCE:5KOHM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
TRIMMER POTENTIOMETER, 5KOHM 12TURN THROUGH HOLE; TRACK RESISTANCE:5KOHM; NO. OF TURNS:12TURNS; POTENTIOMETER MOUNTING:THROUGH HOLE; PRODUCT RANGE:1015 SERIES; POWER RATING:250MW; RESISTANCE TOLERANCE:ª 10%; MSL:-; RESISTANCE:5KOHM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Potentiometer - 18656914 - Radwell International
Willingboro, NJ, United States
Potentiometer
18656914
Potentiometer 18656914
TRIMMER POTENTIOMETER, 5KOHM 12TURN THROUGH HOLE; TRACK RESISTANCE:5KOHM; NO. OF TURNS:12TURNS; POTENTIOMETER MOUNTING:THROUGH HOLE; PRODUCT RANGE:1015 SERIES; POWER RATING:250MW; RESISTANCE TOLERANCE:ª 10%; MSL:-; RESISTANCE:5KOHM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

TRIMMER POTENTIOMETER, 5KOHM 12TURN THROUGH HOLE; TRACK RESISTANCE:5KOHM; NO. OF TURNS:12TURNS; POTENTIOMETER MOUNTING:THROUGH HOLE; PRODUCT RANGE:1015 SERIES; POWER RATING:250MW; RESISTANCE TOLERANCE:ª 10%; MSL:-; RESISTANCE:5KOHM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Potentiometers, Rheostats, and Trimmers
Product Number 18656914
Product Name Potentiometer
Resistance Range 5000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Roll Cladded Current Sensing Resistor - WAF (1213) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1213
Resistance Range 4.87E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details
ComEx Potentiometer - comex-potentiometer - BARTEC
Specs
Operating Temperature -48 to 29 C (-55 to 85 F)
View Details
F-12-6 Follower Arm Potentiometer - F-12-6 - Placid Industries, Inc.
Specs
Resistance Range 500 ohms
View Details
Potentiometer - 1096452 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Resistance Range 15 ohms
View Details