ETI Systems, Inc. Rotary Potentiometers, Rheostats MW22B-3-2K

Description
POT 2K 3-TURN 2W WIRE LINEAR
Request a Quote Datasheet
Description
POT 2K 3-TURN 2W WIRE LINEAR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 5256-MW22B-3-2K-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
5256-MW22B-3-2K-ND
Rotary Potentiometers, Rheostats 5256-MW22B-3-2K-ND
POT 2K 3-TURN 2W WIRE LINEAR

POT 2K 3-TURN 2W WIRE LINEAR

Buy Now Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - MW22B-3-2K - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
MW22B-3-2K
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats MW22B-3-2K
PRECISION POTENTIOMETER, WIREWOU

PRECISION POTENTIOMETER, WIREWOU

Supplier's Site
Pot;Wirewound;Rest 2 Kilohms;Panel;3 Turns;Pwr-Rtg 1W;Shaft Dia 0.25in - 70089280 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pot;Wirewound;Rest 2 Kilohms;Panel;3 Turns;Pwr-Rtg 1W;Shaft Dia 0.25in
70089280
Pot;Wirewound;Rest 2 Kilohms;Panel;3 Turns;Pwr-Rtg 1W;Shaft Dia 0.25in 70089280
Brass bushing, stainless steel slotted shaft and gold-plated terminals. Resistance Tolerance: 5%. Operating Temperature Range: –55°C to +105°C. Insulation Resistance: 100 Mω minimum at 500 VDC. Dielectric Strength: 1000 VAC minimum. Starting Torque: 1.4 Oz. in. maximum. Stop Strength: 48 Oz. in. Options: Other resistance values, shaft modifications, sealed construction, high torque, slipping clutch, servo mount, multiple gangs. See page for turn counting dials. MW22B-10. Ten-Turn wirewound (MW22B-10) features 1,000,000 turns life and 0.25% linearity. 2 Watts @ 70°C. MW22B-5. Five-Turn wirewound features 500,000 turns life and 0.3% linearity. 1 Watt @ 70°C. MW22B-3. Three-Turn wirewound features 300,000 turns life and 0.50% linearity. 1 Watt @ 70°C. Recommended for medical equipment, test and lab equipment, industrial applications.

Brass bushing, stainless steel slotted shaft and gold-plated terminals. Resistance Tolerance: 5%. Operating Temperature Range: –55°C to +105°C. Insulation Resistance: 100 MΩ minimum at 500 VDC. Dielectric Strength: 1000 VAC minimum. Starting Torque: 1.4 Oz. in. maximum. Stop Strength: 48 Oz. in. Options: Other resistance values, shaft modifications, sealed construction, high torque, slipping clutch, servo mount, multiple gangs. See page for turn counting dials.
MW22B-10. Ten-Turn wirewound (MW22B-10) features 1,000,000 turns life and 0.25% linearity. 2 Watts @ 70°C. MW22B-5. Five-Turn wirewound features 500,000 turns life and 0.3% linearity. 1 Watt @ 70°C. MW22B-3. Three-Turn wirewound features 300,000 turns life and 0.50% linearity. 1 Watt @ 70°C.
Recommended for medical equipment, test and lab equipment, industrial applications.

Supplier's Site
Wirewound Potentiometer, 2Kohm, 5%, 1W; Track Resistance Eti Systems - 83H7577 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Potentiometer, 2Kohm, 5%, 1W; Track Resistance Eti Systems
83H7577
Wirewound Potentiometer, 2Kohm, 5%, 1W; Track Resistance Eti Systems 83H7577
WIREWOUND POTENTIOMETER, 2KOHM, 5%, 1W; Track Resistance:2kohm; No. of Turns:3Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 5%; Product Range:MW22B Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

WIREWOUND POTENTIOMETER, 2KOHM, 5%, 1W; Track Resistance:2kohm; No. of Turns:3Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 5%; Product Range:MW22B Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site
Potentiometer, 3 Turn 2K Ohm 0.7W; Track Resistance Eti Systems - 94M8477 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, 3 Turn 2K Ohm 0.7W; Track Resistance Eti Systems
94M8477
Potentiometer, 3 Turn 2K Ohm 0.7W; Track Resistance Eti Systems 94M8477
POTENTIOMETER, 3 TURN 2K OHM 0.7W; Track Resistance:2kohm; No. of Turns:3Turns; Track Taper:Linear; Power Rating:700mW; Resistance Tolerance:± 5%; Product Range:MW22B Series; Potentiometer Mounting:Panel; Shaft Diameter:6.35mm; No. RoHS Compliant: Yes

POTENTIOMETER, 3 TURN 2K OHM 0.7W; Track Resistance:2kohm; No. of Turns:3Turns; Track Taper:Linear; Power Rating:700mW; Resistance Tolerance:± 5%; Product Range:MW22B Series; Potentiometer Mounting:Panel; Shaft Diameter:6.35mm; No. RoHS Compliant: Yes

Supplier's Site
Potentiometer - 19062294 - Radwell International
Willingboro, NJ, United States
Potentiometer
19062294
Potentiometer 19062294
PRECISION POTENTIOMETER, WIREWOUND 3 TURNS, 7/8" DIAMETER, 300 000 TURNS LIFE, 2K OHM. FREE 2 YEAR RADWELL WARRANTY

PRECISION POTENTIOMETER, WIREWOUND 3 TURNS, 7/8" DIAMETER, 300 000 TURNS LIFE, 2K OHM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Radwell International
Product Category Wirewound Resistors Resistors Wirewound Resistors Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number 5256-MW22B-3-2K-ND MW22B-3-2K 70089280 83H7577 94M8477 19062294
Product Name Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Pot;Wirewound;Rest 2 Kilohms;Panel;3 Turns;Pwr-Rtg 1W;Shaft Dia 0.25in Wirewound Potentiometer, 2Kohm, 5%, 1W; Track Resistance Eti Systems Potentiometer, 3 Turn 2K Ohm 0.7W; Track Resistance Eti Systems Potentiometer
Category / Application General Use General Use
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing) Panel Mount (Bushing) Panel Mount (Bushing)
Resistance Range 2000 ohms 2000 ohms 2000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 20 ±ppm/°C 80 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details